Products & Services

See also: Categories | Featured Products | More Information
  • Description: Custom OEM Plastics Molding and Manufacturing Leading companies across the U.S. rely on Osborne to help solve their most complex plastics challenges. At Osborne, we specialize in the custom liquid molding of thermoset plastics via Resin Transfer Molding (RTM) and

    • Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype, Tool / Mold Making
    • Molding Type: Fiberglass Hand Lay Up, Liquid Composite Molding (LCM), Reaction Injection Molding (RIM), Resin Transfer Molding (RTM), Vacuum Assist Resin Transfer Molding (VARTM)
    • Features: North America, United States Only

  • Supplier: Wabash MPI

    Description: Accurate production of precision parts Wabash transfer presses are used for superior molding of encapsulated electronics, medical products, insert molded plugs and connectors, rotors, sensors, and many other applications. Beginning with a Wabash 30-ton Genesis Series or a 50 through

    • Clamping Force: 30 to 350 tons
    • Stroke: 6 to 16 inch
    • Actuation: Hydraulic
    • Machine Type: Resin Transfer Molding (RTM)

  • Supplier: Wabash MPI

    Description: The large single-acting ram design ensures even molding pressure. Jack rams are used to increase the closing speed, as well as develop the break-away force necessary to open certain molds. Four post and slab side models are available. These presses are ideal for transfer molding

    • Clamping Force: 400 to 1,000 tons
    • Machine Type: Compression Molding, Resin Transfer Molding (RTM)
    • Actuation: Hydraulic
    • Orientation: Vertical

  • Description: Custom OEM Plastics Molding and Manufacturing Leading companies across the U.S. rely on Osborne to help solve their most complex plastics challenges. At Osborne, we specialize in the custom liquid molding of thermoset plastics via Resin Transfer Molding (RTM) and

    • Supplier Capability: Assembly Services, Bonding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
    • Features: North America, Other, United States Only

  • Description: Custom OEM Plastics Molding and Manufacturing Leading companies across the U.S. rely on Osborne to help solve their most complex plastics challenges. At Osborne, we specialize in the custom liquid molding of thermoset plastics via Resin Transfer Molding (RTM) and

    • Industry: Agricultural / Forestry, Building and Construction, Chemicals / Materials, Environment, General Industrial, Government, Marine, Medical, Metals and Mining, Military / Law Enforcement, Packaging, Petroleum / Oil & Gas, Rail / Mass Transit, Transportation Services, Utilities
    • Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Insert Molding / Overmolding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
    • Features: Bonding, North America, Other, United States Only
    • Molding Type: Reaction Injection Molding (RIM), Resin Transfer Molding (RTM), Structural Foam Molding, Thermoset Cast, Thermoset Injection Molding, Vacuum Assist Resin Transfer Molding (VARTM)

  • Description: CUSTOM MOLDING PROCESS For 80 years Davies’ has been molding custom plastic components for all industries, including lighting, lawn & garden, industrial machinery, medical, oil & gas, and many more. Our compression, injection, and transfer molding capabilities provide

    • Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Insert Molding / Overmolding, Just-In-Time Capability, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
    • Industry: Automotive, Consumer, Electrical / Electronics, Food and Beverage, General Industrial, Medical, Petroleum / Oil & Gas
    • Molding Type: Compression Molding, Resin Transfer Molding (RTM), Thermoplastic Injection Molding, Thermoset Injection Molding
    • Features: Graphics, Midwest US Only, North America, Other, United States Only

  • Description: Custom OEM Plastics Molding and Manufacturing Leading companies across the U.S. rely on Osborne to help solve their most complex plastics challenges. At Osborne, we specialize in the custom liquid molding of thermoset plastics via Resin Transfer Molding (RTM) and

    • Industry / Application: Agriculture / Forestry, Building / Construction, Chemicals / Raw Materials, Energy / Utility, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling, Medical / Health Care, Military / Defense, Telecommunications
    • Services: Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, High Volume Production, Just-in-Time Delivery, Kitting, Low Volume Production, Packaging, Private Labeling, Shipping and Freight, Testing / Inspection, Turnkey Product Manufacturing
    • Capabilities: Fiberglass Fabrication, Foam Fabrication, Molding, Plastic Fabrication
    • Features: North America, United States Only

  • Supplier: XC Associates

    Description: The Composite Experts... Carbon & Glass Fiber Composites Complex Design Demands at Low Cost Lightweight, High-Strength Structures Many combinations of resin and fiber can be used to customize Composite structures to meet the strength, weight and stiffness requirements for a specific need. XCA

    • Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Just-In-Time Capability, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype, Tool / Mold Making
    • Molding Type: Compression Molding, Fiberglass Hand Lay Up, Fiberglass Spray Up, Resin Transfer Molding (RTM), Vacuum Assist Resin Transfer Molding (VARTM), Vacuum Bag Molding
    • Features: North America, Northeast US Only, Other, United States Only

  • Description: Resin Transfer Molding Convolute Winding Composites Fabrication: Layup / Vacuum Bag Autoclave Processing Press Molding Resin Transfer Molding Convolute Winding In-House Value Added: Autoclave processing up to 450F/125 psi Oven curing capabilities up

  • Description: penetration by water, and is optimal for shallow to mid-water subsea buoyancy systems, marine and underwater robotics applications. Due to its pressure resistance to many fluids and resins, it is also used in resin-transfer molding as a core material. ADVANTAGES Easy to

    • Bulk Density: 12 lbs/ft³
    • Tensile Strength: 430 to 1,500 psi
    • Use Temperature: 230 F
    • Applications: Buoyancy, Marine

  • Description: transfer), aviation, electronics, and bearing PBI Ball (Plastic Ball) PBI is a compression-molded polybenzimidazole resin. It has the highest thermal resistance among engineering plastics and offers the highest mechanical strength and wear resistance within high-temperature

    • Diameter / OD: 0.0393701 to 1.00000054 inch
    • Applications: Aerospace, Automotive, Bearing / Power Transmission, Conveyors / Ball Transfers, Electronics / Electrical
    • Features: Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Plastic, Specialty / Other

  • Description: Aerospace components Automotive components Electronic packaging insulation Electrical isolators Protective structures from weather, dust, animals Spacer material in antennae construction Core material for resin-transfer molding

    • Bulk Density: 6 lbs/ft³
    • Tensile Strength: 130 psi
    • Thermal Conductivity: 0.24000000000000002 BTU-in/hr-ft²-F
    • Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire