Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Delta Screens
Description: Delta Screens resin traps feature a continuous slot design that prevents the loss of ion exchange resin, activated carbon media, filter media, greensand media, sand and other media. Not only is this essential to prevent the loss of expensive material, but it's also critical to
-
Supplier: Bio-Rad Laboratories, Inc.
Description: the complete removal of all ionic species from a solutionAG 501-X8 mixed bed resin for deionization consists of equivalent amounts of AG 50W-X8 strong cationexchange resin H+ form and AG 1-X8 strong anion exchange resin OH- form. Molecular BiologyGrade AG 501-X8 resin is
- Filter Medium Material: Anion Exchange Resin
-
Supplier: Bio-Rad Laboratories, Inc.
Description: the complete removal of all ionic species from a solutionAG 501-X8 mixed bed resin for deionization consists of equivalent amounts of AG 50W-X8 strong cationexchange resin H+ form and AG 1-X8 strong anion exchange resin OH- form. Molecular BiologyGrade AG 501-X8 resin is
- Filter Medium Material: Anion Exchange Resin
-
-
Supplier: Bio-Rad Laboratories, Inc.
Description: complete removal of all ionic species from a solutionAG 501-X8 mixed bed resin for deionization consists of equivalent amounts of AG 50W-X8 strong cationexchange resin H+ form and AG 1-X8 strong anion exchange resin OH- form. Molecular BiologyGrade AG 501-X8 resin is
- Filter Medium Material: Anion Exchange Resin
-
Supplier: Bio-Rad Laboratories, Inc.
Description: removal of all ionic species from a solutionAG 501-X8 mixed bed resin for deionization consists of equivalent amounts of AG 50W-X8 strong cationexchange resin H+ form and AG 1-X8 strong anion exchange resin OH- form. Molecular BiologyGrade AG 501-X8 resin is certified to
- Filter Medium Material: Anion Exchange Resin
-
Supplier: Serfilco, Ltd.
Description: purple to golden brown to indicate resin exhaustion. Specifications OPTIONAL: FLOW CONTROL VALVE - For most effective exchange. Recommended to control flow through resin. RESIN CANISTER CHAMBER - For convenient refill of resin. Trap filters are 30 micron depth
-
Supplier: CSA Group
Description: ISO/TS 17796: 2013 specifies a qualitative method of thermodesorption ? gas chromatography ? mass spectrometry (TD-GC-MS) for the identification of volatile components in rubber fumes, after trapping on a solid sorbent based on 2,6-diphenylphenylene-oxide polymer resin. It is applicable to a
-
Supplier: Zurn Industries LLC
Description: 1-1/2" P-Trap and Protectors Features And Benefits Include trap and protectors Chrome-plated tubular brass and white pvc resin protectors Resist thermal transfer and are ADA compliant
-
Supplier: Industrial Magnetics, Inc.
Description: In vacuum systems, located between the gaylord and the vacuum loader, the Vacuum 4JIT magnet captures ferrous tramp contaminates. The powerful Rare Earth Vacuum 4JITline magnet provides equipment protection and improved product purity without restricting resin flow. Quickly clean captured
- Length: 12.125 to 6.75 inch
- Outside Diameter: 3.0625 inch
- Component Type: Magnetic Trap
-
Supplier: Zurn Industries LLC
Description: 1-1/4" P-Trap and Protectors To view all options, see the Specification Sheet - Z8995-1-PC Features And Benefits Include trap and protectors Chrome-plated tubular brass and white pvc resin protectors Resist thermal transfer and are ADA compliant
-
Supplier: Zurn Industries LLC
Description: 1-1/4" P-Trap, Offset Strainer, and Protectors To view all options, see the Specification Sheet - Z8995-3-PC Features And Benefits Include trap and protectors Chrome-plated tubular brass and white pvc resin protectors Resist thermal transfer and are ADA compliant
-
Supplier: Zurn Industries LLC
Description: 1-1/4" x 1-1/2" P-Trap, Offset Strainer, and Protectors To view all options, see the Specification Sheet - Z8996-3-PC Features And Benefits Include trap and protectors Chrome-plated tubular brass and white pvc resin protectors Resist thermal transfer and are ADA compliant
-
Supplier: Asahi/America, Inc.
Description: Proline® piping systems are made from the highest quality copolymer polypropylene resins. Proline® is suitable for a wide range of applications with a pH range from 1 to 14 and at temperatures over 140°F. Proline® copolymer resins exhibit better properties than homopolymer
- Temperature Range: 140 F
- Application: Wastewater
-
Supplier: 3-Form, Inc.
Description: with 3form translucent resin products and solutions. Eco-friendly and design-forward materials transform into custom installations with skilled collaboration and material expertise. Color, form, texture and light - 3form translucent resin materials provide these essential qualities to
- Overall Thickness: 0.5 to 1 inch
- Overall Width / O.D.: 120 inch
- Overall Length: 48 inch
-
Supplier: Asahi/America, Inc.
Description: Super Proline® piping systems are made from the highest quality suspension grade PVDF resin. Super Proline® is suitable for a wide range of applications with pH range from 1 to 8 and at temperatures up to 120°C. Super Proline® Type II PVDF resins produced by suspension exhibit better
- Temperature Range: 248 F
- Application: Chemical
-
Supplier: Hi-Tech Seals, Inc.
Description: HERNON® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and the Activator. Structural acrylic adhesives are termed “reactive” cure systems. The adhesive
- Viscosity: 300,000 to 800,000 cP
- Use Temperature: -65 to 300 F
- Thermal Conductivity: 0.808 W/m-K
- Coeff. of Thermal Expansion (CTE): 0.0003833333333333333 µin/in-F
-
Supplier: 3-Form, Inc.
Description: fade in density at stop roughly halfway in the panel (48" of coverage for a 48"x96", and 60" of coverage for a 48"x120"). Open the possibility and potential in design with 3form translucent resin products and solutions. Eco-friendly and design-forward materials transform into custom
- Overall Thickness: 0.5 to 1 inch
- Overall Width / O.D.: 120 inch
- Overall Length: 48 inch
-
Supplier: Rehrig Pacific Company
Description: 56” x 44" Bulk Pallet The Bulk Pallet has the required stiffness along with superior impact resistance compared to structural foam pallets in use today. This was accomplished by combining high-pressure injection molding expertise with a specially compounded co-polymer polypropylene resin The
-
Supplier: Hallite Seals International Ltd.
Description: The materials design incorporates micro indentations on the bearing strips surface to trap fluid and provide built-in lubrication to the bearing. The 506 bearing strip is manufactured by a patented process, using a woven fabric reinforced polyester resin material and is proven to be
- Inside Diameter: 0.5 to 17.75 inch
- Outside Diameter: 0.625 to 18 inch
- Length: 0.22 to 1.5 inch
- Operating Temperature: -40 to 248 F
-
Supplier: Technic, Inc.
Description: The Technic Model RF64 Gold Saver is a dual purpose unit. It recovers more than 90% of the gold ordinarily lost from dragout rinse and then filters the dragout to further help keep it clean and eliminate rinse stains. The basic Model RF64, charged with Technic’s C-150 alkaline resin which may
-
Supplier: Rehrig Pacific Company
Description: graffiti resistant resins, these litter containers clean easily and have large areas for logos and slogans on all four sides. Optional granite colors and colorful in-mold labels add a welcoming, sophisticated image to any community or public space. Capacity: 70 gallons (284 liters) Features:
- Container Type: Bin
-
Supplier: Rehrig Pacific Company
Description: graffiti resistant resins, these litter containers clean easily and have large areas for logos and slogans on all four sides. Optional granite colors and colorful in-mold labels add a welcoming, sophisticated image to any community or public space. Capacity: 60 gallons (227 liters) Features:
- Container Type: Bin
-
Supplier: Cole-Parmer
Description: shuts off rotary evaporator if abnormalities are detected. |Bath is available for either water or oil use. Water bath operates to 100
C; oil bath operates to 180 C. Each bath is made of stainless steel insert, which is easily removed for cleanup. Heat resistant resin exterior prevents - Feed Tank Capacity: 1.056688 gallons
- Power Source: Electric
- Type: Rotary
-
Supplier: Cole-Parmer
Description: shuts off rotary evaporator if abnormalities are detected. |Bath is available for either water or oil use. Water bath operates to 100
C; oil bath operates to 180 C. Each bath is made of stainless steel insert, which is easily removed for cleanup. Heat resistant resin exterior prevents - Feed Tank Capacity: 1.056688 gallons
- Power Source: Electric
- Type: Rotary
-
Supplier: Cole-Parmer
Description: shuts off rotary evaporator if abnormalities are detected. |Bath is available for either water or oil use. Water bath operates to 100
C; oil bath operates to 180 C. Each bath is made of stainless steel insert, which is easily removed for cleanup. Heat resistant resin exterior prevents - Feed Tank Capacity: 1.056688 gallons
- Power Source: Electric
- Type: Rotary
-
Supplier: Nordson EFD
Description: adjustment Consistent shot-to-shot performance Faster throughput Compatible Fluids UV- and light-cure adhesives Resins Solvents The complete valve system includes the 702 Series dispense valve, ValveMate™ 8000 controller, fluid reservoir, and dispense tip. For even faster throughput,
- Application: Adhesive / Silicone
- Material Feed: Batch (Syringe)
- Valve Dispensing Technology: Diaphragm Valve
- Dispensing Application: Dot
-
Supplier: Nordson EFD
Description: adjustment Consistent shot-to-shot performance Faster throughput Compatible Fluids UV- and light-cure adhesives Resins Solvents The complete valve system includes the 702 Series dispense valve, ValveMate™ 8000 controller, fluid reservoir, and dispense tip. For even faster throughput,
- Application: Adhesive / Silicone
- Material Feed: Batch (Syringe)
- Valve Dispensing Technology: Diaphragm Valve
- Dispensing Application: Dot
-
Supplier: SAE International
Description: Drilling fastener holes in composite is much more difficult than in aluminum or other metallic materials since individual carbon fibers fracture at irregular angles resulting in numerous microscopic voids. These voids can trap excess sealant inhibiting the intimate electrical contact between
-
Supplier: Contech Engineered Solutions
Description: treatment device that uses swirl concentration and continuous deflective separation to screen, separate and trap trash, debris, sediment, and hydrocarbons from stormwater runoff. With CDS there is no need for “first flush” diversion, so no water is wasted. CDS captures and retains 100% of
Find Suppliers by Category Top
Featured Products Top
-
the automotive, aerospace, military, and construction industries. Vacuum bag molding improves the laminate’s mechanical properties, by which liquid resin is applied to reinforcing fibers before a vacuum is used to force out excess resin and trapped (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc. -
with a multi-layer, graded-density structure – coarser inner layers trap large particles, while progressively finer outer layers capture smaller contaminants. This design allows contaminants to be (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
incorporation into dry formulations. When mixed with an oil in the right ratio, its high porosity and surface area trap oils effectively, creating free-flowing excipient powders. Enhancing Active Ingredient Performance: Functions as a time-release agent, enabling time (read more)
Browse Silica, Quartz, and Silicate Materials Datasheets for AGC Chemicals Americas, Inc. -
as copper alloys, steel alloys, and aluminum, enhance heat dissipation. In contrast, materials with low thermal conductivity, like plastic and rubber, act as insulators and can trap heat, raising operating temperatures. The type and quality of magnets also affect heat generation due to hysteresis (read more)
Browse DC Motors Datasheets for Portescap -
WHAT IS REACTION INJECTION MOLDING? Reaction injection molding (RIM) is a thermoset plastic molding technique where two liquid reactants – an isocyanate component and a polyol resin (read more)
Browse Datasheets for Osborne Industries, Inc.
Conduct Research Top
-
System Adjusts Juice for Greatest Palatability and Marketability at Lowest Cost (.doc)
"Citrus" plus "ion exchange" adds up to a sweeter, more marketable juice and a happy customer . . . while duplex Newark Wire Cloth sanitary trap strainers keep the costly exchange resins in the system where they belong. Newark Wire Cloth Co. of Clifton, NJ, supplier of the essential resin traps
-
Feature Article - Building a Better Molding System for a Better Mousetrap - 02/00
Eleven of the 13 components are run on the new machine. Trap components include gears, flippers, cases and lids that are molded from virgin polystyrene, K-resin and ABS. Critical dimensions on articulating components are held to q0.005 ". Johnson approached Mike Westfahl at MJP Tool to develop
More Information Top
-
http://research-repository.st-andrews.ac.uk/bitstream/10023/164/6/AdrianRGudePhDThesis.pdf
Resin traps .
-
Crits Notes on Water and Ion Exchange
In CPP, during the separation step the backwash effluent is directed to the anion tank (which acts as a resin trap ) via piping that is dedicated to this.
-
Quantification of Nitrogen Movement Under Drip Irrigated Vegetable Production
Resin traps are a relatively new technique being used to capture chemicals moving through the soil profile.
-
The contribution of crop residues to changes in soil pH under field conditions
On the following day the columns were inverted and resin traps were fitted at the base using silicone.
-
History of Insects
However, even in those resins where rel- atively large-sized organisms occasionally occur, they are clearly strongly underrepresented simply because most of them are able to free themselves from a resin trap .
-
FINAL REPORT REGULATORY OFF GAS EMISSIONS TESTING ON THE DM1200 MELTER SYSTEM USING HLW AND LAW SIMULANTS VSL-05R5830-1 REV 0 10/31/05
The sampling trains are prepared as one analytical fraction: The particulate filter and front half of the filter holder, nozzle and probe solvent rinses, XAD-2 resin trap and back half of the filter holder, coil condenser, and connecting glassware solvent rinses …
-
Retrofit of waste-to-energy facilities equipped with electrostatic precipitators. Volume II: Field and Laboratory Reports, Part 1 of 2
RESIN TRAP CONDENSATE .
-
Poster Presentation
anion exchange resin; (ii) the resin trapped [13 N]NO2 - was reacted with a primary aromatic amine to yield the .
-
Condensable and Gaseous Hydrocarbon Emissions and Their Speciation for a Real World SI Car Test
Upstream of the TWC, Tenax resin trapped larger portions of benzene, ethylbenzene, tertbutylbenzene and methylnaphthathlalene compared to the ice trap.
-
Permeability Tests of Fiber Fabrics in the Vacuum Assisted Resin Transfer Molding Process
An aluminum experimental platform used as a rigid mold to stack the dry preform in the experiment was shown in Fig. 2a, and a pressure control module (Fig. 2b) was made up of vacuum pump, resin trap tank and vacuum controller.
Indicates content that may require registration and/or purchase.