Products/Services for Ret Tube Burettes
-
Burettes - (69 companies)...burets) are tall graduated tubes, with a tap or stopcock at the bottom. Digital burettes are electronic devices. How Burettes Are Used Burettes are used to measure the exact amount of liquid that has been dispensed, usually in a titration experiment...Glass MaterialsPlastic Materials
-
Tube Fittings - (1139 companies)Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port... -
Test Tubes - (141 companies)Test tubes are handheld tubes are used for mixing or heating chemicals in a laboratory. They are open at the top and rounded at the bottom, and usually made of glass or plastic materials How to Select Test Tubes. Image Credit: Small Parts, Inc. Test...
-
Cores and Tubes - (41 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
-
Microwave Tubes - (6 companies)Microwave tubes are lamps that produce microwaves. Microwave tubes are electron guns for generating linear beam tubes. A microwave tube generates and amplifies higher frequencies in the microwave range of frequency spectrum. When a microwave tube... -
NMR Tubes - (4 companies)NMR tubes hold samples in NMR spectrometers. They are thin glass walled tubes, uniformly thick and balanced for smooth spinning. An NMR tube is a thin glass walled tube used to contain samples in nuclear magnetic resonance spectroscopy. Typically...
-
Vacuum Tubes - (24 companies)Vacuum tubes are electronic components used to amplify, switch, modify and/or create analog signals by controlling the movement of electrons in low-pressure spaces. These components are used in electronics and can also be referred to as electron...
-
Photomultiplier Tubes - (27 companies)Photomultiplier tubes are good for applications where rapid detection of light or low light detection is necessary. Photomultiplier tubes consist of an evacuated envelope with a photocathode that emits electrons when exposed to light...
-
Tube and Pipe Bending Machines - (315 companies)Tube and Pipe Bending Machines are used to bend or coil metal pipe or tubing to a desired radius. How to Select Tube and Pipe Bending Machines. Roll Bender. Tube Bending Parts. Portable Pipe Bending Machine. Image Credit: Benchmark Tubular Mfg...
-
Gas Discharge Tubes (GDT) - (101 companies)Gas discharge tubes (GDT) or gas tube arrestors (GTA) provide protection against voltage and current surges in electronic and electrical equipment. They include spark gaps, simple devices with two or three conducting electrodes separated by a gap...
Product News
-
Golden Collar Technology Co., Ltd .
pfa tube Our PFA tube is manufactured from premium perfluoroalkoxy (PFA) resin, offering exceptional chemical resistance, superior thermal stability, and outstanding flexibility compared with traditional fluoropolymer tubing. Designed for demanding industrial environments, PFA tubing maintains excellent mechanical properties across a wide temperature range from -200 C to +260 C, while providing a smooth inner surface for high-purity fluid transfer. PFA tubing is widely used in semiconductor... (read more)Browse Tube Fittings Datasheets for Golden Collar Technology Co., Ltd . -
Prosys
Squeeze Tube Closing Options ProSys offers a variety of squeeze tube closing options for sealing Plastic, Laminate and Metal tubes. Plastic and Laminate squeeze tube seals include Curved Seals, Rounded Corners, Slot/Hole Punch for hanging tubes and Custom Seals for unique tube presentations. Seal patterns for Plastic and Laminate tubes are also offered in Smooth, Standard or Custom textures. Metal tube closures are offered with Single Fold, Double Fold, Saddle Fold or Triple Fold with smooth or wave crimp options. Plastic... (read more)Browse Form, Fill, and Seal Machines Datasheets for Prosys -
Prosys
Is Tube filling a bottleneck? Tube filling should not be your bottleneck. ProSys tube fillers have the flexibility to run a variety of tube sizes and styles. Combination metal and plastic capability, hot air sealing, and custom seal and trim profiles help you switch quickly between SKUs without sacrificing presentation on the shelf. Optional explosion?proof controls and cleanroom-friendly configurations make the ProSys tube fillers fit for pharmaceutical, cosmetic, sealant, lubricant, and select food applications. (read more)Browse Filling Machines Datasheets for Prosys -
Vortec
Vortex Cooling Tubes Vortex tubes produce up to 6000 BTU/hr (1757 watts) of refrigeration and temperatures as low as -40 degrees to solve a variety of industrial spot cooling and process cooling needs. With no moving parts, a vortex tube is highly reliable and inexpensive; and requires no electrical connection at the cooling site. Vortex tubes cool instantly, relying on compressed air spinning in the tube to separate the air into cold and hot air streams. Vortex tubes are a compact source of refrigeration... (read more)Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
Accurex Measurement, Inc.
Measure Tubes Accurately in Seconds Experience unparalleled precision with Accurex's TubeInspect systems, designed for the fast, automated inspection of bent tubing, brake lines, hydraulic lines, exhaust pipes, molded tubes, and wireforms. Using high-resolution cameras and advanced algorithms, TubeInspect captures the complete geometry of tubes in seconds, providing immediate feedback and enabling automatic corrections to your bending machines. This integration ensures optimal accuracy, reduces material waste, and enhances... (read more)Browse Dimensional and Profile Scanners Datasheets for Accurex Measurement, Inc. -
Savage Engineering, Inc.
Bar and Tube Straightening Presses Bar and Tube Straightening Presses. Traveling Gantry Narrow Bed Straightening Press. Savage 's narrow bed TFS Straightening Press is the perfect solution for straightening heavy shafts, tubes and bars. The workpiece is loaded onto pressing anvils. The gantry is then traversed over the shaft. Straightening accessories include: Power workpiece rotation, power lift, power anvil positioning, and power rotation stand positioning along the bed. The 500 ton press (left, top) is used for straightening... (read more) -
Woodex MECO Industries
MECO Torque Tube MECO offers a torque adjusting kit for HC model seals. A precision Wera adjustable torque screwdriver offers accurate and repeatable adjustment of the HC seal's clamp. TheTorque Tube kit includes the needed 7mm nutsetter for engaging the clamp head, as well as 6 " and 10 " bit extensions to facilitate access to the clamps in all sizes of HC seals, with instructions, packaged in a convenient plastic tube. The tools are also available individually. Learn more (read more)Browse Mechanical Seals Datasheets for Woodex MECO Industries -
EXAIR
Vortex Tubes for Spot Cooling! EXAIR 's Vortex Tubes have always provided a low cost, reliable, maintenance free solution to a variety of industrial spot cooling problems. Independent laboratory tests certify that EXAIR 's Vortex Tubes have also met the rigorous safety, health and environmental standards of the European Union in order to attain the CE mark. By taking advantage of the characteristics of rapidly rotating air, EXAIR 's Vortex Tubes can convert an ordinary 80-100 PSIG compressed air supply into a stream of air... (read more)Browse Compressed Air and Vortex Cooling Tubes Datasheets for EXAIR -
Savage Engineering, Inc.
Tube Straightening Press Savage's narrow bed TFS straightening presses are available with bed lengths from 12 feet to 50 feet long to accomodate long bars or tubes. Special V-fixtures for round bars and U-blocks for tubes are designed to prevent crushing of your products. Straightening Press accessories include: Power workpiece rotation. Power lift. Power anvil positioning along the bed. Power rotation stand positioning along the bed. Digital RPC stroke controller, accurate to 3 decimal places. Joystick control of ram (read more) -
New England Tubing Technologies
Tube Assembly Services Beyond just the tube... At New England Tubing Technologies, not only do we specialize in the design and manufacture of custom tube bodies, we also go the extra mile to provide a wide range of tube assembly services and post-processing enhancements. These additional services aim to enhance the capabilities of your custom tube, ensuring a comprehensive tubing solution for your needs. NETT Capabilities. From advanced braiding and reinforcing to highly specialized applications like thin wall... (read more)Browse Tubing Datasheets for New England Tubing Technologies
-
On organic Ultra Micro-Analysis
The gas inlet of the latter may be pro- retted with a soda lime tube . The burette is then removed and replaced by an air filter also containing soda lime.
-
http://www.jeffjournal.org/papers/Volume5/5-3-7Pillai.pdf
Burette radius Reynolds number reT Speed of fluid flow in the capillary tubes in the .
-
For chemical investigation of the zinc ores and the Producte generated in the Zink‐Industrie
One by the Titriren, allows to flow from the burette slightly less than is probably necessary to the attainment of the Endreaction from the Schwefeln atrium solution in the battery glass, stirs with a thin glass tube well, sets a drop on … B, For investigation of the roasting good.
-
On certain Molecular Constants
Three glass burettes were made, about a foot in length and an inch in internal diameter. They were drawn ont' sharply at the bottom into capillary tubes , upon which pressure-taps were fised … FItEDElLICK GLJTHI11B ON CERTAlN . overflow were ret 'urnetl to unit iiie;isure, wl~icli wts ag;iiii filld …
-
Dissolving carbon dioxide in high viscous substrates to accelerate biocatalytic reactions
… sample solution was stirred and heated up to 508C with an IKA MAG RET -G magnetic stirrer. … connected to a cooling trap (a) and further on to a water filled burette (b) and an … … of dissolved carbon dioxide was determined by taking samples from the liquid phase through a dip tube .
-
Filter Openings Measured by a Suction Method
… short cylinders of clear acrylic plastic and connected to a travelling buret device by flexible plastics tubing . __ Travelling burette … is dry and then introduce water (preferably distilled and deaired) to the underside via the bu- ret .
Indicates content that may require registration and/or purchase.