Flexible Fume Protection Without Ductwork

Featured Product from AirClean Systems

More Info Email Supplier Request a Quote

Endeavour™ Ductless Fume Hood - Sliding Sash
Variable airflow monitoring and control to ensure efficient operation
AirClean Systems’ Endeavour Ductless Fume Hood provides the operator with user-friendly controls, superior construction materials and market-leading safety features needed for effective fume containment. These fume hoods can be placed virtually anywhere, without the need to connect to building infrastructure, giving you the flexibility expected from modern laboratory equipment.

Features

  • Integral base with deep spill lip
  • Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate
  • AirZone baffling establishes a proper horizontal airflow pattern and directs toxins away from the operator in a predictable pattern, eliminating "dead spots" within the hood
  • Vertical sliding safety glass sash
  • Dual wall construction allows for front mounting of services such as water, gas, or electric
  • Constant monitoring of fume hood face velocity with variable airflow control to user preset value
  • Large capacity filtration bed to handle a wide variety of applications
  • Touch-screen microprocessor control with variable airflow controller and constant filter monitoring
  • ChemMinder™ chemical class confirmation - user notification of chemical/filtration compatibility
  • Lab event timer
  • Gas phase bonded carbon filtration

 

Benefits

  • Filter safety lockout to ensure correct filter replacement
  • AirZone™ baffling to prevent fume hood roll and provide superior containment of gases and vapors
  • Electronic gas detection for real-time gas phase filter monitoring
  • Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN 61326-1
  • Deep base effectively contains accidental spills
  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
  • Low airflow alarm warns the user both visually and audibly
  • ASHRAE 110 tested
  • Real time monitoring of installed filtration bed

 

Follow us on:

 

AirClean® Systems
At AirClean® Systems, our goal is to continually offer the safest, most reliable and trusted hoods, enclosures and cabinets in the industry. For anyone who works with hazardous chemicals, we strive to create a safe and clean environment that protects the operator, the process and the environment. We do this by providing organizations across a wide range of industries with products to preserve a toxin-free environment.