Products/Services for Reticon Rl 1024

  •  
    Line/Load Reactors - (83 companies)
    Line and load reactors are current-limiting, inductive devices used to remove distortion and filter power.
    FIlter Type
    Signal Type
    Standard Compliance
  • Flat Panel Displays-Image
    Flat Panel Displays - (784 companies)
    ...graphics array (XGA) is a high-resolution graphics standard that is designed to replace the older 8514/A video standard. Super extended graphics array (SXGA) provides a higher resolution (1280 x 1024) than XGA (1024 x 768). Widescreen extended graphics...
  • Oscilloscopes-Image
    Oscilloscopes - (324 companies)
    ...of digital or discrete channels that oscilloscopes use for low-level on-off signals. Resolution refers to the degree of fineness of the digital word representing the analog value. A ten-bit number contains 210 (1024) increments and allows a 0 - 10 V...
  • Passive Filters-Image
    Passive Filters - (41 companies)
    Passive filters are implemented using only passive components such as resistors, capacitors and inductors. These filters do not produce any amplification of the input signal.
  • Projectors-Image
    Projectors - (245 companies)
    Projectors receive data from a computer or video source and project this data onto a screen via internal light sources, power sources and converters.
  •  
    Current Sources - (88 companies)
    Current sources provide reliable current for electrical component testing and for powering specialized components.
  •  
    EMI Filters and RFI Filters - (438 companies)
    Electromagnetic (EMI) filters and radio frequency interference (RFI) filters purify signals of unwanted noise by attenuating the high-frequency RFI (typically 150kHz and up) and passing the low frequency EMI.
  •  
    Frequency-to-Current Converters - (63 companies)
    ...is a periodic signal that can be a square or sinusoidal wave, and the output voltage is proportional to the input frequency. The output voltage is across the load resistance (RL); the output can also be the current through this load, making this circuit...
  •  
    RF Filters and Microwave Filters - (490 companies)
    RF filters and microwave filters are devices that pass or reject signals by frequency. Basic types include bandpass filters, band reject filters, low pass filters, and high pass filters.
  •  
    Vacuum Flanges and Fittings - (120 companies)
    RL, NPT male, or NPT female. Common connections or port types for vacuum flanges and fittings include compression fitting, hose barb or rib, quick disconnect, threaded, flare or fitting tube, flange, and weld or braze stub. Flange Size Specifications...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire