-
Supplier: Radwell International
Description: STAINLESS STEEL AIR CYLINDER, UNIVERSAL MOUNT, REVERSE ACTING CYLINDER, ROTATING ROD, 3/4 INCH BORE SIZE, 1 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Williams
Description: The Pneumatic Relay is a pilot operated valve designed to provide the higher air or gas flow rates necessary for pneumatic drive cylinders greater than 3 inches. The pneumatic relay is actuated by the pulses produced by the Oscillamatic Controller. A single acting pneumatic
- Type: Electric / Pneumatic Relay
-
Supplier: Cole-Parmer
Description: •
0.25% full scale accuracy • 4 to 20 mA Input • High and low split ranging • Field-selectable features • Direct and reverse acting input and output Transducers are designed for valve actuating, air cylinders, and controllers. The 4 to 20 mA current input is - Features: Other
- Valve Type: Pressure Relief Valves
-
-
Supplier: Cole-Parmer
Description: •
0.25% full scale accuracy • 4 to 20 mA Input • High and low split ranging • Field-selectable features • Direct and reverse acting input and output Transducers are designed for valve actuating, air cylinders, and controllers. The 4 to 20 mA current input is - Features: Other
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: •
0.25% full scale accuracy • 4 to 20 mA Input • High and low split ranging • Field-selectable features • Direct and reverse acting input and output Transducers are designed for valve actuating, air cylinders, and controllers. The 4 to 20 mA current input is - Features: Other
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: •
0.25% full scale accuracy • 4 to 20 mA Input • High and low split ranging • Field-selectable features • Direct and reverse acting input and output Transducers are designed for valve actuating, air cylinders, and controllers. The 4 to 20 mA current input is - Features: Other
- Valve Type: Pressure Relief Valves
-
Supplier: Harwood Engineering Company
Description: few minutes. The high pressure cylinder is rugged monobloc construction of alloy steel. Series 2.5 intensifiers are single acting units, but can be used with auxiliary equipment as single piston pumps. These units are primarily useful in systems of small capacity where only a few
- Maximum Output Pressure: 200,000 psi
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Choose from double acting, single acting rear spring, and single acting front spring. With or without piston magnet. Double rod and anti-rotation feature options. Male or female rod thread. Standard or high temperature seals. Tube slot for sensors. (read more)
Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This feature is safe when testing hydraulic pumps, but creates a potential hazard when testing double-acting cylinders and reversible motors. Due (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
being specifically designed for customers including Boeing, NASA, Lockheed Martin, General Electric, Raytheon, JPL, Bell Helicopter, Rolls Royce, Sikorsky, CAE, Bombardier, SpaceX, Aerojet, General Dynamics, and the U.S. Air Force (AFMETCAL). These include accessories for measuring features of (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
specifically designed for customers including Boeing, NASA, Lockheed Martin, General Electric, Raytheon, JPL, Bell Helicopter, Rolls Royce, Sikorsky, CAE, Bombardier, SpaceX, Aerojet, General Dynamics, and the U.S. Air Force (AFMETCAL). These include accessories for measuring features of aircraft assemblies (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Fixed Flow Controls Bidirectional Fixed Flow Controls This convenient suite of flow control types can serve a broad array of industrial applications, from fuel line metering with no reverse flow, to air cylinder speed controls and timing circuits, to 3-way valve dampening. Click for more information and to view our full Product Catalog. (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
analyzers is essential for ensuring accurate emissions monitoring, maintaining regulatory compliance, and preventing the release of dangerous chemicals into the air. Acting as gas detectors, these devices are extremely useful for calculating and observing gas concentrations emitted from refineries (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc.
More Information Top
-
Steam Power Patents in the Nineteenth Century—Innovations and Ineptitudes
In this way they could use a longer connecting rod but the engine was single acting and suffered air cooling of the cylinder and piston, almost a reversion to Newcomen.
-
Air Cylinders
• In double acting air cylinders , both sides of the piston can be pressurized for reversible motion (instroke and outstroke).
-
State-of-the-Art Paper: Some Recent Developments in Triaxial Testing Systems for Cohesionless Soils
FIG. 49—Schematic diagram of servo system for controlled stress path tests 1119]; la = reversible motor, lb = controller of reversible motor, 2 = control cylinder , 3 = double- action cylinder, 3a = regulated air pressure, 4 = internal load cell, 5 = displacement transducer, 6 = soil sample, 7 …
-
Improving the glazing process. Method of improving quality of porcelain insulators
At the moment the mechanism is trapped, compressed air is supplied to the cylinder 14; the shaft drops down under this action and being pressed on to the reverse valve 28 is connected to the equipment 6.
-
Diesel Engine Transient Operation
Since the amount of exhaust gas reversing back into the cylinder was reduced, the trapped fuel– air equivalence ratio was lower too, favoring smaller duration of fuel limiting action and faster engine torque build-up and turbocharger acceleration with the added bonus …
-
The application of electricity to railway signalling. A review of progress
… used: in one an electric motor drives the point mechanism through gears, the direction of the rotation of the motor being reversed for the alternate movement … … is provided by compressed air acting on a piston in a cylinder , the admission of the …
-
Construction engineering robot kit: warfighter experiment
… @ 2,300 rpm; ether assist in cold weather starting down to -25 °F (- 32 °C); auto shift transmission with four forward speeds and three reverse ; 4-wheel drive: front … … steering with two double- acting steering cylinders ; air conditioned enclosed cab with …
-
Defence Industries Organisation Iranian wheeled (4 × 4) armoured personnel carrier
… 27 hp/t Max road speed: 87.8 km/h Gradient: 78.4% Engine: Deutz BF 6 L 913 6- cylinder air -cooled diesel developing 168 … … 5 forward and 1 reverse speeds Transfer case: 2 … … springs and hydraulic double- acting shock-absorbers Electrical system …
-
Renault TRM 180 and TRM 200 (4 × 4) truck series
… in exhaust Auxiliary engine Gearbox model Renault 41.060D type manual forward gears 6 reverse gears 1 alternate option … … Brakes main dual circuit, air , drums front and rear parking manual brake valve acting on rear wheel spring cylinders engine front rear Axles …
-
IVECO Magirus 120-19 ANWM (4 × 4) 5,000 kg truck
… 6 cylinder air-cooled diesel developing 192 hp at 2,500 rpm Gearbox: manual with 6 forward and 1 reverse gears Clutch: single dry … … round (parking) fail-safe acting on rear wheels via air controlled spring energy cylinder Electrical system: 24 V …
Indicates content that may require registration and/or purchase.