-
Supplier: Interface, Inc. - AZ
Description: Fatigue-rated: 1x107 fully reversed cycles • Proprietary Interface temperature compensated strain gages • Capacities 25 to 2.5K lbf • Environmentally sealed • 0.02% nonrepeatability • Near zero temp. effect on output – 0.0008%/°F (0.0015%/°C) • Very low creep – 0.025% • Tension and compression
- Force / Load Rating: 25 to 200,000 lbs
- Accuracy: 0.05 ±% Full Scale
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 1000 Fatigue Rated High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages 100 million fully reversed cycles Performance to 0.06% Eccentric load compensated Low deflection 0.0008%/°F
- Force / Load Rating: 1,011,600 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: PCB Piezotronics, Inc.
Description: Triax force sensor, reversed shear polarity, 1k lb (Fz), 500 lb (Fx,y), 15 pC/lb (z), 32 pC/lb (x, y)
- Force / Load Rating: 500 lbs
- Operating Temperature: -100 to 350 F
- Features: Sensor / Transducer, Triaxial Measurement
- Force Measured: Shear
-
-
Supplier: Gilson Company, Inc.
Description: digital readout to measure shear load and dial indicators for consolidation and shear displacement measurements. HM-382 also includes a load cell with digital readout for shear load measurement. Consolidation and shear displacement readings are obtained with horizontal
-
Supplier: Gilson Company, Inc.
Description: digital readout to measure shear load and dial indicators for consolidation and shear displacement measurements. HM-382 also includes a load cell with digital readout for shear load measurement. Consolidation and shear displacement readings are obtained with horizontal
-
Supplier: Gilson Company, Inc.
Description: digital readout to measure shear load and dial indicators for consolidation and shear displacement measurements. HM-382 also includes a load cell with digital readout for shear load measurement. Consolidation and shear displacement readings are obtained with horizontal
-
Supplier: Gilson Company, Inc.
Description: digital readout to measure shear load and dial indicators for consolidation and shear displacement measurements. HM-382 also includes a load cell with digital readout for shear load measurement. Consolidation and shear displacement readings are obtained with horizontal
Find Suppliers by Category Top
Featured Products Top
-
Transducer Techniques is an industry leader in designing and manufacturing high quality load cells, torque sensors, and related instrumentation for load, force, and torque measurement applications. Learn more about our load cells. (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Transducer Techniques offers three types of beam style load cells. Learn about our various beam load cells. (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
IEEE 1451.4 Standard. Every Smart Load Cell boasts a TEDS (Transducer Electronic Data Sheet) stored on an EEPROM chip, standardizing data like sensor type, interface, sensitivity, bridge type, excitation, and more. Say goodbye to manual configuration! The Smart Load Cell identifies and describes (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
. How it Works - Strain Gauge Load Cell RDP Electrosense RDP is a designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure (read more)
Browse Load Cells Datasheets for RDP Electrosense -
The GS0 Series Load Cells can be utilized in tension or compression or both with excellent compliance. The force sensing end of the anodized aluminum GS0 Series is tapped 6-32 thru for attachment possibilities for almost any application. Bonded foil strain gages at the sensing element provide (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
should be taken to ensure that the load sensor is not exposed to load or force in excess of its capability. The range of compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. This series of transducer is a (read more)
Browse Load Cells Datasheets for RDP Electrosense -
it. This series of transducer is a strain gauge type transducer and has a mV output which may require an amplifier. We can offer a variety of high quality, low noise and high precision strain gauge amplifiers. Menu of Load Cells (Force (read more)
Browse Load Cells Datasheets for RDP Electrosense -
years. Their specialty lies in the field of measurement of physical parameters: •Displacement Measurement Sensors •Load Cells •Pressure Transducers •Signal Conditioning Amplifiers / Panel Meters for all types of sensors (read more)
Browse Load Cells Datasheets for RDP Electrosense -
A Plug & Play Smart Load Cell is a Load Cell that is compliant to the IEEE 1451.4 Standard. TEDS, or Transducer Electronic Data Sheet, is a set of electronic data in a standardized format defined within the IEEE 1451.4 standard. This data specifies what type of sensor is present (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Load Cells Datasheets for RDP Electrosense
More Information Top
-
A Triaxial Testing System to Evaluate Stress-Strain Behavior of Soils for Wide Range of Strain and Strain Rate
…1) are a triaxial cell, a strain amplitude of the order of 0.001% or less without aunique mechanical axial loading system, a pneumatic cell pressure noticeable time lag when reversing the loading direction.system, and several transducers , connected throughout D/A and .
-
Energy Storage Technologies AS Options to a Secure Energy Supply
How are transducers scalable by the redox-Flow-battery separated storage therefore the fuel cell and thus freely with respect to storage capacity and rear power generation power .
-
State-of-the-Art Paper: Some Recent Developments in Triaxial Testing Systems for Cohesionless Soils
FIG. 49—Schematic diagram of servo system for controlled stress path tests 1119]; la = reversible motor, lb = controller of reversible motor, 2 = control cylinder, 3 = double-action cylinder, 3a = regulated air pressure, 4 = internal load cell , 5 = displacement transducer , 6 = soil sample, 7…
-
Index Subject
…T-IECI Aug 81 201-209 Photovoltaic devices; cf. Solar cells PLL; cf. Phase-locked … for transmitting data from transducers to ground; Collocott, Stephen … or power into variable load ; circuits' derivation; Dutta Roy … Power conversion feeding inductive reversing loads using antiparallel-connected…
-
Electrical engineering and electronics for machine farmers
Solar tower-power station, 421 solar cells 163 voltage 109, 181, 419 source … voltage divider rule 234, 14 voltage converters , 280 voltage time surface … 133, 149 locking power loss , 142 locking transducers, 289 … start cycle, 493 Static feedback , 197 Statistical (random) measurement…
-
Electrical power supply
…498, 500 29 ff regulatory authority (regulator) 497 series choke coil 275 series winding 159, 166 remanence 121, 122 profitability 681-683 pension liquid value factor 679 reserve power 87 reserve protection 337 … 310, 312, 316, 327 conclusion legs 129, 276 rear … bar longitudinal choke coil 460 bus bar longitudinal separation 283 bus bar-rapid disconnection 461 bus bar protection 305, 334 bus bar circuit breakers 293, 302 bus bar transducers 293, 297, 302 saturated … 302, 315, 449, 450, cell method of construction 301…
-
Electrical power supply
…497 27 ff regulatory authority (regulator) 491 series choke coil 271 series winding 155, 162 remanence 117, 118 profitability 662, 663, 665 pension liquid value factor 660 reserve power 83 reserve protection 333 … 306, 308, 312, 323 conclusion legs 125, 272 rear … bar longitudinal choke coil 455 bus bar longitudinal separation 279 bus bar-rapid disconnection 456 bus bar protection 301, 330 bus bar circuit breakers 289, 298 bus bar transducers 289, 293, 298 saturated … 299, 311, 444, 445, cell method of construction, 297…
-
Therapeutic Ultrasound
…release, 225 microbubble-based drug delivery systems, 225 non-thermal and non-cavitation mechanism, 224 phase-shift nanoemulsions (see Phase-shift perfluorocarbon nanoemulsions) thermal effects, 223 micelle and reversible payload release anti-cancer … frequency, 373–374 HL-60 cells , 375 micellar drug delivery … guided microbubble (USMB) treatments animals studies, cancer therapy, 271–277 antitumor agent and microbubbles administration intraperitoneal injection, 271, 278 intratumoral injection, 271 intravenous injection, 271 clinical translation, 269 drug- loaded microbubbles, 270 duty cycles … detection air-backed ultrasound transducer , 122 C-C waveform…
-
Vaulters lexicon diagnosis & therapy
…today only still rarely used, as ultrasound method [, e.g., echocardiography] are simpler and Elekltrollalrynxm removes no radiation exposure with itself: Syn: elekronische … the blood plasma; in cells , K+ and phosphate ions … pH value increases and vice versa ; an increase of the … s.a. essay Prä- and postoperative disturbances in the liquid and electrolyte balance S. 327, essay acutes disorders of the water, electrolyte and acid-base-budget S. 1387 Elekltrolmalnolmeltrie f: pressure measurement with aid of a pressure transducer that converts the shock…
-
Electrical engineering and electronics
…89 ring network 323 RISC computers 222 ROM 211 RS FLIP-flop 204 feedback 197, 198, 203 … 208 switching light arcs 325, 329 circuit integration 206 switching operation 132, 325, 351 disc rotor motor 239 apparent power 109, 118 admittance complex … 67 induced 269 solar cell 15, 170, 171, 187 … rule 77, 78 voltage converters 256 301, 356 voltage…
Indicates content that may require registration and/or purchase.