-
Supplier: Allied Electronics, Inc.
Description: 133 mm (5.24") diameter DC motorized impeller. Impeller completely made of plastic. Clockwise rotation with integrated electronics with reverse polarity and locked-rotor protection.
-
Supplier: Allied Electronics, Inc.
Description: 175 mm (6.89") diameter DC motorized impeller. Impeller completely made of plastic. Clockwise rotation with integrated electronics with reverse polarity and locked-rotor protection.
-
Supplier: Goulds Water Technology, a xylem brand
Description: quietly and efficiently. Features and Benefits Impeller: Cast iron multi-vane vortex style, with rip vane on the back edge of the impeller for removing stringy solids. V model designation for vortex impeller Casing: Cast Iron construction with large unobstructed
- Pump Type: Wastewater Treatment Pumps
-
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Wastewater - Submersible Effluent Pumps Specifically designed for on-site wastewater treatment for the following: -Homes, Farms, Trailer Courts, Motels, Schools, Hospitals, Industry, Effluent Systems Features and Benefits Impeller: Cast iron, semi-open, non-clog with pump-out
- Pump Type: Submersible Pumps, Wastewater Treatment Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Submersible Effluent Pumps- Dual Seal with Seal Sensor Probe Specifically designed for the following uses: -Farms -Motels -Hospitals -Trailer courts -Schools -Industry -Effluent systems Features and Benefits Impeller: Cast iron, semi-open, non-clog with pump-out vanes for mechanical
- Pump Type: Wastewater Treatment Pumps
-
Supplier: FLSmidth
Description: helping to maintain hydraulic performance. Impeller: Designed for high slurry efficiency and hydraulic performance. Machined surface at the eye for wear ring adjustment and high expelling vanes. Suction liner: With integral wear ring, matching full impeller diameter and profile
-
Supplier: Goulds Water Technology, a xylem brand
Description: power cords, rated for high temperature Models have NEMA style three prong grounding plugs Features and Benefits Impeller: Cast iron, semi-open, non-clog with pump-out vanes for mechanical seal protection. Casing: Cast iron volute type for maximum efficiency. 2″ NPT discharge and
- Pump Type: Centrifugal Pumps, Sump Pumps
- Features: Water Pumps
Find Suppliers by Category Top
More Information Top
-
Pump Handbook, Fourth Edition > CENTRIFUGAL PUMP CONSTRUCTION
Semiopen reversed vane impeller with partially scalloped shroud - (a) back side has close running clearance to wear plate; (b) front side, showing entrance to back side, vane inlet edges and balance holes (Flowserve Corporation) .
-
CR4 - Thread: Straight Vane Impeller
The design of the system and the blueprint calls for a reverse vane impeller .
-
Compressor for Turbo-flight engines
Variously, the excitation of the guide vanes through passing run blades is as well as by elderly compressors with radially terminating blades also by modern compressors with rearwardly curved blades on the impeller exit a pronounced that is typically weakened something the…
-
Dubbel
Image 17th a radial fan with direct drive [3], b impeller with rearwardly curved blades [3] .
-
Flow machines
The running wheels with rearwardly curved blades obtain covering discs, to reach the necessary stiffness against the centrifugal force stress.
-
Manual mechanical engineering
. by rearwardly curved blades , hitchless impeller -entry and frictionless flow .
-
Manual mechanical engineering
. by rearwardly curved blades , hitchless impeller -entry and frictionless flow .
-
Vie path manual mechanical engineering
. by rearwardly curved blades , hitchless impeller -entry and frictionless flow .
-
Charging of combustion engines
One uses for loaders preferably so-called semi-open running wheels, Abb. 5.14 and 5.15, by that the flow channel through the run blades and the impeller - rear wall on the one and is formed by the housing wall on…
-
Servomotor for turning pump-impeller blades
Impeller vanes are turned in the reverse direction and fixed in the new position by an analogous sequence except that the pressurizing and drain of the servomotor .
Indicates content that may require registration and/or purchase.