Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Trumeter Company, Inc.
Description: These rugged revolution counters are completely sealed, tamper resistant, and maintenance-free. They can be mounted on a rotating shaft or wheel. Adds in either direction, and records revolutions, miles, kilometers, or acres. They are used on material handling equipment, farm
- Number of Digits: 7
- Technology: Revolution Counters
-
Supplier: Fargo Controls, Inc.
Description: DESCRIPTION: Mechanical Counter model LB-80-5 offers highly visible 5 digits, small footprint and long mechanical life. Its price and features make it well suited for OEM equipment. This revolution counter increments 1 count per revolution, is bi-directional and resets
- Number of Digits: 5
- Reset: Manual
- Technology: Revolution Counters
-
Supplier: Newark, An Avnet Company
Description: REVOLUTION COUNTER
-
-
Supplier: Specialty Product Technologies
Description: Bold 5-figure display and smooth rotary reset highlight this series of industrial grade totalizers. Other features include long-life bearings a 0.25 inch (6.35 mm) shaft, permitting use of our measuring wheels for linear footage totalizing applications.
- Number of Digits: 5
- Technology: Rotary Counters
-
Supplier: Newark, An Avnet Company
Description: Large figure, revolution drive counter
-
Supplier: Newark, An Avnet Company
Description: Large figure, revolution drive counter
-
Supplier: Fargo Controls, Inc.
Description: DESCRIPTION: Mechanical Counter - 136 Series offers a heavy duty design, double sided shaft and 5 easy to read digits. Its push button reset, rugged design, high-speed operation and double sided shaft make them ideal for many industrial applications. APPLICATIONS: Typical applications include
- Number of Digits: 5
- Features: Double Shafts
- Reset: Manual
- Technology: Revolution Counters
-
Supplier: DME Company
Description: Monitors mold activity to maximize mold uptime Accurately monitors mold operation, validates process monitoring data, and assists mold maintenance procedures.
- Number of Digits: 7
- Reset: None
- Technology: Revolution Counters
-
Supplier: Specialty Product Technologies
Description: These small case counters are available with ratchet drive (7272 series) or revolution drive (7287 series) models. They feature rugged construction, five digit easy to read display and quick knob reset.
- Number of Digits: 4 to 5
- Technology: Revolution Counters, Stroke Counters
-
Supplier: Baumer Ltd.
Description: counting quantities and time combinations with incremental encoders Mechanical and electromechanical counters totalizers, impulse counters and meter counters preset counters with limit monitoring functions PTB-approved counters for calibrated length measurement
- Number of Digits: 5
- Features: Double Shafts
- Reset: Manual
- Technology: Revolution Counters
-
Supplier: Fargo Controls, Inc.
Description: The 207 series of mechanical revolution, rotary or ratchet counters feature small size with high durability and low cost. They have a reset knob that zeros the counter by rotating the knob. FEATURES: Low cost High quality No power required Long mechanical life
- Number of Digits: 5
- Features: Double Shafts
- Reset: Manual
- Technology: Revolution Counters
-
Supplier: DME Company
Description: Monitors mold activity to maximize mold uptime Accurately monitors mold operation, validates process monitoring data, and assists mold maintenance procedures.
- Number of Digits: 7
- Reset: None
- Technology: Revolution Counters
-
Supplier: DME Company
Description: Monitors mold activity to maximize mold uptime Accurately monitors mold operation, validates process monitoring data, and assists mold maintenance procedures.
- Number of Digits: 7
- Reset: None
- Technology: Revolution Counters
-
Supplier: Trumeter Company, Inc.
Description: This unit counts revolutions on many different types of production machinery. Robustly constructed for continuous operation at high speeds with the main shaft running in double oil impregnated bearings to ensure accurate, long term, trouble free service. Supplied double drive with wing bush,
- Number of Digits: 6
- Features: Double Shafts
- Reset: Manual
- Technology: Revolution Counters
-
Supplier: Trumeter Company, Inc.
Description: A compact, 5 figure, rotary counter, indicating 10 counts/revolution. Design and compact size make it ideally suited for office and test equipment, coin counting and other direct reading instruments. Features Compact size 5 figures Long life Large reset knob
- Number of Digits: 5
- Reset: Manual
- Technology: Rotary Counters
-
Supplier: Radwell International
Description: 5 DIGIT ANTI-CLOCKWISE REVOLUTION COUNTER, R/S DRIVE, WING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Fargo Controls, Inc.
Description: DESCRIPTION: Mechanical Counter model RL-80-5 offers highly visible 5 digits, small footprint and long mechanical life. Its price and features make it well suited for OEM equipment. This direct drive / rotary counter increments 10 count per revolution, is bi-directional and
- Number of Digits: 5
- Reset: Manual
- Technology: Rotary Counters
-
Supplier: Baumer Ltd.
Description: counting quantities and time combinations with incremental encoders Mechanical and electromechanical counters totalizers, impulse counters and meter counters preset counters with limit monitoring functions PTB-approved counters for calibrated length measurement
- Number of Digits: 5
- Reset: Manual
- Technology: Revolution Counters
-
Supplier: Allied Electronics, Inc.
Description: count per revolution ratios of 1:1, 10:1, or 1:10. Features: Precision Design Provides Smooth Operation and Long Service Life Easy to see Display - High Contrast White-on-Black Figures Scratch Resistant Front Crystal Stainless Steel Drive Shaft; Tough Molded Case and Internal Parts
-
Supplier: Allied Electronics, Inc.
Description: count per revolution ratios of 1:1, 10:1, or 1:10. Features: Precision Design Provides Smooth Operation and Long Service Life Easy to see Display - High Contrast White-on-Black Figures Scratch Resistant Front Crystal Stainless Steel Drive Shaft; Tough Molded Case and Internal Parts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RESOLVER INPUT MODULE, CAN GIVE A 12-BIT RESOLUTION OF ONE REVOLUTION AND A 2-BIT COUNTER-REVOLUTION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Baumer Ltd.
Description: counting quantities and time combinations with incremental encoders Mechanical and electromechanical counters totalizers, impulse counters and meter counters preset counters with limit monitoring functions PTB-approved counters for calibrated length measurement
- Rotational Speed Range: 95.4929658551372 to 381.971863420549 rpm
- Operating Temperature: 14 to 122 F
- Features: Counter / Totalizer
- Display Type: Digital
-
Supplier: Gilson Company, Inc.
Description: Mechanical Dial Indicators have 2.25in diameter, continuous clockwise dial with one hundred divisions per revolution and a revolution counter. Low friction mechanisms react instantly with contact pressure. Backs rotate 90° to adapt to horizontal and vertical mounting. "B" models
- Gage / Instrument Type: Indicator / Comparator
-
Supplier: SAE International
Description: This SAE Recommended Practice establishes minimum requirements for electric tachometer systems with and without hourmeter or revolution counter, for general applications as follows: Class 1-Passenger Car Class 2-Bus and Truck Class 3-Off-Road Vehicles
-
Supplier: SAE International
Description: This SAE Recommended Practice establishes minimum requirements for electric tachometer systems with and without hourmeter or revolution counter, for general applications as follows: Class 1-Passenger Car Class 2-Bus and Truck Class 3-Off-Road vehicles
-
Supplier: Gilson Company, Inc.
Description: Mechanical Dial Indicators have 2.25in diameter, continuous clockwise dial with one hundred divisions per revolution and a revolution counter. Low friction mechanisms react instantly with contact pressure. Backs rotate 90° to adapt to horizontal and vertical mounting. "B" models
- Gage / Instrument Type: Indicator / Comparator
-
Supplier: Gilson Company, Inc.
Description: Mechanical Dial Indicators have 2.25in diameter, continuous clockwise dial with one hundred divisions per revolution and a revolution counter. Low friction mechanisms react instantly with contact pressure. Backs rotate 90° to adapt to horizontal and vertical mounting. "B" models
- Gage / Instrument Type: Indicator / Comparator
-
Supplier: Laurel Electronics LLC
Description: Input frequencies from 0.005 Hz to 1 MHz. The LTE Series transmitters offer the same high performance, signal conditioning, and programmable features as Laureate digital panel meters, counters, and timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and ethernet output transmitter
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: series offers exceptional accuracy with Input frequencies from 0.005 Hz to 1 MHz. The LT Series transmitters offer the same high performance, signal conditioning, and programmable features as Laureate digital panel meters, counters, and timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Flexbar Machine Corporation
Description: INTERNAL DIAL CALIPER GAGES For Checking Internal Bores, Grooves and Recesses... .001" Graduations Spring loaded arms and ceramic contact points for accurate measurements under constant pressure. Push-button to close arms. Dial reading .200" per revolution (2x.100"). Revolution
- Gage / Instrument Type: Caliper
-
Supplier: Flexbar Machine Corporation
Description: INTERNAL DIAL CALIPER GAGES For Checking Internal Bores, Grooves and Recesses... .001" Graduations Spring loaded arms and ceramic contact points for accurate measurements under constant pressure. Push-button to close arms. Dial reading .200" per revolution (2x.100"). Revolution
- Gage / Instrument Type: Caliper
-
Supplier: Flexbar Machine Corporation
Description: INTERNAL DIAL CALIPER GAGES For Checking Internal Bores, Grooves and Recesses... .001" Graduations Spring loaded arms and ceramic contact points for accurate measurements under constant pressure. Push-button to close arms. Dial reading .200" per revolution (2x.100"). Revolution
- Gage / Instrument Type: Caliper
-
Supplier: Mahr Inc.
Description: reading dials with revolution counters normally provided Cylindrical radius steel contact tips normally furnished
- Graduation / Resolution: 0.001 to 0.01 inch
- Resolution: 0.001 to 0.01 inch
- Display: Dial / Analog / Direct Reading Scale
- Mounting / Loading Options: Handheld / Portable
-
Supplier: Mahr Inc.
Description: Product features Indicator built into gage frame for maximum ruggedness Lift-lever for one-hand operation Continuous reading dials with revolution counter for absolute measurement of thin materials, plastic films and small parts 6.3 mm / .25“ diameter, flat steel contacts Digital
- Range: 0 to 0.9842525 inch
- Graduation / Resolution: 0.0000787402 to 0.000393701 inch
- Resolution: 0.0000787402 to 0.000393701 inch
- Display: Dial / Analog / Direct Reading Scale
-
Supplier: Mahr Inc.
Description: Product features Indicator built into gage frame for maximum ruggedness Lift-lever for one-hand operation Continuous reading dials with revolution counter for absolute measurement of thin materials, plastic films and small parts 6.3 mm / .25“ diameter, flat steel contacts Digital
- Range: 0 to 1.00000054 inch
- Graduation / Resolution: 0.0001 to 0.001 inch
- Resolution: 0.0001 to 0.001 inch
- Display: Dial / Analog / Direct Reading Scale
Find Suppliers by Category Top
Featured Products Top
-
. Multiturn variants feature a 32-bit rotation measurement range (over two billion revolutions). Rotation counters are self-powered, using Wiegand energy-harvesting technology. This eliminates the need for backup batteries or gear drive systems, significantly reducing maintenance requirements (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
-duty vehicles. A status bit can signal a controller if a sensor needs replacement minimizing down time. It can average a programmable number of values to output to reduce external noise if present. Other features include revolution counter, programmable resolution to 14 bits or less to (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
other machinery where it is important to monitor the number of shaft revolutions. The UBIREV sensor is based on UBITO’s latest Wiegand technology. While earlier Wiegand-based rotation counting systems required that the sensor be positioned along the axis of the host device’s (read more)
Browse Sensor Chips Datasheets for UBITO -
has been stamped and formed, the webbing exiting the machine would want to pop up and hang on that blade. Whenever the material was fed into a closed blade, it would fall over itself and create a mess. “So what we did to counter that is we would only make a progression when (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc.
Conduct Research Top
-
Gearmotors: Principle of Operation for Engineers
can be either clockwise or counter clockwise. The direction of rotation of motor gearbox units is generally specified by the gearbox output shaft (drive-side, see DIN EN60034-7, IEC 60050-411). Ratio. A gearbox is characterized by its gear ratio i or its time T. Gear ratio i is the ratio of input
More Information Top
-
Vehicle Regulations - Regulation of April 10, 2009, Stcrt. 81 (Supplement), No. CEND/HDJZ-2009/388 Sector AWW, Executing Chapters III and VI of The Road Traffi...
b. revolution counter ; .
-
Directive 97/24/EC of the European Parliament and of the Council of June 17, 1997 on Certain Components and Characteristics of Two- or Three-wheel Motor Vehicl...
At the end of each test phase the distance effectively travelled is recorded from the total shown on the cumulative revolution counter driven by the roller.
-
An Analog-to-Digital Converter
shifting reister whose contents ma be shifted into the mechanical revolution counter having an output in the form of .
-
ASTM MNL49 - User’s Guide to ASTM Specification C94/C94M on Ready-Mixed Concrete
S4 requires a revolution counter on all mixing drums to record the number of drum revolutions.
-
Development of a time-to-digital converter IC for laser radar
A new circuit “ring-gate-delay” system using two revolution counters can make the area of the circuit far smaller than it would be without them.
-
Uniform Provisions Concerning the Approval of: Motorcycles Equipped with a Positive-ignition Engine with Regard to the Emission of Gaseous Pollutants by the En...
The distance actually covered shall be measured with a revolution counter which is driven by the roller which drives the brake and the flywheels.
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 86] Control of Emissions from New and in...
The gas flow measuring device on the constant volume sampler (usually a revolution counter ) or CFV (and the hydrocarbon integrator and particulate sampling system when testing petroleum-fueled diesel vehicles and the particulate sampling system when testing methanol-fueled diesel vehicles, see…
Indicates content that may require registration and/or purchase.