-
Lightning Protection Systems - Quarter-wave Stub Technology with Integrated High-pass Filter -- 3407Supplier: HUBER+SUHNER AG
Description: HUBER+SUHNER quarter-wave lightning protectors with integrated high-pass filter feature an added useful RF component to the proven premium standard quarter-wave protector design. Thus, they can offer an essentially improved protection performance. Features Residual voltage
-
Supplier: HUBER+SUHNER AG
Description: HUBER+SUHNER gas discharge tube (GDT) protectors with integrated high-pass filter feature an added useful RF component to the proven standard GDT protectors. Thus, they offer a much better protection performance. The design allows a DC injection facility to be integrated
- Package Type: Connectorized
-
Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through your power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18 GHz. SPECIAL FEATURES Filters: Our Filters consist of
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase, Three Phase
-
-
Supplier: Genisco Filter
Description: replace existing filters in our panel configuration (GFP68216), or if a RF shielded bulkhead is required for your installation. SPECIAL FEATURES Filters Low Pass filter circuits ~ passive components which includes inductors, capacitors, resistors and optional
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
EMI Filters and RFI Filters - Power Line Filter, High Performance Series Capacitive Input -- GF68200Supplier: Genisco Filter
Description: to replace existing filters in our panel configuration (GFP68231), or if a RF shielded bulkhead is required for your installation. SPECIAL FEATURES Filters Low Pass filter circuits - passive components which includes inductors, capacitors, resistors and optional
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through the power lines. Our Mid Performance Filters are specified to 60 dB @ 14 kHz (90 dB @ 100 kHz ~18 GHz). The GF68220 Facility Power Line Filter is a
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 60 to 90 dB
- Filter Type: DC, Single Phase
-
Supplier: PolyPhaser Corporation
Description: Type N F/F Coaxial RF Surge Protector, 100MHz - 512MHz, DC Block, 750W, IP67, .5uJ, 20kA, Filter, Bracket Down, Hole Mount PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) VHF50HN is in-stock and will
- Maximum Surge Current: 20,000 amps
- Operating Temperature: -58 to 185 F
- Frequency: 100 to 512 MHz
- Maximum DC Power: 750 watts
-
Supplier: PolyPhaser Corporation
Description: Type N F/F Bulkhead Coaxial RF Surge Protector, 1.8GHz - 6GHz, DC Block, 10W, IP67, .5uJ, 18kA, Filter PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) LSXL is in-stock and will ship same-day as
- Maximum Surge Current: 18,000 amps
- Operating Temperature: -40 to 185 F
- Frequency: 1,800 to 6,000 MHz
- Maximum DC Power: 10 watts
-
Supplier: Qorvo
Description: external harmonic attenuation. The RF1498 is compatible with +1.8 V control logic and is packaged in a compact 2.5 mm x 2.9 mm, 22- pin, Module package which allows for a small solution size with no need for external DC blocking capacitors when no external DC is applied to the
- Features: Other
-
Supplier: PolyPhaser Corporation
Description: HEMP Tested Type N F/F Bulkhead Coaxial RF Surge Protector, 698MHz - 2.7GHz, DC Block, 500W, IP67, .05uJ, 40kA, Filter, Low PIM PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) HT-RO-TSX-BNFF is
- Maximum Surge Current: 40,000 amps
- Operating Temperature: 122 to 185 F
- Frequency: 698 to 2,700 MHz
- Maximum DC Power: 500.00000000000006 watts
-
Supplier: Qorvo
Description: harmonic attenuation. The RF1292 is compatible with +1.8V control logic and is packaged in a compact 2.5mm x 3.2mm, 18-pin, module package which allows for a small solution size with no need for external DC blocking capacitors when no DC is present external to the device.
- Technology: GSM
-
Supplier: Qorvo
Description: harmonic attenuation. The RF1494A is compatible with +1.8 V RFFE control bus logic and is packaged in a compact 2.5 mm x 2.5 mm, 20-pin, Module package which allows for a small solution size with no need for external DC blocking capacitors when no external DC is applied to the
- Features: Other
-
Supplier: Qorvo
Description: harmonic attenuation. The RF1255 also provides dual antenna paths and is compatible with +1.8V control logic. RF1255 is packaged in a compact 2.8mm x 3.6mm, 26-pin module package which allows for a small solution size with no need for external DC blocking capacitors when no external
- Technology: GSM
-
Supplier: Richardson RFPD
Description: The SKY53754-11 is packaged in a small 2.8 x 2.6 x 0.7 mm(max), 21-lead surface-mount package. No external DC blockingcapacitors are required on the RF paths as long as no DC voltageis applied. The part can operate over the temperature range of-30 C to +85 C.
- Device Type: Front End
- Features: Other
-
Supplier: Broadcom Inc.
Description: amplification. Integrated matching structures filter and match input/output to 50 W. It has integrated input and output DC blocking capacitors and bias structures to all stages. The MMIC is fabricated using PHEMT technology. The backside of this package part is both RF
- Frequency Range: 15,000 to 30,000 MHz
- Minimum Gain: 16 dB
- Maximum Gain: 16 dB
- Output Power( P1dB): 20 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: in a high isolation state. No external DC blocking capacitors are required on the RF paths. The SKY13441 is manufactured in a compact, 3.2 x 2.5 mm, 20-pin Multi-Chip Module (MCM) package.
- Frequency Range: 400 to 2,700 MHz
- Isolation (Port to Port): 31 to 45 dB
- Features: Other
- Package Type: Surface Mount
-
Supplier: TMP Pro Distribution
Description: with an HD-15 connector is provided for use with DPV2-compatible signal processing accessories such as the XC-3 Crossover, SF-3 Subwoofer Filter, LF-3 Low Frequency Filter and the DSP-3 with external power supply. Selectable high-pass filters are included to protect
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: with an HD-15 connector is provided for use with DPV2-compatible signal processing accessories such as the XC-3 Crossover, SF-3 Subwoofer Filter, LF-3 Low Frequency Filter and the DSP-3 with external power supply. Selectable high-pass filters are included to protect
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: with an HD-15 connector is provided for use with DPV2-compatible signal processing accessories such as the XC-3 Crossover, SF-3 Subwoofer Filter, LF-3 Low Frequency Filter and the DSP-3 with external power supply. Selectable high-pass filters are included to protect
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: with an HD-15 connector is provided for use with DPV2-compatible signal processing accessories such as the XC-3 Crossover, SF-3 Subwoofer Filter, LF-3 Low Frequency Filter and the DSP-3 with external power supply. Selectable high-pass filters are included to protect
- Type: Amplifier
Find Suppliers by Category Top
Featured Products Top
-
Outstanding Features: Model NO.: UIYBPF8550A1500T1560SF Type: RF Band Pass Filter Brand Name: UIY Freq. Range (MHz): (read more)
Browse RF Band Pass Filters Datasheets for UIY Inc. -
, V·cos(ωt)). By adjusting the DC and RF voltages, ions with a specific mass-to-charge ratio (m/z) can be selected to pass through, while other ions are filtered out. Picture 2: The (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
LinkedIn Anatech Electronics, Manufacturer of RF filters and RF products Anatech Electronics, Inc., is a (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of ≤1.5dB. Follow us on: (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
-55~+125? Looking for clean, interference-free signals in complex RF environments? This 1920~1980MHz high-power bandpass filter is perfectly suitable for all kinds of medium and high-power RF system projects. If (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
input can burn out the first stage of a preamp. For example, A.H. Systems carries a preamp model (PAM-0118P) with a built-in limiter to protect the device. The setup may also require a low pass or bandpass filter. Our company worked with a client that was testing a Bluetooth device, at a (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
2441 MHz waveguide Notch Filter P/N AE2441WN2219 Our P//N AE2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
Configuration Filter Technology is committed to designing and manufacturing custom products to customer specifications. Frequency bands, topology, and special requirements such as waterproof, dustproof, DC pass, and DC feed can be customized for your system. Applications (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Chengdu Filter Technology Co., Ltd. -
/coaxial Waveguide Microstrip/stripline Lumped element Key Features Frequency coverage from DC to 50 GHz Complete series covering all standard wireless bands Special requests supported: waterproof, dustproof, DC pass, and DC (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Chengdu Filter Technology Co., Ltd. -
Model WM8PD-GPS-ACT-S from Werbel Microwave is a one-input, eight-output GPS splitter. The typical application allows the GPS signal from an active GPS antenna located on the roof to be split evenly among eight GPS receivers. The WM8PD-GPS-ACT-S passes +5VDC to the antenna connected at the RF IN port (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC
More Information Top
-
Leakage currents in Ti−O/Ta2 O5 thin film deposited on Ta/Ti/Al2 O3
Such capacitors could finally com- bine IC chips into new multi-functional electronics designed for use as downsizing RF by- passes , DC block coupling fil- ter elements, and microwave circuit resonant elements [1].
-
Investigation of high sensitivity radio-frequency readout circuit based on AlGaN/GaN high electron mobility transistorProject supported by the National Natural...
The radio frequency (RF) readout setup mainly included a voltage-controlled oscillator (VCO), directional coupler, low noise amplifier (LNA), band- pass filter (BPF), DC block , and RF detector (Agilent 8471D).
-
http://dspace.mit.edu/bitstream/handle/1721.1/28843/60386212-MIT.pdf?sequence=2
An RF choke is placed inline as a low- pass filter to block the RF signal to the DC supply.
-
Pulse alignment in an optical‐transmission system
The microwave power-detection module consists of a band- pass filter , an RF diode, and a DC block .
-
Nonlinearity of a composite relaxor ferroelectric transducer
DC bias voltage was supplied to the transducer through a low- pass filter to block the RF tone burst from entering the DC power supply.
-
Electronically switchable and tunable coplanar waveguide-slotline band-pass filters
Owing to the requirements of device biasing, we developed a new microstrip-to-slotline transition which incorporates a dc block and a slotline low- pass filter for an RF choke.
-
Passive equalization of semiconductor diode laser frequency modulation
Complete data sequence indepen- dence is not possible with conventional ac coupled bias- ing schemes because of the high- pass filter formed by the dc blocking capacitor used in the RF modulation path.
-
Design and experiment of a rectifying antenna for 900 MHz wireless power transmission
D. Output DC Pass Filter The output filter is used to effectively block the RF energy and to pass the DC power to a load or battery [7].
-
Microwave Systems Design
The high and low impedance line combination shown in (b) effectively acts like a low pass filter , thus allowing only dc to pass through and blocking the rf .
-
A radiofrequency ESR spectrometer/imager
In particular, an AF stage (consisting of a band- pass filter or DC block and some AF gain) placed between the RF mixer outputs and the ADCs gave the spectrometer greater facility to cope with long-term bridge drift.
Indicates content that may require registration and/or purchase.