-
Supplier: Microchip Technology, Inc.
Description: The Microchip LAN8820/LAN8820i is a low-power 10BASE-T/100BASE-TX/1000BASE-T Gigabit Ethernet physical layer (PHY) transceiver that is fully compliant with the IEEE 802.3 and 802.3ab standards. The LAN8820/LAN8820i can be configured to communicate with an Ethernet MAC via the
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.2 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Utmel Electronic Limited
Description: GIGABIT ETHERNET TRANSCEIVER WIT
- Data Rate: 10,000 kbps
- Receiver Inputs: 1
- Operating Temperature: -40 C
- Supply Voltage: 1.2 volts
-
Supplier: Utmel Electronic Limited
Description: Ethernet Transceiver, CMOS, PACKAGE
-
-
Supplier: Microchip Technology, Inc.
Description: The Microchip LAN8770 is a compact, cost-effective, single-port 100BASE-T1 Ethernet physical layer transceiver compliant with the IEEE 802.3bw-2015 specification. The device provides 100 Mbit/s transmit and receive capability over a single Unshielded Twisted Pair (UTP) cable. The
- Operating Temperature: -40 to 125 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: The KSZ9131 is a completely integrated triple-speed (10Base-T/100Base-TX/1000Base-T) Ethernet physical-layer transceiver for transmission and reception of data on standard CAT-5, CAT-5e and CAT6 unshielded twisted pair (UTP) cable. The KSZ9131RNX provides Reduced Gigabit Media
- Operating Temperature: -40 to 105 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: The Microchip LAN8187/LAN8187i is a low-power industrial temperature (LAN8187i), variable I/O voltage, Ethernet Transceiver (PHY) with HP Auto-MDIX for high-performance embedded Ethernet applications. The LAN8187/LAN8187i can be configured to operate on a single 3.3V supply
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Utmel Electronic Limited
Description: Ethernet Transceiver, CMOS, PQCC68, PLASTIC, LCC-68
-
Supplier: Win Source Electronics
Description: Manufacturer: CC-WMX-JN7A-NE Digi Alternative Parts (Cross-Reference): Cross Category: RF and Wireless RF Transceiver Modules and Modems Series: ConnectCore® 6UL Package: Tray Product Status: Active RF Family/Standard: Bluetooth, WiFi Frequency: 528MHz Serial Interfaces:
- Operating Frequency: 528 MHz
- Device Type: Transceiver
-
Supplier: Utmel Electronic Limited
Description: DUAL-PORT 10/100/1000BASE-T GIGABIT ETHERNET TRANSCEIVER
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Description: IEC 62228-5:2021 specifies test and measurement methods for EMC evaluation of Ethernet transceiver ICs under network condition. It defines test configurations, test conditions, test signals, failure criteria, test procedures, test setups and test boards. It is applicable for
-
Supplier: DigiKey
Description: RF Transceiver, Gateway 2.4GHz RJ-45 Ethernet
- Operating Frequency: 2,400 MHz
- Supply Voltage: 4.5 to 5.5 volts
- Features: RoHS
- Device Type: Transceiver
-
Supplier: Quarktwin Technology Ltd.
Description: RF Transceiver, Gateway RJ-45 Ethernet
- Supply Voltage: 5 volts
- Features: RoHS
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1349100-317060562 Category: RF and Wireless - RF Transceiver Modules and Modems Package: Bulk Standard Package: 1 Frequency: 2.4GHz Protocol: 802.11b/g/n Data Rate: 300Mbps Memory Size: 32MB Flash, 128MB RAM Antenna Type: Antenna Not Included, I-PEX Power
- Output Power: 20 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -20 to 80 C
- Supply Voltage: 3.3 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: SINGLE-PORT AUTO ETHERNET TRANSC
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1340419-1005957 Category: RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units Features: Antenna Included Package: Bulk Applications: General Purpose Standard Package: 1 Frequency: 2.4GHz, 5GHz Function: Ethernet Interface:
- Operating Frequency: 2,400 to 5,000 MHz
- Data Rate: 100,000 kbps
- Number of Devices in Package: 1 #
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ethernet ICs 10/100 Base Tx Transcvr w/MDIX Product overview: 78Q2123R/F from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers
- Data Rate: 10,000 to 100,000 kbps
- Pd: 290 milliwatts
- TJ: 0 C
- Features: Other, RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: RF ETHERNET RJ-45/RS-232 802.11
- Data Rate: 1,000,000 kbps
- Device Type: Transceiver, Transmitter
-
Supplier: Radwell International
Description: TRANSCEIVER, RFID INTERFACE, 56RF SERIES, ETHERNET IP, 56RF, ICODE, DUAL CHANNEL WITH I/O, 1 INPUT & 1 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW 7300 / IFL; L Band Fiber Optic Transceiver Subsystem provides “Best of Breed” optical long-haul transmission of RF signals in the frequency range of 950 MHz to 2250 MHz. The Subsystem can support the transmission of High Density L Band SATCOM traffi c over distances of up to 50
- Bandwidth: 950 to 2,250 MHz
- Signal Output:: RF
- Cable Type: Single Mode
- Pigtail: Stand Alone
-
Supplier: DigiKey
Description: ESP32-WROVER-B - Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® Smart Ready 4.x Dual Mode Evaluation Board
- Supported System: Wireless Systems
-
Supplier: ODG (Origin Data Global)
Description: TQFP-176 Ethernet Transceivers ROHS
- Device Type: Transceiver
-
Supplier: Radwell International
Description: (PRICE/TC), IC, ETHERNET TRANSCEIVER; DATA RATE:100MBPS; ETHERNET TYPE:10BASE-T; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; CONTROLLER IC CASE STYLE:LLP; NO. OF PINS:40PINS; IC INTERFACE TYPE:MII, RMII, SERIAL; OPERATING TEMPERATURE ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL
- Features: Transceiver
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1039346-AFBR-5823TQZ Category: Optoelectronics>Fiber Optics - Transceiver Modules Series: AFBR-58x3xxZ Connector Type: ST Package: Tray Applications: Ethernet Standard Package: 50 Data Rate: 125MBd Wavelength: 1308nm Voltage - Supply: 3.13V ~ 3.47V Mounting
- Supply Voltage: 3.13 to 3.47 volts
- Features: Other
- Device Type: Transceiver
-
Supplier: Pulse Electronics Corporation
Description: Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining
- Operating Temperature: 0 to 70 C
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Newark, An Avnet Company
Description: WI-FI / ETHERNET MODULE, 2.4 GHZ, LGA136; Data Rate:65Mbps; RF / IF Modulation:-; Frequency Min:2.4GHz; Frequency Max:5.825GHz; Receiving Current:100mA; RF IC Case Style:LGA; No. of Pins:136Pins; Supply Voltage Min:3.13V; Supply RoHS Compliant: Yes
-
Supplier: Rochester Electronics
Description: Ethernet Transceiver, 1-Trnsvr, CMOS
- Features: RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Lingto Electronic Limited
Description: TRANSCEIVER MODULE ETHERNET
- Category: Signal / RF Transformer
-
Supplier: Glenair, Inc.
Description: Harsh-Environment Photonic and Fiber Optic Technologies ” leveraging MIL-DTL-38999 (M29504), Series 80 Mighty Mouse, GFOCA, ARINC 801, MIL-PRF-28876, MT and other high-performance connector technologies ” for Ethernet, Digital Video, High-Speed Data, and Signal AggregationUp to 10 Gbps and
- Form Factor: Module
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Bluetooth Modules (802.15.1) Gigabit Ethernet Transceiver with RGMII support
-
Supplier: VAST STOCK CO., LIMITED
Description: WiFi Modules (802.11) Gigabit Ethernet Transceiver with GMII/MII support
-
Supplier: Richardson RFPD
Description: The ADRV9009-ZU11EG is a highly integrated RF System-On-Module(RF-SOM) based on dual Analog Devices ADRV9009 wideband transceivers. When combined with the ADRV2CRR-FMC carrier board this hardware platform can be used for prototyping and reducing time to market for application
-
Supplier: D-Link Systems, Inc.
Description: the administrator to scale the Wi-Fi network to cover larger areas. Automatic Radio Frequency (RF) Management When a number of access points are deployed close to each other, interference may result if proper RF management is not implemented. When a DWL-8710AP senses a neighbor AP
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cortex, Flash memory, low-power, 1 GHz, Embedded Microcontroller MCU, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC1310F32RSMR can be used for
- Supply Voltage (Vcc): 1.8 volts
- Operating Temperature: -40 C
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant Single Mode Multi Channel Fiber Optic Rotary Joint For Radar, Customized, Gigabit Ethernet Optical Transceiver, slip ring desin, Slipring For Robot, slipring.slip ring, Application Filed The Fiberoptic Rotary Joint (FORJ) is the optical equivalent of the electrical slip ring.
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Single Mode Multi Channel Fiber Optic Rotary Joint For Radar, Customized, Gigabit Ethernet Optical Transceiver, slip ring desin, Slipring For Robot, slipring.slip ring, Application Filed Wind Turbines Tethered Drones ROVs (Remotely Operated Vehicles) Vehicle Turrets Robotics Fibre
Find Suppliers by Category Top
Featured Products Top
-
speed I/O can be used, including USB3, USB2, PCIe3.0 x8, QSFP+, SFP+, 1Gb Ethernet x2, and CPRI capability. An additional High Pin Count FMC Daughter Board can be plugged into the carrier board with a further two ADRV9009 Transceivers increasing to a total of eight Tx and Rx streams. A design can (read more)
Browse Electronic Development Boards Datasheets for Richardson RFPD -
The MM1-1886HCSP2 is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. It features an excellent 9 dB conversion loss, high 40 dB LO to RF isolation and +20 dBm IIP3 across broad 18 to 86 GHz RF/LO and DC to 27 GHz IF bandwidths. The MM (read more)
Browse RF Mixers Datasheets for Marki Microwave LLC -
The AMM-9619PSM is a surface-mount amplifier suitable for use as a single tone driver or general-purpose gain block. It can drive an L or H diode mixer from 2 to 26 GHz. This amplifier also has exceptionally low input and output reflections, and a low 1.6 dB typical noise figure from 8 to 18 GHz. Additionally, this amplifier features 14 dB gain from 2 to 18 GHz with a positive gain slope...
(read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
The MM1-1886LCH-2 is a compact, passive double-balanced MMIC mixer covering 18 to 86 GHz
(read more)
Browse RF Mixers Datasheets for Marki Microwave LLC -
AMM-9852PSM - Marki Microwave’s new AMM-9852PSM offers industry-leading LNA performance from DC to 20 GHz in a compact 3mm QFN offering exceptionally flat response across its entire operating bandwidth. Capable of providing 17dB gain and +33dBm OIP3 with a low 1.8 dB typical noise figure, the AMM-9852PSM is an ideal linear signal amplifier for applications requiring low power consu...
(read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
AMM-9858PSM - Marki Microwave’s new AMM-9858PSM offers industry-leading LNA performance from 2 to 20 GHz in a compact 3mm QFN offering exceptionally flat response across its entire operating bandwidth. Capable of providing 17dB gain and +30dBm OIP3 with a low 1.9 dB typical noise figure, the AMM-9858PSM is an ideal linear signal amplifier for applications requiring low power consum...
(read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
AMM-9854PSM - Marki Microwave’s new AMM-9852PSM offers industry-leading LNA performance from DC to 30 GHz in a compact 3mm QFN offering exceptionally flat response across its entire operating bandwidth. Capable of providing 14dB gain and +25dBm OIP3 with a low 2.5 dB typical noise figure, the AMM-9854PSM is an ideal linear signal amplifier for applications requiring low power consu...
(read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
New from Marki Microwave, the AKA-1500PSM is a general-purpose gain block amplifier that provides 18.5 dB gain at 2 GHz and +28 dBm OIP3 up to 6 GHz. Its simple application circuit requires minimal external components, making it flexible for use across a variety of applications. Available in a 1.3 x 2.0 mm surface mountable DFN package.
(read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
The ADM-8536PSM is the world's smallest 2-20 GHz high linearity, low noise amplifier solution, featuring 10.5 dB gain, +25 dBm OIP3 and 2.5 dB noise figure that makes it suitable for use in RF front ends. The amplifier is designed for ease of use due to its internal bias network, DC blocking and RF matching, while its compact 1.3 x 2 mm DFN package and low power consumption make it an ideal choice for low SWaP applications. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
The ADM-8344PC is a wideband distributed low noise amplifier capable of providing 18 dB gain and +27 OIP3 from DC to 18 GHz. Featuring a low 1.4 dB noise figure from 4 to 7 GHz and excellent return losses, it is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. It can be driven from a single +5V supply for ease of use. Available in...
(read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC
More Information Top
-
Design and testing of an innovative delay line for the MROI
RF ethernet transceivers .
-
Design of the room controller in the Internet of Things for building electrical equipments
Besides the regular control functions, such hardware circuit of the room controller also has the RF transceiver and Ethernet interface which can make the wireless network self-organized, and facilitate communication between the room controller and the management computer.
-
Products
Plug-and-Play RF Transceivers Get Ethernet Connectivity .
-
Power Remote Monitoring and Control Platform Development Using MiWi Wireless Networking Protocol
It mainly contains microcontroller 1, microcontroller 2, Ethernet controller, and RF transceiver .
-
Ethernet Motion-Sensor Based Alarm System for Epilepsy Monitoring: Medicine, Healthcare, and Life Sciences Journal Article | IGI Global
In each monitored room, wireless accelerometers will transmit data to a radio-frequency ( RF ) transceiver linked to an Ethernet gateway.
-
Hardware platform and implementation of a real-time multi-user MIMO-OFDM testbed
These extensions include a basic MAC layer, an integrated RF transceiver chain, and Ethernet connectivity.
-
http://waset.org/publications/15786/implementation-of-ieee-802.15.4-packet-analyzer
The evaluation board has peripherals, including an Ethernet controller and a CC2420 RF transceiver manufactured by TI.
-
AN/PRC-117G(V)1(C) Type-1 wideband, multiband, multimission radio (with internal SAASM GPS)
An In-line Network Encryption (INE) function extends the secure IP network using other IP-capable devices, such as the RF-7800B BGAN transceivers and RF -7800W Broadband Ethernet Radio.
-
RF-7800M-MP MultiBand Networking Radio (MBNR)
The RF-7800M-MP includes an In-line Network Encryption (INE) function for extension of the secure high speed IP network using other IP-capable devices, such as the RF-7800B BGAN transceivers and RF -7800W Broadband Ethernet Radio.
-
EcoExec: An Interactive Execution Framework for Ultra Compact Wireless Sensor Nodes
The base station has an Ethernet adapter and a 2.4 GHz RF transceiver for RF communication.
Indicates content that may require registration and/or purchase.