-
Supplier: Richardson RFPD
Description: The MASW-011200 is an absorptive, ultra wideband single pole four throw (SP4T) switch with 3.3 dB of insertion loss at 44 GHz. The RF output ports are terminated in 50 Ω in the isolated path. The power handling capability is 26 dBm. The input and output return losses in the thru path
- Frequency Range: 0 to 44,000 MHz
- Insertion Loss: 1.7 dB
- Isolation (Port to Port): 46 dB
- Switching Speed: 0.00095 ms
-
Supplier: Allied Electronics, Inc.
Description: MMCX Connectors, 50 Ohms Impedance Micro-miniature coaxial interconnection. Incorporates industry accepted MMCX interface which allows for intermatability and provides a more robust interface than other unique proprietary interfaces. Frequency: DC thru 6 GHz. Impedance: 50 ohm. Working
-
Supplier: Allied Electronics, Inc.
Description: Working Voltage at Sea Level: ≤170 Vrms, 50 Hz. BeCu with gold plating. Housing (SMT): Liquid crystal polymer. Insulator: PFTE. Conform to European CECC 22220 Spec. The MMCX series is also called MicroMateTM. It is Amphenol’s smallest RF connector line and was developed in the 1990’s.
-
-
Supplier: Allied Electronics, Inc.
Description: Frequency: DC thru 6 GHz. Impedance: 50 ohm. Working Voltage at Sea Level: ≤170 Vrms, 50 Hz. BeCu with gold plating. Housing (SMT): Liquid crystal polymer. Insulator: PFTE. Conform to European CECC 22220 Spec. Gender socket, termination surface mounting.
-
Description: Moly-Manganese is the typical base coat materials used for metallization. Applications: Ceramic Feed-through insulators, Ceramic Headers, Ceramic High-power receptacles, Ceramic Insulating discs, Ceramic Insulator rings and cylinders, Ceramic Precipitator products, Ceramic Power
- Applications: Electronics / RF-Microwave
- Shape / Form: Fabricated / Custom Shape
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Features: Specialty Ceramic
-
Supplier: AVX Corporation
Description: major elements in impedance at high frequencies. The assembled discoidal element or feed-thru allows signal to be fed in through a chassis or bulkhead, conditioned as it passes through the discoidal, and isolated by the chassis and discoidal from the original signal. An example of this
- DC Rated Voltage Range (WVDC): 50 to 1,000 volts
- Applications: Aerospace, RF / Microwave Capacitors
- Electrostatic Capacitors: Ceramic, Ceramic COG (NPO), Ceramic X7R
- Technology: Multilayer
Electrical Feedthroughs
(121 Companies)
Electrical Insulators
(199 Companies)
Capacitors
(1,510 Companies)
RF Amplifiers
(610 Companies)