-
Supplier: Spire Metering Technology
Description: industry. 103E offers all the measurement capabilities required to accurately monitor electricity consumption. All three phases can be monitored at the same time. The ePrime Series smart electricity meters offer a reliable energy measurement solution for both single phase and
- Operating Temperature: -10 to 50 C
- Display Type: Digital
- Features: Other
- Form Factor: Rack-Mounted
-
Supplier: Spire Metering Technology
Description: energy measurement solution for both single phase and three phase circuits. These meters are designed for residential and commercial energy consumers tied to distribution networks. The 101E/103E meters have a variety of output options, such as M-Bus, MODBUS, Pulse,
- Operating Temperature: -10 to 50 C
- Display Type: Digital
- Features: Other
- Form Factor: Rack-Mounted
-
Supplier: Newark, An Avnet Company
Description: ATC-PS TEST CABLE ASSEMBLY, N-TYPE STRAIGHT PLUG TO SMA STRAIGHT PLUG ON PHASE STABLE 18GHZ CABLE, 1 METER ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: ATC-PS TEST CABLE ASSEMBLY, N-TYPE STRAIGHT PLUG TO N-TYPE STRAIGHT PLUG ON PHASE STABLE 18GHZ CABLE, 1 METER ROHS COMPLIANT: YES
-
Supplier: Allied Electronics, Inc.
Description: The B&K Precision model 2640 is a battery operated, hand-held RF Field Strength Meter capable of measuring RF levels and electric field strength. The synthesizer-based design provides you with reliable measurements across a wide reception range of 100 KHz to 2000 MHz, a
-
Supplier: Richardson RFPD
Description: 8401 Series 4x4 Configuration Ideal for MIMO Test Setups Weinschel brand Butler Matrices are beamforming networks used in wireless test applications (Cellular, WiFi, Bluetooth). They transfer the signal reciprocally from any of n-input ports to any of n-output ports, with high phase accuracy,
-
Supplier: ValueTronics International, Inc.
Description: The A1000 is a 35 MHz 1000 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range 300 kHz to 35 MHz 1000 W output power
- Frequency Range: 35 MHz
-
Supplier: ValueTronics International, Inc.
Description: Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Designed for use with Agilent 8660-series mainframes High performance phase modulation with rates up to 10 MHz Meter
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: The NAPZ5 is a 1 GHz, 350 Watt RF Sensor from Rohde & Schwarz. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional
- Frequency Range: 1,000 MHz
-
Supplier: Richardson RFPD
Description: (MR-FSK), orthogonal frequency division multiplexing (MR-OFDM), as well as offset quadrature phase-shift keying (MR-O-QPSK). This includes the physical layer which is used for ZigBee PRO and IP. Simultaneous operation at sub-1GHz and 2.4GHz enables new capabilities and cost structure in smart
- Supply Voltage: 1.8 V
- Features: Other
- Package Type: QFN
- Device Type: Transceiver
-
Supplier: Siglent Technologies NA, Inc.
Description: setting range: -130 dBm ~ 25 dBm Phase Noise: -120 dBc / Hz @ 1 GHz,20 kHz offset (typ.) Level error ≤ 0.7 dB (typ.) Provides AM, FM, PM analog modulation with internal, external, or Int+Ext source Single pulse, double pulse, and pulse train generator (option) The power meter control
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 MHz
- Frequency Accuracy: 0.01 (+/-) dB
- Operating Temperature: 32 to 122 F
-
Supplier: Gilson Company, Inc.
Description: wire, single phase, 14 amp. MA-236RF is 220-240V/50Hz, 2 wire, single phase, 13 amp. Est. Ship Wt.: 715lb (324kg).
-
Supplier: Microchip Technology, Inc.
Description: (MR-FSK), orthogonal frequency division multiplexing (MR-OFDM), as well as offset quadrature phase-shift keying (MR-O-QPSK). This includes the physical layer which is used for ZigBee PRO and IP. Simultaneous operation at sub-1GHz and 2.4GHz enables new capabilities and cost structure in smart
- Operating Frequency: 389.5 to 2,483.5 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Red Pitaya, d.o.o.
Description: SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 500,000,000 Hz
- Sampling Rate: 122.88 Hz
- Maximum Channels: 4
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified and
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Majestic Transformer Co.
Description: Korndorfer Motor Starter Transformer, a Scott or Le Blanc three phase to two phase or single phase transformer, an ultra-isolation transformer, a buck/boost transformer, a high accuracy voltage transformer for use with panel meters, a single phase transformer, a
- Features: Audio Transformer, Power / Power System / Distribution Transformer, Signal / RF Transformer, Variable
- Transformer Type: Autotransformer, Power Transformer, Three Phase / Polyphase Transformer, Variac / Variable Autotransformer
- Mounting: Chassis Mount, Pad-Mounted
-
Supplier: ValueTronics International, Inc.
Description: angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Capacitance: 0.09 µH to 1.2 H Nominal accuracy: ±3% The Agilent 16470A Reference
-
Supplier: Simpson Electric Company
Description: Handy portable multimeter is ideal for gathering nulling, peaking and trend information. Comes with batteries, manual and test leads with probe tips. Convenient, hand-held size High immunity to voltage transients and RF interference Does not generate RF radiation to cause interference
- Measurement Type: AC, AC / DC, DC
- Form Factor: Handheld
- Phase: Single Phase, Three Phase
-
Supplier: Gilson Company, Inc.
Description: wire, single phase, 14 amp. MA-236RF is 220-240V/50Hz, 2 wire, single phase, 13 amp. Est. Ship Wt.: 715lb (324kg).
-
Supplier: QuinStar Technology, Inc.
Description: shorts in both the E-plane and H-plane arms. These tuners introduce discontinuities into the waveguide transmission line for simultaneous control of both phase and amplitude of the RF reflection coefficient. They can be used as matching devices to cancel reflections in transmission
- Operating Frequency Range: 26.5 to 220 GHz
- Profile: Circular, Rectangular
- Features: Other
- Component Type: Waveguide Tuners
-
Supplier: PolyPhaser Corporation
Description: performance. All of these products are available for same day shipment to fulfill your urgent needs. This high-quality RF coaxial assembly is perfect in many RF Interconnect applications such as industrial / commercial, test and measurement, telecom, and many other RF systems.
- Impedance: 50 ohms
- Operating Temperature: -40 to 85 C
- Cable Length: 82.02104166666668 ft
- Cable Shielding: Braid
-
Supplier: QuinStar Technology, Inc.
Description: mixing appropriate harmonic N of the local oscillator, generated by the mixer itself, with the RF signal to produce an IF typically in the 5 MHz to 3 GHz range, such that fIF = |N.fLO–fRF|. The separation of the LO and IF signals is done by an external diplexer. They cover the frequency range
- RF Frequency Range: 18,000 to 110,000 MHz
- Conversion Loss: 20 to 40 dB
- LO Power: +10 dBm, +13 dBm, +7 dBm
- Package Type: Connectorized
-
Supplier: Tradeport Electronics Group
Description: Technique Design Options: Tracking Generator, Power Meter, Remote Control Software The GSP-810 Spectrum Analyzer is a digitally synthesized, easy-to-use RF measurement instrument with a frequency range up to 1GHz. It uses a state-of-the-art design with a phased-locked RF system
-
Description: Outputs are available to 600 V (500 V, 15 kW) and 1400 amps. Front panel includes potentiometers for voltage and current control along with meters for both. LED indicators clearly show Overvoltage Condition, Inverter Failure, Phase Loss, and Control Failure.
- DC Output Voltage: 0 to 600 volts
- DC Output Current: 0 to 1,000 amps
- DC Output Power: 10,000.000000000002 to 15,000 watts
- Type: DC Power Supply, Programmable Power Supply
-
Supplier: Visual Sound, Inc.
Description: display shows the Group/Channel, Frequency, transmitter battery status, diversity operation, and RF and Audio level meters. Balanced XLR audio output for Microphone or Line level signals and a 1/4 inch line level jack to match any application. Fourth generation Posi-Phase™
-
Supplier: Siglent Technologies NA, Inc.
Description: Coupled with solid RF performance, a flexible and pure signal, the SSG6000A is a complete solution that makes a great addition to any RF engineer’s workbench kit. Key Features Frequency up to 13.6 GHz/ 20 GHz/ 40 GHz Level setting range: -130 dBm ~ 24 dBm Excellent Phase Noise:
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 40,000 MHz
- Frequency Accuracy: 0.01 (+/-) dB
- Operating Temperature: 32 to 122 F
-
Supplier: Cisco
Description: 4 FE 2 serial, 2 GE, 6 FE Backup battery Yes, integrated No; needs external battery backup Power supply 1-Phase AC: 100 - 240 VAC 3-Phase AC and DC: 100 - 240 VAC and 9 - 60 VDC Dimensions (H x W x D) 30.5 cm x 23 cm x 21.6 cm (12 in. x 9.0 in. x 8.5 in.) 8.9 cm x 22.9 cm x 20 cm (3.5
- Form Factor: Rack Mount
- Network Equipment: Router
- Network Media: Wireless
-
Supplier: Telit IoT Solutions, Inc.
Description: conceived to enable applications to be easily upgraded in a number of ways. For example: migrating from 2G to 3G or 4G; or upgrading from 2 bands to 3, 4, or more. The family fully preserves the core design of the application or device from launch to phase-out with modules packaged in a
- Operating Frequency: 850 to 2,100 MHz
- Data Rate: 5,760 to 7,200 kbps
- Bias / Operating Current: 230 to 700 mA
- TJ: -40 to 85 C
-
Supplier: Telit IoT Solutions, Inc.
Description: migrating from 2G to 3G or 4G; or upgrading from 2 bands to 3, 4, or more. The family fully preserves the core design of the application or device from launch to phase-out with modules packaged in a common 28.2x28.2 mm LGA footprint. It is recommended for mid to high-volume, compact sized
- Operating Frequency: 800 to 1,900 MHz
- Data Rate: 153.6 kbps
- Bias / Operating Current: 1.1 to 750 mA
- TJ: -40 to 85 C
-
Supplier: Telit IoT Solutions, Inc.
Description: applications to be easily upgraded in a number of ways. For example: migrating from 2G to 3G or 4G; or upgrading from 2 bands to 3, 4, or more. The family fully preserves the core design of the application or device from launch to phase-out with modules packaged in a common 28.2x28.2 mm LGA
- Operating Frequency: 800 MHz
- Data Rate: 153.6 kbps
- Bias / Operating Current: 1.1 to 750 mA
- TJ: -40 to 85 C
-
Supplier: AUDIX Corporation
Description: Soft-key Controls Menu Driven Displays Noise Squelch Circuitry Surface Acoustic Wave (S.A.W.) Filters Tone Key Squelch Tuned Antennas Audio Output RF Level Meters Audio Meters Battery Power Indicators Set and Lock Function Sensitivity Adjustment Interchangeable Head Assemblies
-
Supplier: TPL, Inc.
Description: titanate.) The ultra-fine particle size, 50 to 400 nano meters (nm) of these ceramic powders make them ideal for ultra-thin dielectric layers in composites and ceramic capacitors. TPL has the ability to provide ceramic nano-powder formulations to customer specifications. TPL offers a range of
- Features: Barium Titanate (BT), Other
- Performance Features: Composite / Ceramic Matrix
- Material Type: Piezoelectric Ceramic
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: TMP Pro Distribution
Description: allows the input and output jacks to be properly positioned whether the mixers are mounted in a vertical rack, slant rack or used on a desk top. ProRack's audio design is based on our critically acclaimed Spectra Series consoles. This includes the use of minimum phase-shift circuitry,
Find Suppliers by Category Top
Featured Products Top
-
suitable for use in a broad range of ATE, OEM and laboratory applications such as component testing, semiconductor burn-in, test and measurement, RF Amplifiers, LED/laser testing, as well as a variety of electromagnetic and electromechanical applications (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
KRYTAR Compact, Ultra-Broadband 3 to 40 GHz, MLDD 4-Way Power Divider KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment, offers RF/Microwave engineers (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc.
More Information Top
-
Precision polarization multiplexed heterodyne acousto-optic interferometric sensor
In this case, both rf signals have the same or correlated phase noise that can cancel out during the electronic mixing process in the rf phase meter .
-
ULTRA-HIGH TEMPERATURE SENSORS BASED ON OPTICAL PROPERTY MODULATION AND VIBRATION-TOLERANT INTERFEROMETRY
Because both RF signals are generated via the same optical system, their phase noises are essentially identical, leading to a higher phase stability for the eventual RF phase meter data reading.
-
Angstrom sensitivity polarization multiplexed heterodyne acousto-optic interferometric sensor
In this case, both RF signals have the same or cor- related phase noise that can cancel out during the electronic mixing process in the RF phase meter .
-
Self-calibrating hybrid wavelength, polarization, and time-multiplexed heterodyne interferometers for Angstrom precision measurements
features.6,7 In general, using heterodyne interferometry, for instance, in precision optical path-length measurements, re- quires a stable radio-frequency RF reference signal for RF phase comparison using an RF phase meter .
-
Self calibrating wavelength multiplexed heterodyne interferometer for angstrom precision measurements
Application of heterodyne Interferometry for instance in optical path length measurements requires a stable RF reference signal for RF phase comparison via an RF phase meter .
-
OSA | Subpicometer length measurement using heterodyne laser interferometry and all-digital rf phase meters
Subpicometer length measurement using heterodyne laser interferometry and all-digital rf phase meters .
-
https://digitalcollections.anu.edu.au/bitstream/10440/332/1/Chow_Backscatter2007.pdf
The signal is extracted at port Ib using a RF phase meter that is synchronized to the modulation frequency.
-
A microchip laser feedback interferometer with nanometer resolution and increased measurement speed based on phase meter
M. Hsu, I. Littler, D.A. Shaddock, J. Herrmann, R.B. Warrington, M.B. Gray, Subpicometer length measurement using heterodyne laser interferometry and all-digital rf phase meters .
-
High energy, short pulse fiber laser front end for kilo-Joule class CPA systems
The group delay of the grating was measured at the University of Southampton using a tunable optical source, an amplitude modulator and an RF phase meter to have an actual GDD of -106ps2 /rad and a .
Indicates content that may require registration and/or purchase.