-
Supplier: Allied Electronics, Inc.
Description: Any knob can be used with any rheostat model which has the corresponding shaft diameter. Knobs are fastened to shafts with slotted set screws.
-
Supplier: Allied Electronics, Inc.
Description: Any knob can be used with any rheostat model which has the corresponding shaft diameter. Knobs are fastened to shafts with slotted set screws.
-
Supplier: Allied Electronics, Inc.
Description: Any knob can be used with any rheostat model which has the corresponding shaft diameter. Knobs are fastened to shafts with slotted set screws.
-
-
Supplier: RS Components, Ltd.
Description: PIHER SENSORS AND CONTROLS S.S.A
- Standards and Certifications: RoHS Compliant
-
Supplier: Radwell International
Description: POTENTIOMETER, MOTOR SPEED CONTROL (SPEED POT), 5K OHM RESISTANCE, 8.75 INCH LEAD LENGTH, WITH KNOB & DAIL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Gilson Company, Inc.
Description: Vibrating Table consolidates fresh concrete in cylinder and beam molds. Large platform is 20x20x10in (508x508x254mm). Included separate control box has on/off switch, silicon rectifier, and rheostat knob to adjust amplitude of 3,600 VPM vibration. Power cable supplied by user.
-
Supplier: Gesswein Co., Inc.
Description: instantly change power from one handpiece to the other. Speed can be adjusted by slide rheostat or optional foot rheostat. Convenient forward/reverse switch on panel and handpiece holder on side. Handpieces are sold separately. Features: High torque at constant RPM. Quick-change tool
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage
- Interface: Knobs / Switches / Meter
- Control: Linear Control
-
Supplier: Cole-Parmer
Description: voltage sensing power supply, and a 247 mm x 180 mm plain mechanical stage with low-position coaxial coarse and fine-focus control knobs. A front-mounted camera port accommodates 35 mm CCD, and digital photomicrographic attachments.
Inverted Metallurgical Microscopes
|*- Total Magnification: 500 X
- Eyepiece Style: Binocular
- Features: Other
-
Supplier: Cole-Parmer
Description: voltage sensing power supply, and a 247 mm x 180 mm plain mechanical stage with low-position coaxial coarse and fine-focus control knobs. A front-mounted camera port accommodates 35 mm CCD, and digital photomicrographic attachments.
Inverted Metallurgical Microscopes
|*- Total Magnification: 500 X
- Eyepiece Style: Binocular
- Features: Other
-
Supplier: Cole-Parmer
Description: • Plug-and-play technology is easy to use
perfect for shared inspections on site or at a distance over the Internet! • Zooms from widefield 10x to 40x magnification • Hooks up to a computer and a video monitor • Transmitted and incidental illumination with directional beam and rheostat - Total Magnification: 40 X
- Eyepiece Style: Binocular
- Features: Digital Display
-
Supplier: Cole-Parmer
Description: voltage sensing power supply, and a 247 mm x 180 mm plain mechanical stage with low-position coaxial coarse and fine-focus control knobs. A front-mounted camera port accommodates 35 mm CCD, and digital photomicrographic attachments.
Inverted Biological Microscopes
|* Ideal- Total Magnification: 200 X
- Eyepiece Style: Binocular
- Features: Other
Find Suppliers by Category Top
More Information Top
-
SYRINGOMAS: NEW APPROACH TO AN OLD TECHNIQUE
The probe lead was inserted into the low power outlet and the rheostat control knob was placed at the lowest power setting of approxi- mately 5 to 10.
-
On-line laboratories for undergraduate distance engineering students
The load rheostat control knob (connected to the DC generator output terminals.) .
-
System architecture for a magnetically guided endovascular microcatheter
The previous electromag- net current controller used in steering and microcatheter- heating experiments (Bernhardt et al. 2011; Settecase et al. 2011), included a power source with rheostat knobs to control DC current supplied to each of the orthogonal microcatheter electromagnets.
-
CR4 - Thread: Volume Control Knob on Clock Radio is Faulty
Pathfinder Tags: clock radio rheostat static volume control knob .
Indicates content that may require registration and/or purchase.