-
Supplier: Seedburo Equipment Company
Description: The Riffle Divider is used for halving dry materials. As the product is poured into the hopper, it is divided into two equal portions by a series of chutes which discharge alternately in opposite directions. Prices include stainless steel dividers, galvanized iron pans, scoop and cleaning brush.
-
Supplier: Seedburo Equipment Company
Description: The Riffle Divider is used for halving dry materials. As the product is poured into the hopper, it is divided into two equal portions by a series of chutes which discharge alternately in opposite directions. Prices include stainless steel dividers, galvanized iron pans, scoop and cleaning brush.
-
Supplier: Seedburo Equipment Company
Description: The Riffle Divider is used for halving dry materials. As the product is poured into the hopper, it is divided into two equal portions by a series of chutes which discharge alternately in opposite directions. Prices include stainless steel dividers, galvanized iron pans, scoop and cleaning brush.
-
-
Supplier: Titan Tool Supply, Inc.
Description: Titan Diamond Riffle Files are used by Hand in a file handle or in any of the Reciprocating Die Filing Machines be they Air, Flexible Shaft or Ultrasonic. They can be used for the polishing of Plastic molds or Carbide Dies.
-
Supplier: Seedburo Equipment Company
Description: The Riffle Divider is used for halving dry materials. As the product is poured into the hopper, it is divided into two equal portions by a series of chutes which discharge alternately in opposite directions. Prices include stainless steel dividers, galvanized iron pans, scoop and cleaning brush.
-
Supplier: Gesswein Co., Inc.
Description: Measure 6" overall length. Coated ends measure 1" long. All are medium, 150 grit. Available in 5 curved shapes: Oval, Flat, Three-Square, Square and Round. Gesswein Diamond Rifflers use 100% man-made diamonds. These synthetic diamonds are more consistent in shape than natural diamonds. This
- Length: 6 inch
- Shape / Type: Crossing / Oval, File Set, Flat, Round, Square, Three Square (Triangular)
-
Supplier: Quantachrome Instruments
Description: The Rotary Micro Riffler easily and automatically divides larger samples into eight smaller representative samples for analysis. By repetitive division of the collected smaller representative samples, the desired final sample size may be obtained. The Rotary Micro Riffler has two basic
-
Supplier: DME Company
Description: Silversmiths' Rifflers These Swiss Quality Precision Silversmiths' Rifflers are made of chrome alloy steel for longer cutting life. They are unsurpassed as to precision of shape, accuracy of size, hardness and durability.
- Length: 7 inch
- Shape / Type: Crossing / Oval, Flat, Half Round, Knife, Riffler, Round, Square, Three Square (Triangular)
- Pattern & Cut: Swiss - 0, Swiss - 2
-
Supplier: Titan Tool Supply, Inc.
Description: 6" #988 Swiss Die Sinker Riffle File SKU 31.997 Genuine Swiss files are made of high quality tempered tough chrome steel.
- Shape / Type: Die Sinkers
- Features: Specialty / Other
-
Supplier: Titan Tool Supply, Inc.
Description: Titan Diamond Riffle Files are used by hand in the UNI-VICE FILE HANDLE LIGHT BLUE or in any of the Reciprocating Die Filing Machines be they Air, Flexible Shaft or Ultrasonic. They can be used for the polishing of Plastic molds or Carbide Dies. They all have a 3mm Diameter Shank.
-
Supplier: Quantachrome Instruments
Description: The Rotary Micro Riffler easily and automatically divides larger samples into eight smaller representative samples for analysis. By repetitive division of the collected smaller representative samples, the desired final sample size may be obtained. The Rotary Micro Riffler has two basic
- Properties Analyzed: Core Sampling / Analysis
- Mounting / Loading Options: Laboratory / Batch
- Test Media: Powders / Granular Materials
-
Supplier: Gilson Company, Inc.
Description: Spin riffling is the method of choice for sampling accuracy and reliability of the highest order with dry materials. Gilson’s expertise in sampling and analyses of powders and granular material is utilized to produce this next-generation Spinning Riffler. The SP-230 features a custom designed
-
Supplier: Accuris
Description: RIFFLER, DIE SINKERS (SWISS PATTERN), SHAPE NUMBER 3
-
Supplier: Accuris
Description: RIFFLER, DIE SINKERS (SWISS PATTERN), SHAPE NUMBER 10
-
Supplier: Accuris
Description: RIFFLER, DIE SINKERS (SWISS PATTERN), SHAPE NUMBER 5
-
Supplier: Accuris
Description: RIFFLER, DIE SINKERS (SWISS PATTERN), SHAPE NUMBER 17
-
Supplier: Gilson Company, Inc.
Description: Model SP-245 Accu-Max Spinning Riffler offers accuracy for aggregates, coal or ores up to 2in (50.8mm) topsize. The unit works equally well for finer materials and powders in large starting volumes. Eight samples of 1/8 are collected in special pans on a 14rpm (12rpm at 50Hz) constant-speed
-
Supplier: Gilson Company, Inc.
Description: Model SP-245 Accu-Max Spinning Riffler offers accuracy for aggregates, coal or ores up to 2in (50.8mm) topsize. The unit works equally well for finer materials and powders in large starting volumes. Eight samples of 1/8 are collected in special pans on a 14rpm (12rpm at 50Hz) constant-speed
-
Supplier: Newark, An Avnet Company
Description: NEEDLE FILE SET, 145MM, CUT 2; Kit Contents:10 Pcs of Budget Riffler File Sets; Product Range:- RoHS Compliant: NA
-
Supplier: Warrensville File & Knife, Inc.
Description: ,The largest of all rifflers. Essentially used where heavy stock removal is required and the work is difficult to reach.
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Russet Bronze Product Name: Flush Mount Category: Flush Mount Glass: Riffled Tannin Safety Listing: Damp Wire: 8`
- Light Fixture Wattage: 60.00000000000001 watts
- Fixture Type: Ceiling Fixtures
- Application: Residential
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Russet Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Riffled Tannin Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`
- Light Fixture Wattage: 60.00000000000001 watts
- Fixture Type: Chandeliers
- Application: Residential
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 35.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Russet Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Riffled Tannin Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`
- Light Fixture Wattage: 60.00000000000001 watts
- Fixture Type: Chandeliers
- Application: Residential
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Russet Bronze Product Name: Mini Pendant Category: Mini Pendant Glass: Riffled Tannin Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`
- Light Fixture Wattage: 100 watts
- Fixture Type: Pendants
- Application: Residential
-
Supplier: RS Components, Ltd.
Description: SAM LPM-10-M File
- Length: 3.93701 inch
- Shape / Type: Flat
- Features: Specialty / Other
-
Description: Specifies methods of preparing samples of manganese ores for determining the chemical composition and moisture content of a consignment. The methods are applicable to natural or processed manganese ores. Details of the riffle divider to be used are given in the annex.
-
Supplier: CSA Group
Description: Specifies methods of preparing samples of manganese ores for determining the chemical composition and moisture content of a consignment. The methods are applicable to natural or processed manganese ores. Details of the riffle divider to be used are given in the annex.
-
Supplier: Snap-on Industrial Brands
Description: TAPER TYPE 6 INCH BLADE LENGTH 27/64 INCH BLADE WIDTH 6 BLADE LENGTH - DECIMAL 6 BLADE LENGTH - FRACTIONAL TRIANGULAR SHAPE DOUBLE CUT TYPE BASTARD COARSENESS SANDVIK. BRAND FOR DEBURRING TEETH PER INCH 33 WEIGHT 2 OZ BLADE LENGTH - DECIMAL - UOM IN 170 MODEL
- Length: 6 inch
- Width / OD: 0.421875 inch
- Pattern & Cut: American - Bastard
- Cut Style / Teeth Type: Double Cut (Cross Cut)
-
Supplier: All-Spec Industries
Description: The CK Tools T0120P consist of a range of top quality files manufactured from special file steel, cut and fully hardened to C.K.'s stringent standards. Each complete file is fitted with safety handle which has a hard outer shell surrounding a softer inner core. CK Tools T0120P Features: Used
- Length: 4 inch
- Cut Style / Teeth Type: Double Cut (Cross Cut), Single Cut
- Shape / Type: File Set, Flat, Half Round, Hand / Pottance, Round, Square, Three Square (Triangular), Warding
-
Supplier: Princess Auto Limited
Description: 8 in. Bastard Cut Round File
- Length: 8 inch
- Pattern & Cut: American - Bastard
- Shape / Type: Round
- Cut Style / Teeth Type: Single Cut
-
Supplier: Princess Auto Limited
Description: 10 in. Flat Wood Rasp
- Shape / Type: Flat, Wood
- Cut Style / Teeth Type: Single Cut
-
Supplier: All-Spec Industries
Description: The General Tools 707476 is a 6 piece Swiss pattern needle file set. General Tools 707476 Features: Versa-Grip™ handle with locking screw chuck Made from alloy steel and machined into distinctive shapes for various small scale and finishing applications Files are 5-1/2" long with 1/8" diameter
- Length: 5.5 inch
- Shape / Type: Equaling, File Set, Flat, Half Round, Mill, Needle, Round, Square, Three Square (Triangular), Warding
-
Supplier: Princess Auto Limited
Description: 1/8" Chain Saw File
- Length: 8 inch
- Width / OD: 0.125 inch
- Shape / Type: Saw / Sharpening
-
Supplier: Stahlwille North America
Description: DIN 8349, cut 2
- Length: 10.236226 inch
- Shape / Type: Hand / Pottance
-
Supplier: All-Spec Industries
Description: Proedge 53620 needle file set, features assorted shaped files and a quick release aluminum handle, ideal for shaping, deburring and stock removal from plastic, metal, wood and like materials. The 53620 contains 3 needle files and one handle.
- Shape / Type: File Set, Needle, Plastic / Veneer, Wood
Find Suppliers by Category Top
More Information Top
-
Magmato-sedimentary Carboniferous to Jurassic evolution of the western Tauern window, Eastern Alps (constraints from U-Pb zircon dating and geochemistry)
…carbonates; K Kaserer Group (unknown age and palaeogeographic position); TB Torhelm basin, RS Riffler – Scho¨nach basin…
-
AN INVESTIGATION INTO THE RELATIVE EFFICIENCY OF DIFFERENT SAMPLING PROCEDURES*
The efficiency of the spinning- riffler technique proved far superior to any other, provided that the time…
-
Confederated Miniature Sieves as an Alternative to Nest Sieving
Abstract Miniaturized sieves (1/2 inch diameter) can be mounted in a spinning riffler system to obtain small…
-
A New Mixer‐Sampler for Use in the Powder Technology Laboratory
Abstract The spinning riffler is often used to obtain small sub‐samples of a powder, but the move…
-
AIChE Equipment Testing Procedure - Particle Size Classifiers 2nd Edition
Even riffling methods, such as coning and quartering or the multi-chute riffler , that subdivide the sample…
Indicates content that may require registration and/or purchase.