-
Supplier: Kingbright Corporation
Description: Features and Applications Righ angle SMT LED 3.0 x 1.0 x 1.5mm Wide viewing angle Can produce any color in visible spectrum including white. Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 Suitable for consumer applications
- Peak Wavelength: 465 to 621 nm
- Luminous Intensity: 70 to 300 milliCandela
- Viewing Angle: 120 degrees
- LED Type: Blue, Green, Red
-
Supplier: Allied Electronics, Inc.
Description: The OVSRRGBCC3 is a compact full color (RGB) in a miniature surface mount package with a 150 degree viewing angle. This 1204 package provides the option to mount it as a top-emitting or side-emitting (right angle) device. The device can be used on smaller boards with a
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1371790-APFA3010SEEZGQBDC Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, No Lead Supplier Device Package:
- Features: LED Lamps
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Kingbright Win Source Part Number: 844864-APFA3010LSEEZGKQBKC Series: HELI Colour Features: Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 4-SMD, No Lead Package: Reel - TR Package: 4-SMD,
-
Supplier: Win Source Electronics
Description: Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 808065-OVSRRGBCC3 Packaging: Reel Mounting Style: Surface Mount, Right Angle Color: Red, Green, Blue (RGB) Configuration: Common Anode Viewing Angle: 150° Lens Color: White Lens Transparency: Diffused
- Peak Wavelength: 625 nm
- Forward Voltage: 2 volts
- Viewing Angle: 150 degrees
- LED Type: Blue, Green, Multi-Colored, Red
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 885955-MSL0101RGBU1 Series: MSL0101 Features: Red, Green, Blue (RGB) 624nm Red, 527nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.3V Green, 3.2V Blue 7-SMD, Flat Lead Package: 7-SMD, Flat Lead Package:
Find Suppliers by Category Top
Featured Products Top
-
SM1204RGB/SM0807RGB are Industry-standard high-quality SMD LEDs used in reduced space applications such as indication or backlighting. Working at bisco industries bisco industries, a leader in electronic component and (read more)
Browse Light Emitting Diodes (LED) Datasheets for bisco industries -
Tri-Dome Lens RGB SMD LED features three dome lenses in a compact 3.5mm x 3.5mm package. It delivers high-intensity RGB output with a narrow viewing angle, making it well-suited for backlighting, status indicators, smart appliances, wearable devices, and healthcare applications. (read more)
Browse Absolute Rotary Encoders Datasheets for Mouser
More Information Top
-
APFA3010SURKCGKQBDC Kingbright | 754-1570-6-ND | DigiKey
3.0X1.0MM RIGHT ANGLE RGB SMD LE Lead Free Status / RoHS Status .
-
Sell T20 3156/3157 Led Auto Bulbs 24 flux Led
• Dimension: 30SMD/1m Beam Angle : 120 degree Rendering Index: 80 Color: Red,Yellow,Blue,Green,White,warm white, RGB Color Temperature: 2800K-3300K Power: 36W Voltage: 12V LED Quantity: 150pcs/5m LED Source: 5050 SMD Water-proof Level:WF2... All Rights Reserved.
-
Sell LED Ceiling Light
• Waterproof Flexible LED Strip Available colors: red, amber, blue, green, pink, purple, white, warm white, RGB LED : topview SMD LED Beam angle : 120 degrees Voltage 24V DC Weight 125g/m for monochrome and 285g/m for multicolor Packing method: spo... All Rights Reserved.
-
LED Manufacturer Profiles - World - 2013
SMD LED PLCC Side View (22 products) ChipLED Full Color: Side View (2 products), Top View (1 products) ChipLED Side View (29 products). White: ChipLED Side View (5 products); RGB LED (1products); PLCC Side View (12 products); PLCC Top View … All Rights Reserved LED Display High brightness, high contrast, wide viewing angles for performance in flat-panel display solutions, 120 …
-
Popular Products In Video Surveillance - Big Bruin
… strip 300leds Color Changing RGB SMD5050 LED Light Strip Kit RGB 5M +44Key Remote+12V 5A Power Supply Black PCB board LED Strip Color: RGB LED Type: 5050 SMD LED (IP65 Waterproof) LED … … x T0.3cm View angle :120° Working Input Voltage … Copyright © 2000 - 2015 Bigbruin.com - All rights reserved .
-
Popular Products In Video Surveillance - Big Bruin
Specifications: -Led Strip -Color: RGB - LED Type: 5050 PLCC-6 SMT SMD LED (IP65 Waterproof) -LED Quantity: 300 leds/5 Meter or 60 leds/Meter -Size … … 4cm x T0.3cm -Package: 1 X 5 Meters / Roll -View angle :120° -Working Input Voltage … Copyright © 2000 - 2015 Bigbruin.com - All rights reserved .
-
Lighting&Sound America Volume 11 Issue 5 May 2014
It is a two-pole right angle 1/4" professional phone plug with gold-plated contacts to ensure superior signal transmission. ÉPIX Strip 2.0 is a 1m strip containing 40 tri-color RGB SMD 5050 LEDs ; ÉPIX Bar 2.0 is a 1m bar with four rows of 40 (total 160) tri-color RGB SMD 5050 LEDs.
-
Sell 1206 SMD LED(SES-1206)
• Feature: High Power Star LED lens E 140 wide viewing angle Superior ESD protection Adopted to various aluminum PCB and lens Low power consumption, high intensity Available colors: White, Red, Yellow, Green, Blue, and RGB Long lifespan: 100, 0... • Sell 12V DC 3pcs 3528 SMD Waterproof LED Module All Rights Reserved.
-
Sell Super Flux LED Lamp, 5mm
• Product Description Features: Item: SMD -0805 1) Emitting colors: blue, brilliant green, yellow green, yellow, orange, red and white 2) Viewing angle : 120 3) RoHS compliant 4) Low power consumption 5) High Brightness 6) NO UV or IR Ra... • Sell 5W High Power LED Light MR16 (MCL116 • 5W RGB hIGH Power LED spot light with wireless remote, MR16 1)Item: MCL116 2)Base … All Rights Reserved.
-
Sell Waterproof Cristal Flexible strip with SMD3528 LED
Product Speciality: 3 channel RGB constant current control,the max current of each channel up to 8A ... • Sell Waterproof Flexible strip with SMD5060 LED 150 SMD LEDs series per 5 meter (BL-LR5060RGB-50 version) : Number of LEDs / 5 meter Order Code Colour Wavelength (nm) Viewing Angle Lu... All Rights Reserved.
Indicates content that may require registration and/or purchase.