Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: General Plastics Manufacturing Co.
Description: The R-9300 Thermal Isolation block is a high-density rigid cellular polyurethane material designed to support heavy structural loads while insulating a building interior from the supporting ground. Cellular polyurethane is a naturul insulator and even at the
- Bulk Density: 30 lbs/ft³
- Tensile Strength: 1,378 to 1,478 psi
- Thermal Conductivity: 0.512 BTU-in/hr-ft²-F
- Applications: Architectural / Construction, Structural / Composites
-
Supplier: General Plastics Manufacturing Co.
Description: reduces tooling wear. The high-density foam is easily worked using CAD/CAM routers and CNC machines - or the simplest woodworking tools. The FR-4600's exceptional machining characteristics also make it an efficient material to create intricately patterned masters for composite and
- Bulk Density: 18 lbs/ft³
- Applications: Architectural / Construction, Tooling / Modeling
- Type: Closed Cellular, Rigid
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
-
Supplier: General Plastics Manufacturing Co.
Description: LAST-A-FOAM® TR-Series Marine FRP high-density polyurethane foams are specially formulated to meet the physical property demands of the FRP-composite boat builder at a competitive price. LAST-A-FOAM® TR-Series Marine FRP foams allow boat designers to replace wood components with
- Bulk Density: 20 lbs/ft³
- Tensile Strength: 715 to 789 psi
- Tensile Modulus (E): 67.062 to 68.324 ksi
- Thermal Conductivity: 0.394 BTU-in/hr-ft²-F
-
-
Supplier: General Plastics Manufacturing Co.
Description: free, easy to machine, and has constant density throughout thickness. Generally speaking, if higher strength, greater detail, or increased heat and pressure resistance at process tempeature is rquired, the FR-7100 performs best at a 20 lb per cubic foot density. Typical uses include:
- Bulk Density: 12 lbs/ft³
- Tensile Strength: 384 to 453 psi
- Thermal Conductivity: 0.28900000000000003 BTU-in/hr-ft²-F
- Features: Board / Block
-
Supplier: Techsil Limited
Description: BJB TC300 is a rigid, closed cell polyurethane foam system which can be easily mixed by hand in small batches using a rapid, vigorous mixing action or by using a jiffy mixer in a drill to provide a high-shear mix in small to large quantities. For low to high production,
- Chemical System: Polyurethane
-
Supplier: Techsil Limited
Description: BJB TC300 is a rigid, closed cell polyurethane foam system which can be easily mixed by hand in small batches using a rapid, vigorous mixing action or by using a jiffy mixer in a drill to provide a high-shear mix in small to large quantities. For low to high production,
- Chemical System: Polyurethane
-
Supplier: Clark Foam Products Corp.
Description: Quality Polyurethane Foam Products As one of the most versatile foam materials ever created, polyurethane foam is used in hundreds of products to provide comfort, support, protection and safety. Polyurethane Foam can be adapted to meet the Fire Retardant requirements of the
- Bulk Density: 1 lbs/ft³
- Applications: Acoustics / Sound Proofing, Consumer / Furniture, Cushioning / Springs, Filtration, Packaging / Casing, Sealing / Gasketing, Static / ESD Control
- Features & Approvals: Flame Retardant, Thermal Insulation, Waterproof
- Type: Open Cellular
-
Supplier: Ensinger, Inc.
Description: Hydex 301 is clear totally rigid polyurethane material that is designed for use in harsher chemical environments. It combines excellent clarity when polished with a broad range of chemical resistance and outstanding practical toughness. Facts Chemical designation: PU
- Tensile Strength (Break): 9,000 to 10,000 psi
- Tensile Modulus: 310 to 320 ksi
- Elongation: 7 to 150 %
- Use Temperature: 170 F
-
Supplier: Ensinger, Inc.
Description: It has an ability to withstand chemical attack in a PH range from 2 to 14. Facts Chemical designation: PU (Polyurethane) Color: beige Density: 1,2 g/cm3 Main Features high dimensional stability broad chemical compatibility good impact strength good mechanical properties easy to
- Tensile Strength (Break): 8,000 to 9,000 psi
- Tensile Modulus: 240 to 260 ksi
- Elongation: 80 %
- Use Temperature: 280 F
-
Supplier: Esprix Technologies
Description: (high film strength) Urethane High print densities with K3/UltraChrome Water soluble Non-ionic polyurethane dispersion CATIONIC POLYMERS PULSET JK-173: High solids Polyamine type PPC Weakly acidic Multipurpose paper; PVA compatible Uncoated paper PULSET JK-501: Amphoteric
- Features: Identification / Marking
- Form: Ink
-
Supplier: Haida International Equipment Co., Ltd.
Description: temperature and humidity systems made the cyclic test by set difference parameter.France Tecumseh compressor,50mm high density rigid Polyurethane foam and humanized Industrial Design reduces work noise. Advantage 1. High performance and quiet operation (68 dBA) 2.
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Environmental Test Chambers and Rooms - Temperature and Humidity Test Environmental Climatic ChamberSupplier: Haida International Equipment Co., Ltd.
Description: humidity ,can set different parameter for cyclic test Insulation material: 50mm high density rigid Polyurethane foam Heater: Explosion-proof type SUS#304 stainless steel fins radiator pipe heater Compressor: France Tecumseh compressor Lighting: Heat resistance Temperature
- Temperature Range: -40 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Haida International Equipment Co., Ltd.
Description: test Insulation material——50mm high density rigid Polyurethane foam Heater——Explosion-proof type SUS#304 stainless steel fins radiator pipe heater Compressor——France Tecumseh compressor x 2sets Lighting——Heat resistance Temperature sensor——PT-100 dry and wet bulb sensor
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
Find Suppliers by Category Top
Featured Products Top
-
manufactured with the same state-of-the-art equipment and quality processes used to manufacture production PCBs. High-Density Rigid PCB Summit offers both the fastest prototype turn times AND the most extensive advanced technology (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
count on General Plastics for superior-quality LAST-A-FOAM® machinable foam, polyurethane molds, and pattern-to-tool capabilities. Our wide range of high-density foam formulations satisfies diverse manufacturing needs – from low-temperature layup to high-temperature autoclave (read more)
Browse Tool and Die Makers Datasheets for General Plastics Manufacturing Co. -
Plastics’ LAST-A-FOAM® for your door and window applications. Our rigid polyurethane foam has been proven to perform, providing you with material that is long-lasting, durable and satisfies the qualities needed for skilled (read more)
Browse Datasheets for General Plastics Manufacturing Co. -
impact time-to-market, expenses, and overall product quality? At General Plastics, our rigid and flexible polyurethane foams are commonly used to make production parts in nearly every industry – including aerospace, automotive, recreation, consumer, and medical markets. However, a common (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co. -
manufacturing process. It is critical enough where the quality of the finished part is dependent on choosing the right tool design. When conditions dictate the need for soft tooling, polyurethane foam (also known as high-density urethane or HDU) is commonly used because of the low cost of materials and (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
than not, the rigid component of a rigid flex circuit is utilized for high density device population. In addition, flexible circuits allow for minutely narrow lines giving way to high density device population. Denser device populations and lighter conductors can be designed into a product, freeing (read more)
Browse Flexible Circuits Datasheets for Flexible Circuit Technologies, Inc. -
High Density Applications – More often than not, the rigid component of a rigid flex circuit is utilized for high density device population. In addition, flexible circuits allow for minutely narrow lines giving way to high (read more)
Browse Flexible Circuits Datasheets for Flexible Circuit Technologies, Inc. -
systems. Featuring torsionally rigid stainless-steel bellows construction, the couplings deliver vibration-damping performance, high positioning accuracy, and maintenance-free torque transmission while compensating axial, radial, and angular shaft (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Introducing ElectroCraft's new MobilePower™ MPW52 wheel drive, featuring a high torque-density brushless DC motor with integrated single-stage planetary gearbox and wheel assembly. ElectroCraft's MPW52 integrates a 14-pole Brushless DC (read more)
Browse DC Motors Datasheets for ElectroCraft -
LAST-A-FOAM® FR-3700 Performance Core Last-A-FoamFR-3700 is a CFC-free, rigid, closed-cell, flame-retardant polyurethane foam available in densities ranging from 3 to 40 pounds per cubic foot. It exhibits a (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
R-9300 Polyurethane Foam Lowers Energy Costs for Buildings
Made from high-density, rigid cellular polyurethane material, the foam blocks can be used for thermal control from roof to the foundation - a critical element in construction.
-
Dielectric Materials for Use in Radomes
Mfg. Co. presents an overview of dielectric materials, as well as a comparison of polyurethane foam with other commonly used dielectrics. In addition, dielectric properties of three series of rigid polyurethane foam at low, medium and high densities are examined in frequencies ranging from 1 - 10 GHz
More Information Top
-
The mechanical properties of high‐density rigid polyurethane foams in compression: I. Modulus
In conclusion, the modulus-density relation for high density rigid polyurethane foams is linear if the data is taken at a constant thermodynamic tem- perature and not at constant measured temperature.
-
The mechanical properties of high‐density rigid polyurethane foams in compression: II. Yield behavior
The Mechanical Properties of High Density Rigid Polyurethane Foams in Compression: II.
-
Multi-axial mechanical properties of human trabecular bone
For these load paths, the ultimate axial stress was only slightly higher than for the uni-axial path which was also observed for plastic failure of aluminum and high density rigid polyurethane foams (Gioux et al. 2000; Triantafillou et al. 1989; Rincón …
-
Study of nonuniformity of mechanical properties of rigid polyurethane foam in blocks obtained by free foaming. 1. Blocks with cylindrical form
P. J. Phillips and N. R. Waterman, "The mechanical properties of high density rigid poly- urethane foams in compression," Polym. Eng. Sci., 14, No. i, 67-71 (1974).
-
Propagation Energy Distribution of PZT-based Ultrasonic Guided Waves in Laminated Pipeline
Steel pipe Rigid polyurethane foam High density polyethylene (HDPE .
-
Thermal decomposition, combustion and fire‐retardancy of polyurethanes—a review of the recent literature
Alumina trihydrate introduced into a rigid high - density polyurethane foam can significantly improve its fire-resistance; however, it presents difficulties because of the viscosity increase.
-
Polyurethane Tooling and Model Planks: Characteristics and Applications: Plastic Distributor & Fabricator
Contributed by Ted Hile, Market Development Manager for General Plastics Manufacturing Co., manufacturers of LAST-A-FOAM® rigid high - density polyurethane foams for composite core, thermoform and mold tooling, styling models and prototypes.
Indicates content that may require registration and/or purchase.