-
Supplier: SpeedFam Corporation
Description: configuration and movable ring positioning arms or reversible ring drive for table flatness control. These systems are complete with manual controls for the cycle time, slurry delivery and speed controls.
- Applications / Material Abraded: Ceramics / Glass, Cleaning / Surface Preparation, Metals / Metalworking
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Type: Lapping Machine
- Automation / Material Handling: None / Manual
-
Supplier: Precision Surfacing Solutions
Description: conditioning rings which locate in yoke/rollerbearing assemblies. Workpieces are located within carriers or appropriate fixtures which run within the rings. Large parts of cylindrical shape can be substituted for the rings. The Model 12 is equally at home in the laboratory or
-
Supplier: Precision Surfacing Solutions
Description: The Lapmaster Model 56 machine is an uprated version of the Model 48, with a larger diameter lap plate and support plate and correspondingly larger conditioning rings. The serrated lap plate is made up of twenty four individual segments which are bolted to the support plate. The height of the
- Power: 15 HP
- AC Voltage & Phase: 50 Hz / International Power, Three-Phase
- Applications / Material Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Grinding / Finishing
- Features: Coated Abrasives (Belts / Discs), Other, Single Sided / Disc, Superabrasives, Variable / Multi-speed, Vertical
-
-
Supplier: Precision Surfacing Solutions
Description: conditioning ring. The Model 24 diamond flat lapping/polishing machine is a popular choice for lapping of mechanical seal faces and a variety of valve components, eg : pressure relief valve bodies and caps, and parallel slide valves, both in original manufacture and in
- Power: 2 HP
- Applications / Materials Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Wet Finishing
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Type: Polisher / Polishing Lathe
-
Supplier: Precision Surfacing Solutions
Description: required. As with all ring lapping machines flatness of the lap plate can be altered by wear conditioning, that is the lateral position of the conditioning rings relative to the lap plate track can be adjusted to preferentially wear the plate’s surface. For example, if the lap
- Power: 15 to 20 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Transcat, Inc.
Description: Product Highlights Quick and easy adjustment Advanced sleeve design with staggered lines and distinct figures for precise, easy readability Balanced frame design for comfortable, accurate measuring Quick-reading figures – every thousandth numbered on inch tools No glare Starrett satin chrome
- Gage / Instrument Type: Micrometer
-
Supplier: Transcat, Inc.
Description: quick and sure locking Gracefully designed tapered frame for use in narrow slots and tight places Quick-reading figures " every thousandth numbered on inch tools Convenient decimal equivalents on inch tools Rigid one-piece frame of drop forged steel Extremely hard and stable one-piece
- Gage / Instrument Type: Micrometer
-
Supplier: Titan Tool Supply, Inc.
Description: accomplished by rotating the knurled ring located in the center of the microscope. The excellent glass lenses are protected by lens covers and, when carried in a pocket, are fully protected from damage. Model #130 has many uses from visual check of surface finish from grinding and
- Total Magnification: 16 to 32 X
- Application: Measuring / Toolmaker
- Features: Monocular
-
Supplier: Transcat, Inc.
Description: Product Highlights Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Quick-reading figures – every thousandth numbered on inch tools Convenient decimal equivalents Balanced frame and thimble design ensure easy handling and better readability
- Range: 1 to 2 inch
- Measurement Scale / Units: English
- Gage / Instrument Type: Micrometer
-
Supplier: Transcat, Inc.
Description: Product Highlights Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Quick-reading figures – every thousandth numbered on inch tools Balanced frame and thimble design ensure easy handling and better readability Quick and easy adjustment Starrett
- Range: 2 to 3 inch
- Measurement Scale / Units: English
- Gage / Instrument Type: Micrometer
-
Supplier: SAE International
Description: simulation whilst integrating multiple 3- Dimensional CFD solutions which are interpolated to match a derived moving average profile. New meshing techniques in combination with the integrated use of a 1- Dimensional transient exhaust prediction tool facilitate higher turn-around times for
-
Supplier: CM International Industries Corporation
Description: CM International Industries is a leader in global contract manufacturing since 1995. We are totally committed to satisfying our customers through our talent, experience and quality systems. Our goal is to provide every customer with the best price, quality and service. Engineering support (pre and
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Honing, Jig Boring, Laser Machining, Milling, Screw Machining, Superabrasive Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
Find Suppliers by Category Top
Featured Products Top
-
Washdown Tool_LineArt Jergens Washdown Tool Flyer (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
Washdown Tool_LineArt Machine Washdown Tool Jergens Machine Washdown Tool is a cleaning tool (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
What Are the Best American Made Pipeline Tools? LOWELL CORPORATION (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Spheres Setting Masters / Setting Gauges Taps, Dies, and Cutting Tools Gears / Splines Feeler Gages Features & Benefits of the External Supermicrometer®Model PC Computer based (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
External Thread Gages Dial / Test Indicators Taper Threads - Pipe Threads (API Gages) Dial Bore Gages Cylindrical Setting Gages Spheres Setting Masters / Setting Gauges Taps, Dies, and Cutting Tools Gears / Splines (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
cost-effective production of short run stampings. We can deliver product in thicknesses from .002” (0.05mm) up to .250” (6mm) with quantities ranging from one piece to thousands. To meet our customer needs of process control, minimal tool investment, long-term part (read more)
Browse Shims and Shim Stock Datasheets for SPIROL -
Setting Masters / Setting Gauges Taps, Dies, and Cutting Tools Gears / Splines Feeler Gages Features & Benefits of the External Supermicrometer® Model PC (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Cylindrical Setting Gages Spheres Setting Masters / Setting Gauges Taps, Dies, and Cutting Tools Gears / Splines Feeler Gages Features & Benefits of the External (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Cycle time and cost reduction in large-size optics production
Optical shops often use petal-shaped laps or ring tools to attempt to preferentially work on various zones on the optic.
-
Cost-effective subaperture approaches to finishing and testing astronomical optics
Optical shops often use petal-shaped laps or ring tools to attempt to preferentially work on various zones on the optic.
-
Discussion Of A Model Of Lens Surface Geometry Through High-Speed Generating, Smoothing And Polishing And Of Aspects In Its Practical Achievement
Unlike loose abrasive lapping or ring - tool generating, bonded -diamond fining does not proceed as a steady -state condition, relatively independent of time or depth of stock removal.
-
Development of new bound abrasive polishers for final finishing of optical glasses
Several in-house formulated polishing pellets, molded laps , and ring tools have been studied.
-
Mechanical Engineering Department quarterly report, July--September 1977
We have extended the program to stroked ring tools and to stroked star laps composed of ring tool arc segments, the arc lengths being proportional to the stroking time predicted for an equivalent solid ring.
-
Automated optical surfacing
The earlier CCOS algorithms were designed for rotating flexible ring laps rather than orbital tool motion1.
-
Rapid optical fabrication with CCOS
The earlier CCOS algorithms were designed for rotating flexible ring laps rather than orbital tool motion.
-
Commissioning of the first Precessions 1.2-m CNC polishing machines for large optics
o Specialised tooling The standard bonnet interface (a Schunk chuck) can carry a variety of specialized tooling such as ring - laps , hard tools etc.
-
Rapid optical fabrication with computer-controlled optical surfacing
The earlier CCOS algorithms were designed for rotating flexible ring laps rather than orbital tool motion.
Indicates content that may require registration and/or purchase.