Products/Services for Ring Spreader Pliers

  • Pliers-Image
    Pliers - (280 companies)
    ...to make small holes in soft materials. Retaining-Ring Retaining-ring pliers have pointed, narrow jaws that are used to manipulate retaining-rings. Round-Nose Round-nose pliers have pointed, narrow jaws that are used for working with small objects...
  • O-rings-Image
    O-rings - (749 companies)
    O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating surfaces, O-rings block the passage of liquids or gases. O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating...
  • Slip Rings-Image
    Slip Rings - (117 companies)
    Slip rings are metal rings that provide a continuous electrical connection through brushes on stationary contacts. They are generally mounted on the rotating part of a machine. The electrical connection can be via wiping contacts, mercury, infrared...
  • Piston Rings-Image
    Piston Rings - (115 companies)
    Piston rings are used for sealing cylinders. They can work at higher temperatures than elastomeric, fabric, or polymer seals. Description. Piston rings are used for sealing cylinders. They can work at higher temperatures than elastomeric, fabric...
  • Ring Gages-Image
    Ring Gages - (115 companies)
    Ring gages are used for go / no-go assessment compared to the specified dimensional tolerances or attributes of pins, shafts, or threaded studs. Ring gages are used for go/no-go assessment compared to the specified dimensional tolerances...
  •  
    Hoist Rings - (120 companies)
    Hoist rings are load-centering eyebolts. They are designed to be rigged from the center or the side and may pivot or swivel. Some hoist rings connect directly to webbing, chain, or shackles. Others have a hook-end rather than a standard bail, eye...
  •  
    Retaining Rings and Snap Rings - (279 companies)
    Description. Retaining rings and snap rings are fasteners used to axially position a component on a shaft or in a bore. Types. The primary retaining ring type can be internal or external. Internal retaining rings fit into a housing or bore. External...
  •  
    Solid Elastomeric Rings - (117 companies)
    Solid elastomeric rings are compression seals of differing cross sections. Some examples are X or multiple rings, rectangular rings, tetraseals, trapezoid rings, T-section rings, delta rings, D-rings, H-rings, heart rings, and diamond rings. Solid...
  •  
    Rolled Rings - (41 companies)
    Rolled rings (or seamless forged rings) are hollow metal cylinder shapes used as starting stock blanks for wheels or rail tires, housings, bearings, gears, valve seats, ring gaskets and couplings. Rolled rings (also known as seamless forged rings...
  •  
    Back-up Rings - (117 companies)
    Back-up rings or anti-extrusion rings are washer-like devices used to prevent seals from extruding through gaps while under pressure. Seals are installed in the downstream side of the gland. Description. Back-up rings are washer-like devices...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • wn_sk.pl (finlayson-gwc2014.zip)
    … 00::'). sk(104240576,1,'slip_coach%1:06:00::'). sk(104240576,2,'slip_carriage%1:06:00::'). sk(104240752,1,'slipcover%1:06:00::'). sk(104240867,1,'slip-joint_ pliers %1:06:00::' … … sk(104241573,1,'slip_ ring %1:06:00::' … … 00::'). sk(104287898,1,'spray_paint%1:06:00::'). sk(104287986,1,' spreader %1:06:00 …
  • wn_s.pl (finlayson-gwc2014.zip)
    … 1,0). s(103695561,1,'slip_coach',n,1,0). s(103695561,2,'slip_carriage',n,1,0). s(103695728,1,'slipcover',n,1,0). s(103695843,1,'slip-joint_ pliers ',n,1,0 … … s(103696494,1,'slip_ ring ',n,1,0 … … 1,0). s(103736904,1,'spray_paint',n,1,0). s(103736992,1,' spreader ',n,1 …
  • WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … acid_N|16 bomb_N|26 bay_N|6 sick_J|22 sight_V|1 port_J|1 beam_N|9 gardener_N|2 plant_V|11 bed_of_roses_N|1 track_N|8 wash_V|27 pliers_N|2 plier _N|2 bender_N|1 bib … … overnight_bag_N|1 inspect_V|2 irrigation_N|3 gutter_N|5 rainwater_N|3 satellite_tv_N|1 surf_V|1 powder_N|8 grain_N|25 skirt_N|26 chloroform_N|1 inhalation_anesthetic_N|1 church_bell_N|4 ring _V|10 cinder_block_N|1 breeze_block_N|1 … … spike_N|7 fasten_V|8 railroad_tie_N|2 pierce_V|10 receipts_N|2 impale_V|3 sharpen_V|6 putting_green_N|1 title_N|31 spine_N|4 be_due_V|14 imperfect_J|4 splice_N|2 spreader _N|1 cowboy_N|6 squat_J|2 …
  • mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
    … of the tongue'),(120627,'slip off'),(120628,'slip on'),(120629,'slip one\'s mind'),(120630,'slip ring'),(120631,'slip road'),(120632,'slip stitch'),(120633,'slip up'),(120634,'slip-joint pliers '),(120635,'slip-on' … … 'snap pea'),(121138,'snap ring '),(121139,'snap roll' … … 123782,'spread over'),(123783,'spread-eagle'),(123784,'spread-out'),(123785,'spreadeagle'),(123786,' spreader '),(123787,'spreadhead' …
  • Microendoscopy lumbar discectomy (MED System)
    a set of classical instruments (pliers of Kerrisson, disk pliers , root spreaders , straight and bent curettes) for the performing of a diskectomy but adapted as well in length (with appearing graduation) then in diame- ter not to bother the gesture in the … … an endoscopy; - a single use (for now) endoscope at 25~ with a bolting ring and needing an …
  • States > New York > State > Register > 2013 > 02/06/2013
    … Fuses, Gaskets, Hoses, Lenses, Lamps, Lights, Flashers, Mirrors, Hangers, Plow Parts, Truck Parts, Spreader Parts, Sweeper Parts … … Badges, Nameplate Hold- ers, Belts, Billy Club & Holders, Handcuffs, Handcuffs Pouches, Key Ring Holders, Nightstick & … … Chisels; Clamps; Cutters; Drills; Files; Hammers; Handles; Knives; Keys; Locks & Hardware; Padlocks; Pliers ; Punches; Rasp; Rules …
  • wn_g.pl (finlayson-gwc2014.zip)
    … car at the end of the train; it can be detached without stopping the train'). g(104190849,'a removable fitted cloth covering for upholstered furniture'). g(104190964,' pliers with a joint adjustable … … consisting of a metal ring on a rotating part … … 104236768,'a hand tool for spreading something; "he used his knife as a spreader "'). g(104236947 …
  • Automotive Tools - Grainger Industrial Supply
    Spreader /Applicator, Set Of 3, Width One Each 4, 5 and 6 In, Length 2 In, Yellow … • Retaining Ring Pliers Set, 0,45,90,18 pcRetaining Ring Pliers Set,0,45,90,18 pc .
  • Shopping In Pliers, Wrenches & Clamps - Big Bruin
    Shopping In Pliers , Wrenches & Clamps • Chicago Pneumatic 1/2" Drive Impact Wrench1/2" Ring R • Lumber Liquidators 6 Ratchet Bar Clamp/ Spreader .


Product Announcements
Visumatic Industrial Products
Visumatic Industrial Products
Visumatic Industrial Products