-
Supplier: GEA Process Engineering Inc.
Description: vapor increases and the product is pressed as a thin film on the walls of the tubes, and the liquid rises upwards. This co-current upward movement against gravity has the beneficial effect of creating a high degree of turbulence in the liquid. This is advantageous during evaporation of highly
-
Supplier: Hebeler LLC.
Description: an evaporator, but there are processes where batch operation is necessary. Buflovak Natural Circulation / Rising Film Evaporators are adaptable to either application. The separator can be designed for any required holding capacity.
- Features: Other
- Operation: Production
- Type: Rising Film
-
Supplier: APV, An SPX Brand
Description: As the original plate type evaporator, the Rising/Falling Film Plate system is a flexible, multi-duty unit engineered to handle small to medium production runs of heat sensitive products. Water removal capacities range from 1,000 to 35,000 lbs/hr (454 to 15,876 kg/h) for the
- System Capacity: 4,535.147392290259 to 158,730.15873015864 kg/hr
- Type: Falling Film, Rising Film
- Application: Food Processing
-
-
Supplier: Hebeler LLC.
Description: This evaporation technology provides once through evaporation of heat sensitive materials. The high velocities realized in this evaporator reduce fouling to an absolute minimum while achieving high concentrations at low temperatures. Low head room requirements. Preserves product quality High
- Type: Falling Film, Rising Film
- Features: Other
- Operation: Production
-
Supplier: APV, An SPX Brand
Description: Combining all the advantages of the Rising/Falling Film Plate Evaporator with the even shorter residence time, the APV Falling Film Plate Evaporator is widely recognized as the standard for making premium products. The APV Falling Film Plate
- System Capacity: 9,070.29478458049 to 272,108.84353741497 kg/hr
- Type: Falling Film
- Application: Food Processing
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval AlfaVap semi-welded heat exchanger is tailor made for evaporation, and very efficient to use when concentration and viscosity of media is high. It is a rising film plate evaporator that works with close temperature approach down to 2.5°C. Main applications are in
- Maximum Working Pressure: 7.251885 to 116.03016 psi
- Temperature Range: 356 F
- Application / Industry: Food and Beverage Processing
- Technology: Plate
Find Suppliers by Category Top
Featured Products Top
-
Introducing RM Evaporator Pans Say hello to the next generation of efficiency and safety in refrigeration management. Backer's new RM Evaporator Pans are designed to simplify your operations (read more)
Browse Evaporators Datasheets for Backer-Springfield -
Say hello to the next generation of efficiency and safety in refrigeration management. Backer's new RM Evaporator Pans are designed to simplify your operations while meeting the highest industrial standards. These (read more)
Browse Evaporators Datasheets for Backer-Springfield -
Backer Springfield's EVAPOWAY™ anti-condensate pans are used by leading companies in Commercial Refrigeration, HVAC, and Vertical Transportation (elevators). These durable and reliable products use the highest quality components, including NSF certified pans, to evaporate (read more)
Browse Evaporators Datasheets for Backer-Springfield -
Explore Backer Springfields, innovative PTC electric evaporator pans, designed for reliable, energy-efficient operation with adjustable wattage for low-flashpoint refrigerants. Available in multiple wattages, voltages, and sizes, these low-profile pans eliminate moving parts and reduce maintenance, dissipating 1.5–8.0 gallons of water daily to fit a wide range of applications. (read more)
Browse Evaporators Datasheets for Backer-Springfield -
Backer-Springfield introduces its RM Evaporator pan. Streamline design and UL60335-2-89 certification for use with flammable refrigerants used with refrigerated cabinets. (read more)
Browse Evaporators Datasheets for Backer-Springfield -
Explore Backer Springfields, innovative PTC electric evaporator pans, designed for reliable, energy-efficient operation with adjustable wattage for low-flashpoint refrigerants. Available in multiple wattages, voltages, and sizes, these low-profile pans eliminate moving parts and reduce maintenance, dissipating 1.5–8.0 gallons of water daily to fit a wide range of applications. (read more)
Browse Evaporators Datasheets for Backer-Springfield -
Flammable Refrigerant Evaporator Pans Say hello to the next generation of efficiency and safety in refrigeration management. Backer's new RM Evaporator Pans are designed to simplify your operations while (read more)
Browse Evaporators Datasheets for Backer-Springfield -
Backer Springfield's EVAPOWAY™ anti-condensate pans are used by leading companies in Commercial Refrigeration, HVAC, and Vertical Transportation (elevators). These durable and reliable products use the highest quality components, including NSF certified pans, to evaporate (read more)
Browse Evaporators Datasheets for Backer-Springfield -
leading companies in Commercial Refrigeration, HVAC, and Vertical Transportation (elevators). These durable and reliable products use the highest quality components, including NSF certified pans, to evaporate defrost and condensation where no drain line is available. Our products have successfully passed (read more)
Browse Evaporators Datasheets for Backer-Springfield -
RM, DM, and PTC Evaporator Pans Backer Springfield’s Evapoway anti-condensate pans are used by leading companies in Commercial Refrigeration, HVAC, and Vertical Transportation (elevators). These durable and reliable products use the highest quality components (including NSF certified pans) to evaporate defrost and condensation where no drain line is available. (read more)
Browse Evaporators Datasheets for Backer-Springfield
More Information Top
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
Swenson rising film evaporator unit.
-
HOW TIME BETWEEN CLEANINGS AFFECTS PERFORMANCE AND SUCROSE LOSSES IN ROBERT'S EVAPORATORS
ABSTRACT In U.S. sugarcane factories, multiple‐body evaporator stations mostly consist of Robert's‐type calandria ( rising film ) evaporators that are simple, robust and easy to operate, but are susceptible to scaling and require periodic cleanings.
-
Molten-Caustic-Leaching (Gravimelt) System Integration Project, Phase 2
The integratedtest circuit facilitythat was constructedat the TRW San Juan Capistranotest site in Californiacontainsabout 150 pieces of commercialequipmentincludingfilters,centrifuges,tanks, reactors, feeders, a kiln, and a rising film evaporator , lt occupies 3700 square feet and is fitted with more than 6000 feet …
-
Handbook of Food Process Design, 2 Volume Set
Rising Film Evaporator .
-
Water Quality Control Handbook, Second Edition > PHYSICAL TREATMENT
The wastewater in a rising film evaporator is heated in vertical heat exchanger tubes and evaporated above the tubes in the vapor body.
-
Fruit Manufacturing
3.3.2 Rising Film Evaporator . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Hydrogen Peroxide + Peracetic Acid
Rising film evaporators are subject to several patents.
-
Ascorbic Acid
A sizable cut of methanol is evaporated and stripped from the solu- tion in a combination rising film evaporator and falling film tube and disc stripper.
-
Solving Problems in Food Engineering
Rising film evaporators require smaller temperature differences than falling film evaporators.
-
Handbook of Chlor-Alkali Technology
Anhydrous caustic is produced in a rising film evaporator , operating at 385°C under vacuum.
Indicates content that may require registration and/or purchase.