Products/Services for Rivet CAD Software

  • Computer-aided Design and Computer-aided Manufacturing Software (CAD/CAM)-Image
    Computer-aided Design and Computer-aided Manufacturing Software (CAD/CAM) - (711 companies)
    Computer-aided design and computer-aided manufacturing software (CAD/CAM) allows engineers, architects, and designers to create conceptual drawings for assessment and approval. Since both CAD and CAM use computer-based methods...
    Use
    Operating System
    Source Code
  • Rivets-Image
    Rivets - (654 companies)
    Rivets are headed pins with a point that passes through two pieces of material. Beating or pressing down the point causes it to spread out and form a second head. Rivets can be used to connect two plates or pieces of material together. Rivets...
  •  
    Push-in Rivets - (30 companies)
    Push-in rivets are cylindrical, headed, usually plastic fasteners that are pushed or pressed into place to secure two or more items together. Push-in rivets are cylindrical, headed fasteners that are pushed or pressed into place to secure two...
  • Computer-Aided Design (CAD) Services-Image
    Computer-Aided Design (CAD) Services - (1430 companies)
    ...of purchased licenses or in-house developed software. Video Credit: Cadeeze / CC BY-SA 4.0. Alibre Design. Alibre designs are drawing file types, conforming to Alibre, Inc's software specification, which are supported by CAD service providers offering...
  •  
    Drawing Software - (22 companies)
    There are different types of drawing software to choose from depending on the application. Some of the most well-known drawing software options include: computer-aided design (CAD). mechanical computer-aided design (MCAD). computer-aided manufacturing (CAM). AutoCAD...
  •  
    Graphing and Visualization Software - (163 companies)
    Graphing and visualization software visually present abstract scientific data. The programs take numerical data and create (render) images for analysis. Graphing and visualization software presents abstract scientific data visually. Applications...
  •  
    Medical Software - (276 companies)
    Medical and healthcare software is used in hospitals, clinics, and related facilities. This category includes software used to control and monitor medical devices, and software used for medical practice management and patient billing. Medical...
  •  
    Educational and Training Software - (305 companies)
    Educational and training software is used in applications such as distance learning, online training, and more specific programs such as equipment training and support. Educational and training software is used in applications such as distance...
  •  
    Graphics Software - (146 companies)
    ...feature built-in compression, and work with most Web browsers. Vector graphics are used in applications designed to perform digital diagramming or computer-aided design (CAD). In simplest terms, vector graphic software is graphics software used...
  •  
    Software Development Services - (2229 companies)
    ...and financial software, computer-aided design (CAD) and computer-aided engineering (CAE) applications, communications and network software, or customer relationship management (CRM) programs. Others coding services design software for data acquisition...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire