-
Supplier: Keystone Electronics Corp.
Description: Part Number: 943 Mounting: THM Orientation: Horizontal Packaging: Bulk Style: Network Type: Jacks Low height is ideal for compact designs.
- Voltage Rating: 125 volts
- Gender: Female / Jack
-
Supplier: L-com, Inc.
Description: The RJ45FTJ is a slim, low profile breakout board for an RJ45 (8x8) jack (female) to screw terminals. The breakout board brings all 8 signal pins plus shield out to screw terminal blocks for easy termination or field wiring. This allows quick and simple connections for
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: TE Connectivity
Description: Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type :
- Current Rating: 1.5 amps
- Number of Contacts: 8 #
- Connector Type: Modular Connector and RJ Connector
-
-
Supplier: Newark, An Avnet Company
Description: 87180-466-LOW PROFILE PCB / Tube
-
Supplier: Rego Electronics Inc.
Description: Product Series 1x1 port with various outline dimensions 3x1 port : single RJ45 + double deck USB3.0 Speeds at 10GBASE-T (802.3an), 5GBASE-T & 2.5BASE-T (802.3bz) available Features & Benefits A full range of products available for latch up , latch down, low profile and midplane
- Features: Board Mount Connector
- Gender: Female / Jack
- Connector Type: RJ-45
-
Supplier: Newark, An Avnet Company
Description: 87180-184C-LOW PROFILE PCB / Tube
-
Supplier: Newark, An Avnet Company
Description: 87180-166LF-LOW PROFILE PCB / Tube
-
Supplier: VAST STOCK CO., LIMITED
Description: Modular Connectors / Ethernet Connectors RA PCB 8/8 RJ45 LOW PROFILE
- Voltage Rating: 125 volts
- Current Rating: 1.5 amps
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
-
Supplier: ODG (Origin Data Global)
Description: Modular Connectors / Ethernet Connectors RA PCB 8/8 RJ45 LOW PROFILE
-
Supplier: TE Connectivity
Description: 280 Packaging Reel Diameter : 330 MM [12.99 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully
- Current Rating: 1.1 amps
- Operating Temperature: -55 to 125 C
- Number of Contacts: 50
- Contacts Pitch: 1.27 mm
-
Supplier: Richardson RFPD
Description: RJ45 Super Slim Top Entry. Top Entry Super Slim Profile: Similar to the Very Low Profile PCB Jacks these vertical jacks feature an open face on the latch side. This allows for the slimmest possible profile in order to conserve board space.
-
Supplier: Heilind Electronics, Inc.
Description: LOW PROFILE PCB
-
Supplier: Amphenol Communications Solutions
Description: Modular Jack, Modular Jack, Input Output Connectors, Cat 3, Horizontal, Through Mount, Low Profile PCB III Unshielded, 6 Positions, 1 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack,
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector, PC Card Connector
- Geometry: Right Angle
-
Supplier: Amphenol PCD
Description: the arrangement needed, from 18 to 392 contacts. In a staggered grid pattern (2.54 x 1.905 [.100x.075]), this connector houses 5 rows of contacts in a low profile board to board format. Additionally, SIAL connectors provide shielding on both plug & receptacle, which
- Current Rating: 3 amps
- Number of Contacts: 18 to 392 #
- Features: Board Mount Connector, Coupling / Adapter, Other, Right Angle, Straight
- Category: Board-to-Board Connector, Coaxial Connector, Modular Connector and RJ Connector
-
Supplier: Amphenol PCD
Description: High Board Density The angled .200" (5.08mm) low profile ELMM series incorporates a 45° angle to maximize use of space by allowing terminal blocks to be stacked front-to-back, providing users full access to wires and screws even when the blocks are fully wired. The angled wire entry
- Number of Contacts: 2 to 20
- Contacts Pitch: 5.08 mm
- Conductor Size (North American): 16 to 28 AWG
- Voltage Rating: 300 volts
-
Supplier: TE Connectivity
Description: Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Terminal Profile : Low Configuration Features Number of Levels : 1 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact
- Number of Contacts: 4
- Contacts Pitch: 9.53 mm
- Conductor Size (North American): 12 to 22 AWG
- Operating Temperature: -40 to 105 C
-
Supplier: Picor Corporation
Description: kHz 40 Vdc (max input) 100 Vdc surge 100 ms 707 V Hi-pot hold off to Shield Provides safe powered backplane board insertion 6 A breaker with delay, plus 12 A limiter 25 mm x 25 mm x 4.5 mm SiP (System–in–Package) Low profile LGA package -40° to +100°C PCB temperature Hot-Swap &
- Rated Voltage: 18 to 36 volts
- Rated Current: 6 amps
- Operating Temperature: -40 to 100 C
- Product Standards: CE Conformity Marks
Find Suppliers by Category Top
Featured Products Top
-
increased durability, the new Keystone RJ45 sockets can endure a minimum of 500 insertion cycles. Rated for 125 VAC RMS, these jacks are fully compliant with IEEE and IEC standards. A variety of styles are available to accommodate design applications with numerous mounting and port size (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Keystone Electronics Corp. -
Rego provides a new series of Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks. They are high-performance 10Gbps ethernet capacity. They have a strong, stable and long-distance connection, flexible, reliable. Also, these products can solve the network distance (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Rego Electronics Inc. -
transferring. These new connectors are designed to provide ideal low profile circuit linkage and minimal footprint for high-density, high current PCB packages on power and aluminum backplanes. All PCB soldering applications, including reflow, may be utilized Manufactured from (read more)
Browse Board to Board Connectors Datasheets for Keystone Electronics Corp. -
.FL connector—ideal for interior attachment. Low-profile PCB antenna designed for tiny devices. Stable performance with a (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Connector: U.FL (compact interface for embedded modules) PCB design: low profile for internal mounting. Applications: Internal 4G/LTE routers, gateways (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
routers, gateways, IoT devices, modems, and telemetry units. Its low-profile design and moderate 3 dBi gain enable consistent reception and signal performance in space-constrained applications. Key Features : Frequency (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Amphenol Sine Systems’ ecomate® Aquarius™ PCB Mounted Jam Nut Receptacles are designed specifically for mounting to Printed Circuit Boards (PCB) or Flex Circuits. As part of the ecomate® Aquarius Waterproof Connector series, they provide an IP67/69K waterproof rating when in (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
These easy-to-mount, multipurpose screw type terminals are a practical, low-cost alternative to PC screw type edge connectors, barrier blocks, terminal boards and terminal strips. Steadfast and easy to (read more)
Browse Wire Terminals Datasheets for Keystone Electronics Corp. -
E-Switch introduces the ECM Series Connector, a versatile wire-to-wire, receptacle-to-plug system designed with free-hanging 3mm spacing for flexible PCB layouts. Its low-profile design ensures minimal height, making it ideal for space-constrained applications. Available with 2 to 10 (read more)
Browse Electrical Connectors Datasheets for New Yorker Electronics Co., Inc. -
and removable nickel silver cans Clips available in corner and very low profile 0.15/0.2/0.3mm thick cans ideal for high frequency Easy for rework and maintenance PCB Sockets 2A to 20A options; 2, 3, 4 and (read more)
Browse Electrical Connectors Datasheets for Harwin Plc
More Information Top
-
Electric Drills Manufacturers, Electric Drills Product Catalogs Directory
IEEE 802.3af/at PCB Jack RJ45 USB Connector , Low Profile LPJK Series 1500vrms .
-
A short-order SMT RJ45 jack from SUYIN
By employing special approaches to design and production, SUYIN has succeeded in further miniaturizing its RJ45 jack connectors for 10/100-Base-T and 100-Base-T4 applications. This makes it possible to develop PCBs that are even more densely populated yet feature a particularly low profile .
-
Sink-Type RJ45-Jack with double LED and Filter
SUYIN has expanded its broad portfolio of modular jacks with the space-saving low - profile in-board version 101116FHBY4M401ZL. … tab-down type having the slot for the locking tab on the base of the RJ45 jack. The right-angled Through Hole jack is assembled in a PCB cut out reducing the connector height above the PCB to 7.4mm only.
-
Common-mode radiated emissions from UTP/STP cables with differential high-speed drivers/receivers
The commercial RJ45 or Sub D connec- tors were connected to the MB by using a small PCB with differential traces. … 50MHz is a critical frequency for RS422 driver and 2 MHz is too low for prac- tical … Comparing the emission profiles , one can note that the curves are very closed in values (differences no …
-
Aim Cambridge-Cinch Connectivity Solutions - 73-7790-14 - Computer/Data Cable Assemblies - Network (Cat 5/6) - Allied Electronics
CABLE, MOLDED, CAT 5E WITH LOW PROFILE ,5FT. D-Sub/D-Shaped Connectors > Adapters connector,adapter,9 socket cont d-sub to 8 cont rj45 mod jack,1-piece gray hood PCB > Prototyping Boards .
-
rj45 connector - offers from rj45 connector manufacturers, suppliers, exporters & wholesalers
Low profile rj45 Jack 1 X 1 ... [ Related Keywords : Right Angle RJ45, rj45 connector jack ] Female Vertical RJ45 Jack , PCB Mount Standard RJ45 Connector ...
-
Amphenol RF - 000-15875 - Coaxial/RF Connectors - RF Connectors - Allied Electronics
Connector ;1x2 Low Profile Jumper Assembly;Gold Plated Cont;White Polyester Body Connector; Receptacle; PCB ; RJ45 cable .
-
NTE Electronics, Inc. - NTE36 - Transistors & Modules - Bipolar Transistors - Allied Electronics
connector ,plastic circular,jam nut recept,reverse bayonet, rj45 ethernet,black LOW PROFILE RIGHT ANGLE ADAPTER, DB9 MALE/FEMALE, CABLE EXIT 1 Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 250/220AC/DC; PCB Mnt .
-
Energizer - HDL33A2E - Tools - Flashlights/Lanterns/Work Lamps/Magnifiers - Allied Electronics
Pro grade non-ratchet RJ11 4,6 & RJ45 8crimper D-Sub/D-Shaped Connectors > Adapters LOW PROFILE RIGHT ANGLE ADAPTER, DB9 MALE/FEMALE, CABLE EXIT 1 Rectangular/ PCB Connectors > Connectors .
-
Low cost, RoHS-compliant SM comms sockets
GTK's latest range of rugged, low - profile , surface-mount telephone sockets are for use in compact modems and other telecoms and datacoms equipment. … an extra solder point on either side to ensure secure mounting to the PCB over the lifetime … … available in three different formats: RJ11 with four contacts, RJ12 with six, and RJ45 with eight contacts … • Connector companies ink dual-source pact .
Indicates content that may require registration and/or purchase.