Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASG, Division of Jergens, Inc.
Description: The same robust features that are foundational to the AX-20, also reside in the AX-30; including steel base and Allen Bradley controls (unless specified otherwise). The AX-30 turntable system is designed for optimal efficiency. While the operator is loading the new components, the robot is
- Robot Type: Cartesian Robot, Gantry Robot, SCARA Robot
- Drive System: Electric
-
Supplier: RobotWorx
Description: applications. Realize incredible savings with a Fanuc turnkey workcell that includes a single or dual stationary work table. Our workcells are builtbsp;to yourbsp;specifications, offering a solution that fits your needsA Fanuc workcell with a manual turntable is an ideal solutionbsp;for
- Robot Type: Robot System
-
Supplier: Koike Aronson/Ransome, Inc.
Description: Koike Aronson / Ransome manufactures a complete line of gear driven welding turntables which maximize both safety and production with load capacities ranging from 250 to 120,000 pounds. Koike Aronson / Ransome Floor turntables are a simplistic and rugged solution to obtain 360° of
-
-
Supplier: RobotWorx
Description: either side of the robot are constructed from hard fencing doors and equipped with interlocks. An arc-glare divider protects workers loading one side of the turntable. Light curtains or safety mats are available to keep workers safe and regulate the indexing turntable
- Robot Type: Robot System
-
Supplier: Janome Industrial Equipment
Description: servomotor-driven "pulse string input type" external devices from the teaching pendant together with the robot axes. This function has many uses, such as adding a turntable to change the workpiece direction, or setting up and controlling a conveyor from the robot, etc. Easy Program Teaching
- Number of Axes: 3 to 4 #
- Load Capacity: 3 kg
- Reach: 100 mm
- Industry / Application: Assembly, Automotive Testing, Medical / Pharmaceutical
-
Supplier: RoboDK Inc.
Description: RoboDK is a comprehensive robotic simulation and programming software that offers a user-friendly experience with five easy steps to simulate and program robots. It provides access to an extensive library of over 500 industrial robot arms from various manufacturers like ABB, Fanuc, KUKA, and
-
Supplier: Koike Aronson/Ransome, Inc.
Description: Koike Aronson / Ransome robotic class features are available for most Koike Aronson / Ransome standard machines. Robotic applications may include use in the Aero Space, Automotive and heavy equipment industries. Anti-backlash and high locating accuracy is accomplished with high
- Type: Manipulator / Lifter
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant through hole slip ring for turntable, Slip Ring For Packing Machine,Slip Ring For Cable Drum,High Temperature Slip Ring,Large Current Slip Ring,Waterproof Dustproof Through Bore Slip Ring, Specification Standard Product Outline Drawing Application Filed Our slip rings are widely
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant stainless steel compact size slip ring for turntable equipment, slip、Slip Ring、Slip Ring Assembly、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot, Ingiant stainless steel compact size slip ring for turntable equipment DHK025-7 The main parameters Number of
- Number of Circuits: 7
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant 25mm Through Hole Slip Ring For Turntable, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet And Power、Slipring For Robot, Specification Standard Product Outline Drawing Application Filed Industrial
- Number of Circuits: 36
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 50 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant 25mm Through Bore Slip Ring For Turntable, rotating electrical contacts, shaft grounding slip ring, Slip Ring, Slip Ring Contact, slip ring crane, Specification Standard Product Outline Drawing Application Filed Industrial automation equipment/Medical equipment/Wind power
- Number of Circuits: 36
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 50 amps
-
Supplier: RobotWorx
Description: Thebsp;Motoman ArcWorld V-1000 is a pre-configured robotic welding workcell than can accommodate onebsp;welding arm and a two position turntable. The Motoman ArcWorld V-1200 consists of the same layout with two robot arms. All of the components of this workcell ship on a common
- Robot Type: Robot System
-
Supplier: ASG, Division of Jergens, Inc.
Description: exhaustive. If you have a need that is not listed below, please contact us, and put us to the test. Robots/Robot Movers/Positioners Dual arm and multi-arm systems RTU (Robot Transfer Unit) Gantries, overhead, and multi-track Turntables, headstocks, conveyors, linear slides Peripheral
- Robot Type: Cartesian Robot, Gantry Robot
-
Supplier: RobotWorx
Description: The Motoman ArcWorld III-1000 uses a servo indexing turntable for high speed part positioning. The table is programmed through the robot controller and performs as an additional axis. The standard MSR-500 table has a wide 60” turning diameter that is divided to allow an operator to safely
- Robot Type: Robot System
-
Supplier: JST Manufacturing, Inc.
Description: cassettes and press the receipe start button and let the process begin.Multiple automation platforms are available depending on your space constrainsts. JST offers front robots, rear robots or overhead robots with either front or side loading. Optional turntables are available for ergonomic
-
Supplier: Rotek, Inc.
Description: 12" to 180" Capacities: Contact Rotek Application Engineering for information, 800-221-8043 Gearing: Internally geared, externally geared and gearless models are available Applications: Precision turntables and index tables, Robotics, Medical diagnostic equipment, Filling equipment,
- Outside Diameter: 12 to 180 inch
- Features: Cross Roller, Cylindrical, External Gear Only, Internal Gear Only, Non-geared, Other, Single Row Ball, Three Row Roller
-
Supplier: Fab Masters Company, Inc.
Description: environments. Capabilities AWS Certified welders GMAW & GTAW Aluminum and Steel welding Aluminum and Steel Armor Plate Aluminum and Steel Robotic welding: Multiple robots mean multiple arcs and faster cycle times, leading to more parts per hour. The two robots weld on their own part or a
- Materials: Aluminum, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: CAD / CAM Support, Low to Mid Volume Production, Machining, Robotic Welding, Testing and Inspection
- Arc / Resistance Welding: MIG (GMAW), TIG (GTAW)
- Features: Midwest US Only, North America, Other, United States Only
-
Description: Four-point Contact Ball Rectangular cross-section External and non-gear Clearance and preload *Dimensions up to 72” OD Available Capacities up to: Moment - 900,000 ft-lbs to 980,000 ft-lbs Thrust - 1,150,000 ft-lbs to 1,380,000 ft-lbs Radial - 250,000 lbs to 250,000 lbs APPLICATIONS: Cranes &
- Outside Diameter: 72 inch
- Dynamic Axial / Thrust Load: 1,150,000 to 1,380,000 lbs
- Dynamic Radial Load: 250,000 lbs
- Moment Load: 900,000 to 980,000 Ft-lbs
-
Supplier: KAYDON Bearings
Description: A line of new, unique thin-section turntable bearings - REALI-SLIM TT® Series - has been developed and introduced by Kaydon Corporation Bearings Division. The bearings save weight, reduce product design envelope sizes and increase design flexibility for such turntable applications as
- Dynamic Axial / Thrust Load: 910 lbs
- Dynamic Radial Load: 580 lbs
- Static Radial Load: 830 lbs
- Primary Bearing Category: Angular Contact Ball Bearing
-
Supplier: Kinematics Manufacturing, Inc.
Description: integral part of particular industries, including aerospace, automotive, forestry, manufacturing, medical, military, nautical, power, robotics and surveillance. Here's a look slewing bearings in a few different industries: Slew Bearings for Truck Cranes Cranes are uniquely constructed, which
- Outside Diameter: 7 to 25 inch
- Dynamic Axial / Thrust Load: 29,943.36 to 530,528 lbs
- Application: Aerospace, Automotive, Medical /Dental, Military
- Features: External Gear Only, Internal Gear Only, Non-geared, Other
Find Suppliers by Category Top
Featured Products Top
-
Product Overview This single-axis measurement turntable is a high-precision, fully customizable positioning solution engineered for professional testing and industrial applications. As a core component for angular motion control, it delivers reliable, repeatable (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
handling systems, industrial turntables Defense & Security: Military vehicle turrets, radar antennas, submarine operating systems, national security systems Medical Equipment: Medical imaging systems, surgical robots, diagnostic devices (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
7 independent power circuits in a rugged, industrial?grade housing. Designed for 360° continuous rotation, it eliminates cable twisting, signal interruption, and premature wear in automated machinery, turntables, cranes, radar (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
requiring large hollow shafts Medical equipment – large CT scanners, robotic surgical arms Industrial (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Aerospace Equipment: Helicopters, etc. Electronic Equipment: Radar, radar turntables (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
: High-end robots and robotic systems High-end material conveying systems (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
processes. Wide Application Compatibility – Suitable for automation equipment, robotics, packaging machinery, semiconductor equipment, and other rotating systems requiring simultaneous pneumatic (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Machine Safety in Automotive Production with deTec4
with the implementation of robot welding cells or turntable applications.
-
Machine safety in automotive production with deTec4
with the implementation of robot welding cells or turntable applications.
More Information Top
-
Adaptive control of robotic servo system with friction compensation
Adaptive control design is studied for a class of robotic turntable servo systems with friction dynamics.
-
Robotics Case Studies - Robotic Welding Keeps Ohio Manufact...
For higher volume jobs involving medium-sized production parts, programmers at G&W rely upon Lincoln’s System RCT, a flexible turntable robotic welding and cutting workcell.
-
Laser Zone Texture Tool Design Considerations
There are multiple disk sensors on the turntable , robotic arm and spindleand the entire machine is class 100clean room compatible and CDRH Class I for laser safety.
-
Trends in Intelligent Robotics
From the viewpoint of robotic application, turntable systems have signifi- cant importance.
-
Advances in Visual Computing
A range of pose tracking systems, robotic manipulators, turntables , or electromagnetic devices are commonly deployed for this purpose.
-
Advances in Artificial Intelligence
All these methods are capable of finding the NBV fulfilling the required constraints; however, most of them have been focused on controlled environments where fixed robotic manip- ulators or turntables are used [3] [8] [1] [7].
-
LOWER TEMPERATURE ELECTROLYTE AND ELECTRODE MATERIALS
The system is equipped with a robotic arm and turntable .
-
Handbook of Manufacturing Engineering and Technology
(a) Turntables One of the most common turntables is a horizontal turntable that allows robotic welding at one side while the loading/unloading of the workpiece is on the opposing side.
-
RoboScan: an automatic system for accurate and unattended 3D scanning
The cylindrical mode is adopted for the acquisition of all-round objects, and uses both the turntable and the robotic arm.
-
Mechanical Automation and Materials Engineering
First, we perform local debugging, and then commission the order after the first part: walking part, body turntable , two robotic arms, grippers, scissors first class.
Indicates content that may require registration and/or purchase.