-
Supplier: Accuris
Description: GRINDING MACHINE, ROCK DRILL BIT, DRY GRIND
-
Supplier: Halliburton
Description: FX™ hard rock PDC drill bits are custom designed, premium products that are "breaking new ground" by taking over where roller cone bits have long been the standard. In addition, our new X3 Series™ cutter technology allows the bit to drill farther and faster
-
Supplier: Accuris
Description: Drill bits with tapered connection for percussive wet rock drilling
-
-
Supplier: Accuris
Description: BIT, BUTTON, ROCK DRILL, FOR DRIFTER DRILLS
-
Supplier: Accuris
Description: BIT, STAR, ROCK DRILL, X-TYPE, FOR DRIFTER DRILLS
-
Description: Specifies the connecting dimensions for drill-rods and the shanks of drill-bits. In addition, an example is given for wet drilling. Tabulates dimensions in millimetres and inches; some figures illustrate shapes and reference quantities of concern.
-
Supplier: CSA Group
Description: Specifies the connecting dimensions for drill-rods and the shanks of drill-bits. In addition, an example is given for wet drilling. Tabulates dimensions in millimetres and inches; some figures illustrate shapes and reference quantities of concern.
-
Supplier: Halliburton
Description: IQ Series™ combines increased rates of penetration over longer intervals for enhanced drilling performance in a wide range of hard rock and HPHT applications. As drilling is getting more and more complicated through deeper wells and harsh environment such as HPHT and hard and abrasive
-
Supplier: Baker Hughes Incorporated
Description: Shorten the day curve with the hybrid drill bitHughes Christensen Kymera™ hybrid drill bit technology combines roller cones and PDC fixed cutters into a single, patented design to reduce drilling time in the most complex applications. With the rock-crushing strength and
-
Supplier: Baker Hughes Incorporated
Description: offset. Deep intermeshed teeth with good ventilation. Triton roller cone drill bits go farther at fast ROP. First-rate drilling efficiency The Triton roller cone cutting structure”with relieved cone steel, aggressive tooth pitches, and active shear-cutting gauge compacts”takes out
-
Description: Specifies the basic dimensions of rope threaded drill steel equipment for percussive drilling of 8 nominal sizes. This equipment comprises mainly hexagonal shank rods, extension rods, coupling sleeves and drill bits.
-
Supplier: CSA Group
Description: Specifies the basic dimensions of rope threaded drill steel equipment for percussive drilling of 8 nominal sizes. This equipment comprises mainly hexagonal shank rods, extension rods, coupling sleeves and drill bits.
-
Supplier: CSA Group
Description: Specifies the basic dimensions for equipment. Gives a list of components; tabulates together with figures: size of drill-steel in bar form; lengths of extension rods; coupling sleeves; bit diameters (four-wing bits); reverse-buttress threads; hollow hexagonal bars for extension
-
Description: Specifies the basic dimensions for equipment. Gives a list of components; tabulates together with figures: size of drill-steel in bar form; lengths of extension rods; coupling sleeves; bit diameters (four-wing bits); reverse-buttress threads; hollow hexagonal bars for extension
-
Description: Specifies the basic dimensions for equipment. Gives a list of components; tabulates together with figures: shank adapters for central flushing, hexagon type and lug-shank type; extension rods; coupling sleeves; four-wing bits; reverse-buttress threads; hollow hexagonal bars for extension
-
Supplier: CSA Group
Description: Specifies the basic dimensions for equipment. Gives a list of components; tabulates together with figures: shank adapters for central flushing, hexagon type and lug-shank type; extension rods; coupling sleeves; four-wing bits; reverse-buttress threads; hollow hexagonal bars for extension
-
Supplier: Utility Parts Central, Inc.
Description: are TX56 and TX58 carbide teeth and TX205C pilot bit. Application: Texoma TXC Series derrick dirt augers are manufactured to maximize the drilling performance in digger derricks, for loose and compacted soils, stiff clays, shales, cobbles and medium rock strata. Recommended rotation
-
Supplier: Baker Hughes Incorporated
Description: This cutting structure provides a more aggressive rate of rock removal with less drill bit wear. As diamonds wear down, new diamonds are exposed to enhance performance and further extend bit life. Optimize performance by combining with a high-speed motor Unlike other
-
Supplier: Baker Hughes Incorporated
Description: frame increases hydraulic and mechanical efficiency, while its short bit-to-bend dimension delivers better buildup rate aggressiveness with longer life. The DART process maximizes drilling efficiency Every Talon 3D drill bit begins with the Baker Hughes DART™ drilling
-
Supplier: AENOR
Description: ROCK DRILLING. DRILL-RODS AND DETACHABLE BITS FOR PERCUSSIVE DRILLING.
-
Supplier: AENOR
Description: ROCK DRILLING. ROTARY DRILL-RODS AND ROTARY DRILL-BITS FOR DRY DRILLING. CONNECTING DIMENSIONS.
-
Supplier: ASTM International
Description: guide indicates that a water-based drilling fluid or air is injected through a drill-rod column to rotating bit(s) or coring bit. The fluid or air cools the bit(s) and transports cuttings to the surface in the annulus between the drill rod column and the borehole
-
Supplier: GN Solids control Co., Ltd.
Description: cast in place cylindrical piles excavated either by use of rotary equipment operated augers , buckets, under static drilling fluid or large drill bit (for hard rock) with reverse circulation.The reason to use desander unit is that Bored piles installed in common soil with the
-
Supplier: Advanced Orientation Systems, Inc.
Description: generated from a 3 axis semiconductor magnetometer with 12 bit ( 0.08 deg ) resolution. The LINEAR tilt information is available with 12 bit resolution for almost +-80arcdeg. COMPASS/TILT module is perfectly suitable for numerous rock drilling, oil drilling, hole profiling,
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 2
- Operating Temperature: -22 to 185 F
- Output: Digital
Find Suppliers by Category Top
Conduct Research Top
-
Profile - Macomb Community College: Smooth Sailing - 02/06
Current apprenticeships and grants that provide financial assistance. The 25-year old moldmaking program at Macomb Community College (Warren, MI) got in a bit of hot water last year due to the poor economy and obsolete equipment. Luckily, professor Gary Walters realized the program was drowning
More Information Top
-
drilling rock bit - offers from drilling rock bit manufacturers, suppliers, exporters & wholesalers
Tungsten Carbide Button for Rock Drill Bit .
-
rock drilling bit - offers from rock drilling bit manufacturers, suppliers, exporters & wholesalers
rock drilling bit .
-
FY97 Geothermal R&D Program Plan
Currentprogram areas include lost circulationtechnology, hard- rock drill bit technology,high- temperature instrumentation,acoustictechnology, slimholedrillingtechnology,Geothermal Drilling Organizationprojects, geothermal heat pump technology, and system studies.
-
Dictionary Geotechnical Engineering/Wörterbuch GeoTechnik
… restricted opening, either in spurts or in a continuous flow; e.g. a stream of water or air used to flush cuttings from a (bore)hole] ● Strahl m jet > jet(t) jet bit, jet rock drilling bit , jet drilling bit, nozzle …
-
Performance Resolution Between Variant Rock Bits From Field Drilling Data
Since the advent of sealed bearings and tungsten carbide inserts, significant increases in rock bit drilling performance are becoming more difficult to attain.
-
Factors Affecting the Rate of Penetration of Bits
In the second series of tests, the three-elenlent jet rock bit drilled at 18 percent, 38 percent, and 4 percent faster rates than did the conventional bit at 10,000, 20,000, and 30,000 Ib bit weight, respectively.
-
Development of lab-scale rock drill apparatus for testing performance of a drill bit
Fig. 2 3D view of the rock drill bit (Kwon et al.11 ) Fig. 3 Rock drilling mechanism of the drill bit (modified from Cho et .
-
Laboratory Drilling Performance of the Full-Scale Rock Bit
This paper reports the effects of bit weight and rotary speed on the penetration rate of and power consumed by a 4 3/4-in. hard-formation rock bit drilling in impermeable dolomite.
-
Geothermal Program Review XV: proceedings. Role of Research in the Changing World of Energy Supply
… each of the following control. s program areas: Based on cooperative field testing of the rolling ' float meter by Sandia and several different * Lost Circulation Technology, companies over the past several yemrs, Sandiak * Hard- Rock Drill Bit Technology; has recently re …
-
IMPROVEMENT OF WEAR COMPONENT'S PERFORMANCE BY UTILIZING ADVANCED MATERIALS AND NEW MANUFACTURING TECHNOLOGIES: CASTCON PROCESS FOR MINING APPLICATIONS
Although much promising information was obtained as a result of this project, the objective of developing an effective means for producing rock drill bits and rock disc cutters that last longer, increase energy efficiency and penetration rate, and lower overall production cost …
Indicates content that may require registration and/or purchase.