-
Supplier: Parent Petroleum Co.
Description: larger image Castrol Rock Drill Oil formulations are characterized by pronounced extreme pressure and rust and corrosion protection. Castrol Rock Drill Oil provides tackiness for adherence to drill surfaces. Castrol Rock Drill Oil
- Kinematic Viscosity (@ 40°C): 15.5 cSt
- Viscosity Index: 107
- Pour Point: 0.4 F
- Flash Point: 469.4 F
-
Supplier: Parent Petroleum Co.
Description: larger image Castrol Rock Drill Oil formulations are characterized by pronounced extreme pressure and rust and corrosion protection. Castrol Rock Drill Oil provides tackiness for adherence to drill surfaces. Castrol Rock Drill Oil
- Kinematic Viscosity (@ 40°C): 8.4 cSt
- Viscosity Index: 104
- Pour Point: -4 F
- Flash Point: 442.4 F
-
Supplier: Parent Petroleum Co.
Description: larger image Castrol Rock Drill Oil formulations are characterized by pronounced extreme pressure and rust and corrosion protection. Castrol Rock Drill Oil provides tackiness for adherence to drill surfaces. Castrol Rock Drill Oil
- Kinematic Viscosity (@ 40°C): 6.4 cSt
- Viscosity Index: 100
- Pour Point: -5.8 F
- Flash Point: 420.8 F
-
-
Supplier: Parent Petroleum Co.
Description: larger image Castrol Rock Drill Oil formulations are characterized by pronounced extreme pressure and rust and corrosion protection. Castrol Rock Drill Oil provides tackiness for adherence to drill surfaces. Castrol Rock Drill Oil
- Kinematic Viscosity (@ 40°C): 24.8 cSt
- Viscosity Index: 100
- Pour Point: 10.4 F
- Flash Point: 489.2 F
-
Supplier: Chevron Lubricants
Description: Our ultra-durable air tool oils and rock drill oils provide maximum wear protection in all pulp and paper applications, protecting against water ingress and corrosion in pulping and wet end operations, while delivering extreme thermal stability in hot operations. Aries®
- Type: Fluid / Oil
- Features: Specialty
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 62.9 cSt
- Viscosity Index: 191
- Pour Point: -27.4 F
- Flash Point: 521.6 F
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Rock Drill Oils are premium lubricants designed for the protection of pneumatic equipment subjected to excessive moisture or water spray. The following features of CITGO Rock Drill Oils work to ensure outstanding equipment protection: • Excellent metal
- Features: EP (Extreme Pressure / Active)
- Type: Fluid / Oil
-
Supplier: Royal Purple, Ltd.
Description: Air Hammer Oil is recommended for users looking for much longer tool oil life and significantly improved reliability. Air Hammer Oil is an ultra-tough, para-synthetic rock drill / air hammer oil designed to increase the life of air hammers and rock
- Kinematic Viscosity (@ 40°C): 46 to 100 cSt
- Viscosity Index: 104 to 117
- Flash Point: 410 to 430 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.8854818523153942 to 0.8734567901234568 specific gravity
-
Supplier: Sullair Corporation
Description: With only two parts moving during operation, a non-corrosive automatic valve, less radial piston movement and high-tech alloys, our drills do not require special rock drill oil. Under normal operating conditions, oil carry-over from the compressor combined with
-
Supplier: Total Lubricants USA, Inc.
Description: Heavy-duty pneumatic lubricant. Designed for use in air driven construction and mining equipment such as rock drills, percussion drills, jackhammers, and pavement breakers.
- Type: Fluid / Oil
- Industry Applications: Machine / Gears
-
Supplier: General Carbide Corporation
Description: General Carbide has various tungsten carbide grades in operation in oil/gas exploration applications, as well as in production and flow control operations and MWD (measurement while drilling) apparatus. We manufacture over 50 grades of material which will satisfy any oil/ gas wear
- Function: Abrasion / Sliding Wear
- Liner Materials: Carbide / Hardmetal
- Features: Corrosion Resistant
- Industry / Application: Mining, Oil & Gas / Petrochem
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For High pressure hydraulic oil lines and Jumbo drill rig drifter (rock drill) units. The ultra flexible and tough construction improves service life in applications where the outside cover of the hose is subject to bending, abrasion
- Temperature Range: -40 to 250 F
- Features: Hose
- Application: Hydraulics
-
Supplier: Kuriyama of America, Inc.
Description: MINATR Series 500 PSI Air Multipurpose Hose Superior Abrasion Resistance - Specially formulated rubber cover provides greater abrasion resistance for demanding applications. Flame Resistant Cover - MSHA approved for acceptance of products to be used in underground mines (No. IC-152/33). Oil
- Outside Diameter / Size: 1.42 inch
- Maximum Inside Diameter / Size: 1 inch
- Pressure Rating: 500 psi
- Temperature Range: -40 to 212 F
-
Supplier: Kuriyama of America, Inc.
Description: MINATR Series 500 PSI Air Multipurpose Hose Superior Abrasion Resistance - Specially formulated rubber cover provides greater abrasion resistance for demanding applications. Flame Resistant Cover - MSHA approved for acceptance of products to be used in underground mines (No. IC-152/33). Oil
- Outside Diameter / Size: 0.55 inch
- Maximum Inside Diameter / Size: 0.25 inch
- Pressure Rating: 500 psi
- Temperature Range: -40 to 212 F
-
Supplier: Kuriyama of America, Inc.
Description: MINATR Series 500 PSI Air Multipurpose Hose Superior Abrasion Resistance - Specially formulated rubber cover provides greater abrasion resistance for demanding applications. Flame Resistant Cover - MSHA approved for acceptance of products to be used in underground mines (No. IC-152/33). Oil
- Outside Diameter / Size: 1.14 inch
- Maximum Inside Diameter / Size: 0.75 inch
- Pressure Rating: 500 psi
- Temperature Range: -40 to 212 F
-
Supplier: Kuriyama of America, Inc.
Description: MINATR Series 500 PSI Air Multipurpose Hose Superior Abrasion Resistance - Specially formulated rubber cover provides greater abrasion resistance for demanding applications. Flame Resistant Cover - MSHA approved for acceptance of products to be used in underground mines (No. IC-152/33). Oil
- Outside Diameter / Size: 0.87 inch
- Maximum Inside Diameter / Size: 0.5 inch
- Pressure Rating: 500 psi
- Temperature Range: -40 to 212 F
-
Supplier: GN Solids control Co., Ltd.
Description: GN Solids Control offers desanders for two different industry and system. Their desanders are used for oil gas drilling, CBM drilling mud solids control, as well as contruction operations for No dig, Bored Pile drilling deander for bentonite recycling. Oil and Gas GN desander is the
-
Supplier: Advanced Orientation Systems, Inc.
Description: generated from a 3 axis semiconductor magnetometer with 12 bit ( 0.08 deg ) resolution. The LINEAR tilt information is available with 12 bit resolution for almost +-80arcdeg. COMPASS/TILT module is perfectly suitable for numerous rock drilling, oil drilling, hole profiling, logging,
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 2
- Operating Temperature: -22 to 185 F
- Output: Digital
-
Supplier: Element Materials Technology
Description: Underpinning and special foundations Landslide analysis and control Dams, reservoirs, and dam studies Hydroelectric facilities Compaction monitoring and testing Forensics and failure analysis Dynamically loaded foundations Soil and rock instrumentation and blast monitoring ] Shallow
- Standards (Test / Certify To): ASME, ASTM
- Features: Canada Only, Europe Only, Materials Testing Services, Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, Scanning Electron Microscopy, Southern US Only, Southwest US Only, Specialized Methods, United States Only
- Capabilities: Chemical Testing Services, Diffraction (X-ray, Electron, etc.), Failure Analysis, Field Sampling, Mechanical Testing, Microscopy / Metallography, Monitoring Programs (Audits / Surveillance), Nondestructive Testing, Particle Size / Sieve Analysis, Property Testing, Standards Testing / Certification,
- Materials: Coatings, Concrete / Mortar, Petroleum Fluids (Oil & Gas), Sediment, Soil, Welds / Joints
Find Suppliers by Category Top
Featured Products Top
-
General Applications Air hammer Heavy construction Mining Petroleum transfer Quarry operations Rock drilling Washdown Water jetting (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc.
Conduct Research Top
-
Particle Size Analysis for Drilling in Petroleum Industry (.pdf)
In order to drill a successful oil well, most drilling operators will use a good drilling fluid or mud (figure 1). Mud cools and lubricates the drilling tool, helps to attack the rock by injection under pressure, and cleans out the hole, carrying away the pieces of crushed rock. These mud systems
-
A muddy challenge for oil supply chain
An oil industry processing equipment supplier was experiencing a growing demand among. their oil & gas customers for equipment to handle the rigours of transferring drilling mud from. the wellhead. Not only does the equipment have to cope with the difficult mud itself, but also. sand rock
-
Thermal Mass Flow Meter Helps Mud Logging Contractor Meet U.S. EPA Flare Gas Emissions Monitoring Requirements
Upstream oil/gas production companies around the globe depend on mud logging service companies to analyze mud samples that help them maintain the correct direction for their drilling field operations. In mud logging,. samples of rock cuttings from bore holes are brought to the surface