-
Supplier: Washington Alloy Co.
Description: extreme hardness of Chrom-Tung 600 deposits is achieved through the formation of the chromium and tungsten carbides within the matrix of the weld deposit. Applications Chrom-Tung 600 is used on earth moving and rock crushing equipment, augers, asphalt feed screws, sand pumps, mixer
-
Supplier: FLSmidth
Description: and flexibility Fuel efficiency / low power consumption Application The Type MFuller®-Kinyon Pumps are heavy-duty, screw-type pneumatic pumps. These pump systems are most commonly used to convey dry, freeflowing, pulverized materials from grinding mills
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: productive. Faster cycle times for truck loading and rock scraping. Maintains optimum hammering frequency for effective, steady productivity. Booms, Sticks and Linkage Caterpillar excavator booms and sticks are built for performance and long service life. Three types of booms and five
- Operating Weight: 194668 lbs
- Travel Speed: 2.8 miles/hr
- Type: Other
-
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: cycle times for truck loading and rock scraping. Maintains optimum hammering frequency for effective, steady productivity. Booms, Sticks and Linkage Caterpillar excavator booms and sticks are built for performance and long service life. Three types of booms and seven sticks are
- Operating Weight: 157850 lbs
- Travel Speed: 2.6 miles/hr
- Type: Other
Find Suppliers by Category Top
More Information Top
-
Dictionary GeoTechnik / Dictionary Geotechnical Engineering
… baffle collar sleeve compound f [for instep steels, GEWI piles] ● of sleeve of connection of Mugelkohle f ● coal pebble mill foundation n ● foundation for a mill millstone m > Buhrstein millstone m > flözleerer coal sandstone millstone m, half lava f …
-
Thüringische constitutional documents
The limit passes | in the center the on the southern side of the | of Chaussee trench faltering Chaussee; the Chaussee, or drive by the stone mill | up to the fine drive; drive and Chaussee of the green Thor on …
-
Matter
… used particularly there in the mountain and opencast mining where hard materials must be processed therefore for the cutting and drilling of tiles, glass, concrete, as well as as abrasive for steels as cutting tools in rock mills in the punching and …
-
Magazine side
Landschulheim▶Steinmühle .
-
Zyklos 1
The family instep lived however since February 1908 in Newly-Leskau by Brünn (currently Nový Lískovec, to Brno), since 1909 directly in Brünn, in the flower road 72 (currently Květná), and since 1915 in the stone mill lane 10 (currently Kamenomlýnská).
-
Manual fiber composite plastics / Composites
Individual materials mm are comminuted first in rock mills to a particle size of small 2 and subsequently mixed in the ratio that correspond to the target composition of fibers (see the table 7).
-
Landolt-Börnstein
I. (of the screw stone ) Mill home.
-
New Insights into the Evolution of an Intervalley Prehistoric Irrigation Canal System, North Coastal Peru
Dried samples were then crushed into a fine flour with an orbital rock pulverizer .
-
Crushing and pulverizing
Fig. 11 Ball race rock pulverizer for use in closed circuit.