-
Supplier: Accuris
Description: Clevis, Rod End - Turnbuckle (General Purpose)
-
Supplier: Murphy Industrial Products Inc.
Description: A turnbuckle, stretching screw or bottlescrew is a device for adjusting the tension or length of ropes, cables, tie rods, and other tensioning systems. It normally consists of two threaded eyelets, one screwed into each end of a small metal frame, one with a left-hand thread and
-
Supplier: Murphy Industrial Products Inc.
Description: A turnbuckle, stretching screw or bottlescrew is a device for adjusting the tension or length of ropes, cables, tie rods, and other tensioning systems. It normally consists of two threaded eyelets, one screwed into each end of a small metal frame, one with a left-hand thread and
-
-
Supplier: ASTM International
Description: This specification covers swaged welded, cast, or forged turnbuckles with and without jam nuts. A turnbuckle is an internally threaded loop or sleeve intended for assembly with a threaded stud, eye, hook, or jaw at each end, used for applying tension to rods, wire rope,
-
Supplier: Dyson Corporation (The)
Description: Upset Threaded Rods Threaded Rods are also supplied as multiple unit rods connected with Turnbuckles, Clevises or Sleeve Nuts in any desired length, plus plate washers to customer specifications. To protect the thread ends for shipment it is recommended to have the
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 5/8", 7/8"
- Finish: Galvanized
- Features: Other
- Shape: Round
Find Suppliers by Category Top
More Information Top
-
Simulating the Mechanics of Human Falls
The steel rod passes through the lower turnbuckle rod end , through the end of the femur, and then through the upper turnbuckle rod end.
-
The 2005 DARPA Grand Challenge
The outer two LIDARs are mounted rigidly using a turnbuckle and rod ends to allow their pitch to be set without inducing yaw or roll.
-
Cornell university's 2005 DARPA grand challenge entry
The outer two LIDARs are mounted rigidly us- ing a turnbuckle and rod ends to allow their pitch to be set without inducing yaw or roll.
Indicates content that may require registration and/or purchase.