-
Supplier: Isabellenhutte USA
Description: is ideal for fluxless brazing using shielding gases. Good for gap, joint, and resurface brazing, it may also be used as a functional material for coatings. Using ISA-BRAZE®, all kinds of steels (e.g. nickel alloys, chromium, molybdenum, tungsten) can be joined or then coated.
- Tensile Strength (UTS, Break): 60,045.25149387956 psi
- Elongation: 6 %
- Type: Alloy, Copper, Brass or Bronze Alloy (UNS C)
- Processing, Temper & Finish: Annealed
-
Supplier: Newark, An Avnet Company
Description: BAR SOLDER; Solder Alloy:-; Melting Temperature:-; Density:-; Weight - Metric:-; Weight - Imperial:-; Product Range:- RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: EXTRUDED BAR SOLDER; Solder Alloy:-; Melting Temperature:-; Density:-; Weight - Metric:-; Weight - Imperial:-; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: LEAD FREE SOLDER BAR; Solder Alloy:-; Melting Temperature:-; Density:-; Weight - Metric:750g; Weight - Imperial:1.67lb; Product Range:-; Weight:25lb RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 32 Alloy in 6.5? Lengths; Accessory Type:Removal Alloy; For Use With:SMDs; Product Range:- RoHS Compliant: Yes
-
Supplier: Indium Corporation
Description: Features AuSn (gold-tin) alloy provides great joint strength AuSn alloy offers superior resistance to corrosion and superior thermal conductivity when compared to standard solders AuSn alloy is compatible with precious metals AuSn is RoHS compliant When to Use AuSn
- Solder Alloy: Lead Free
- Features: Other
- Joining Process / Product Form: Preform
-
Supplier: Ohmite Manufacturing Co.
Description: element is made of a stainless steel resistance alloy. Terminals are welded or silver brazed to the oval, spiral edgewound resistance element. Toothed ceramic insulators isolate the resistance element from the center support. Ceramic end bushings insulate the center support from the
- Operating DC Voltage: 1,000 volts
- Resistance Range: 0.099 to 24,000,000 ohms
- Power Rating: 8,000.00000000003 to 24,000.000000000015 watts
- Category / Application: Dynamic Braking Resistor
Find Suppliers by Category Top
Featured Products Top
-
cobalt alloy plating is RoHS and REACH compliant and does not compromise the RF performance or conductivity. These zinc cobalt connectors are engineered to offer up to 48 hours of corrosive resistance to salt spray exposure. Black plating is an excellent choice for applications in highly demanding areas, such as precision positioning systems, radar receivers, surveillance equipment, and drones used to avoid enemy detection. (read more)
Browse Wire, Cable, and Connector Tools Datasheets for DigiKey -
guarantee a constant winding pitch and consistent relationship to the printed circuit board. Tuning is done by means of threaded PTFE and Non-Magnetic Copper Alloy core. JMC can provide custom variable or fixed inductors for any applications upon request. All Johanson Variable Inductors are RoHs (read more)
Browse Inductors, Coils, and Chokes Datasheets for Knowles -
Interrupting rating: 2500A at 70VDC Compact design for space-constrained installations Secure bolted terminal connections UL recognized construction CE, UL, CUL compliant RoHS, REACH (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
-house application engineering group is on hand to aid customers needing product modifications or special designs. Keystone is an ISO 9001:2015 certified company, RoHS compliant with headquarters in the US and offices in Canada, Europe, Australia and Asia. (read more)
Browse Handles and Pulls (industrial) Datasheets for Keystone Electronics Corp. -
. JBL REPLACEMENT PINS Replacement pins for JBL speakers and speaker arrays. Manufactured to JBL specifications. RoHS compliant (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Replacement pins for JBL speakers and speaker arrays. Manufactured to JBL specifications. RoHS compliant. Fairlane Products (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. JBL REPLACEMENT PINS Replacement pins for JBL speakers and speaker arrays. Manufactured to JBL specifications. RoHS compliant (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
specifications. RoHS compliant. Fairlane Products, Inc. We design, manufacture and stock a wide range of workholding and positioning components, as well as rollers and bumpers for (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. JBL REPLACEMENT PINS Replacement pins for JBL speakers and speaker arrays. Manufactured to JBL specifications. RoHS compliant (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
transformation’, meaning a product that must undergo a significant change in form, fit, or function within a designated country to be considered TAA compliant. Product safety and quality are not monitored or certified by TAA, however compliance is essential for government contract work (read more)
Browse Industrial Pins Datasheets for Jergens, Inc.
More Information Top
-
How managing more efficiently substances in the design process of
industrial products? An example from the aeronautics sector
However, all electronic components used are certified as RoHS compliant , critical chemicals should not be found in these parts. • Two hazardous substances concentrations are higher than 0,1% weight/weight : lead in brazing and beryllium in a specific alloy .
-
High-Temperature High-Power Packaging Techniques for HEV Traction Applications
These materials offer good electrical and thermal conductivity with a soft compliant nature that absorbs some of … In contrast, hard solders such as high gold content alloys and some braze materials transfer the bulk of the stress to the die and may result in reduced reliability [46]. … are also under development such as lead free solders that conform to the ROHS directive [48], as …
-
High-Temperature High-Power Packaging Techniques for HEV Traction Applications
These materials offer good electrical and thermal conductivity with a soft compliant nature that absorbs some of … In contrast, hard solders such as high gold content alloys and some braze materials transfer the bulk of the stress to the die and may result in reduced reliability [46]. … are also under development such as lead free solders that conform to the ROHS directive [48], as …
-
PCTF Approach Saves MW/RF Component/Module Costs | Materials content from Microwaves & RF
PCTF technology also supports direct attachment of large ceramic packages and substrates to microwave printed-circuit boards (PCBs), robust RoHS - compliant soldering, and large-panel multiple-array formats. It is capable of withstanding multiple solder and brazing operations up to +400°C. … also accepts all standard assembly techniques such as die attach with high temperature alloys and epoxy as …
-
Ceramic Electronic and IC Packaging Design Guide
Chemical Milling services available (step lids, leads, seal rings) in Kovar, Alloy 42, Spring Steel and Stainless … US owned, US based, ITAR Compliant DFARS 252.225-7014 (Alternate 1) Compliant MIL-I-45208 RoHS Directive Compliant ISO 9001:2000 Certified AdTech Ceramics continues to drive process, facility and equipment improve- ments and advancements, and actively seeks new opportunities in … METALLIZE CUT, STACK & LAMINATE SINTER NICKEL PLATE BRAZE GOLD OR NICKEL PLATE .
-
Making Things Move: DIY Mechanisms for Inventors, Hobbyists, and Artists > Screw It or Glue It: Fastening and Joining Parts
Brazing uses a copper-zinc or silver-based alloy filler with a melting point above 800°F to glue two pieces of metal together. Soldering traditionally uses a lead-tin filler with a melting point below 800°F, although lead-free solder is becoming more popular to reduce e-waste, in compliance with the Restriction of Hazardous Substances directive ( RoHS ).
-
Development of a High Temperature Power Module Technology with SiC Devices for High Density Power Electronics
The die-attach materials must be compliant with some directives on the Restriction of the use of certain Hazardous Substances ( RoHS ) [13] such as lead in solder alloys for power electronic applications. An eutectic Au-Sn preform is brazed onto a 20 μm thick Au layer plating of the …
-
Printed Circuits Handbook, Sixth Edition > SOLDERING FUNDAMENTALS
The proliferation of press-fit connections (force fitting compliant electrical contacts into a circuit board’s plated through … … based solders until the year 2010 as per the new EU Restriction of Hazardous Substances ( RoHS ) legislation. Welding, brazing , and soldering are the three most widely used metal-joining techniques. The filler material must be able to alloy with the surfaces to be joined.
-
Current Problems and Possible Solutions in High-Temperature Lead-Free Soldering
… lead-free soldering, presenting a short review of current legislation, requirements for substitute alloys , and finally it … Recent EU legislation DIRECTIVE 2002/95/EC, Restriction of the use of certain Hazardous Substances ( RoHS ) in electrical and … … invited submission to JMEP selected from presentations at the Symposia ‘‘Wetting, soldering and brazing ’’ and ‘‘Diffusion … Member states are required to comply with the recast Directive by January 02, 2013.
Indicates content that may require registration and/or purchase.