-
Supplier: Les Ateliers Beau-Roc Inc.
Description: Features Beau-Roc's ultimate toughest and most durable roll-off body. Long life cycle: 3 to 7 times the longevity of mild steel containers in terms of abrasion. Excellent trade-in value. Extremely low operating costs. HARDOX wear plate and faceted design allows multiple uses, therefore
-
Supplier: Les Ateliers Beau-Roc Inc.
Description: Features A rough-duty container for the roll-off body market. Long life cycle: 3 to 7 times the longevity of mild steel containers in terms of abrasion. Greater trade-in value in comparison to the typical roll-off of today's market. Extremely low operating costs. AR 450
-
Supplier: Les Ateliers Beau-Roc Inc.
Description: Features The most versatile extreme duty roll-off body on the market. Long life cycle: 3 to 7 times the longevity of mild steel containers in terms of abrasion. The best trade-in value in the market. Extremely low operating costs. HARDOX wear plate and faceted design allows multiple
-
-
Supplier: Hannay Reels
Description: To handle single 1" through 1-1/2" I.D. hose. Jetting / Front Bumper Mount Jetter Reel This reel is designed for front bumper jetting applications. This series is constructed with a heavy-duty spool and frame, along with a direct drive hydraulic motor that utilizes
- Maximum Pressure: 3,000 psi
- Hose Inside Diameter: 1 to 1.5 inch
- Type Of Reel: Hose Reel
- Rewind Options: Hydraulic
-
Supplier: Southland Equipment Service
Description: Heavy-duty, extra strong and corrosion resistant. Diamond pattern deck. Features clean attractive appearance and are constructed for heavy duty applications. Includes rubber bumpers front and back corners. Frame is constructed with high strength extruded aluminum channel with a diamond
- Capacity: 2,000 lbs
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Precision Associates Incorporated
Description: Precision Associate’s 8-Rings™ are used almost exclusively as piston seals in pneumatic applications requiring a low profile and long wear. Unlike O-Rings, 8-Rings will not roll or twist. 8-Seal’s unique bumpers reduce premature failure due to nibbling, while
- Shaft O.D. or Seal I.D.: 0.21259854 to 2.5590565 inch
- Housing Bore Diameter or Seal O.D.: 0.393701 to 3.149608 inch
- Orientation / Direction: Axial Seal
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Compact Automation
Description: maintenance performance. With a wide range of bore sizes from 5/16" up to 3" as well as a variety of mounting styles and accessories we have the product to meet your critical motion control needs.
- Operating Pressure: 250 psi
- Bore Size: 0.3125 to 3 inch
- Operating Temperature: -20 to 400 F
- Features: Bumpers/Cushions, Double End Rod, Home / Limit / Position Switches, Integral Flow Control, Non-Rotating, Other, Shock Absorbers
-
Supplier: ASCO
Description: Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The longer bronze rod bushing provides a maximum load bearing
- Stroke: 0 to 99 inch
- Operating Pressure: 250 psi
- Bore Size: 8 to 14 inch
- Shaft Diameter: 1.375 to 2.5 inch
-
Supplier: ASCO
Description: on a larger effective piston area for faster breakaway. The cast iron rod bushing provides maximum load bearing support. This graphite filled material offers the best bearing surface with hard chrome plated piston rod. Rod seal and wiper are made from a highly durable material for
- Stroke: 0 to 99 inch
- Operating Pressure: 250 psi
- Bore Size: 1.25 to 8 inch
- Shaft Diameter: 0.375 to 1.5 inch
-
Supplier: PHD, Inc.
Description: The Series ECV Cylinder is an electromechanical rod style actuator with an ISO/VDMA mounting interface. The Series ECV is available in three sizes with a choice of two high precision ball screws per size optimized for high speed or high thrust. Travels are available up to 1000 mm. A
- Stroke or X-Axis Travel: 15.74804 to 39.3701 inch
- Rated Speed: 0.590551181102362 to 78.740157480315 in/sec
- Lead: 0.05905511811023634 to 0.7874015748031497 inches per
- Material: Aluminum
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Strength The 587T mainframe is built to absorb high impact shock loads and twisting forces. Front Bumper A front bumper is mounted to the frame rails and provides both protection and a towing device. Pipelayer frame mounts are also an integral part of the frame. Optional
- Horsepower: 394 HP
- Operating Weight: 117,000 lbs
- Features: Other
-
Supplier: Lift Products, Inc.
Description: ways. We can customize the platform shape and size to fit specific applications as well as provide a wide range of top platform options including conveyor, ball transfer, UWMH and stainless steel tops. Zerk Fittings On camroller and pivot points. Regreasable. Lasts longer than
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
pressure, rolls, wheels, bumpers, slurry parts, shock absorbers, couplers, and more. They also meet MIL-STD-413C, MIL-STD-105E, and MIL-I-45208A specifications for use in military applications. Our medical O-rings are designed to withstand the harsh conditions of the healthcare industry while (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
, neoprene, polyurethane, Kalrez®, and PTFE. Our seals come in an array of colors with weather, ozone, chemical and impact resistance, low friction, and oxygen aging features. Applications of our seals are suitable for hydraulic pressure, wheels, rolls, slurry parts, bumpers, couplers, shock absorbers (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc.
More Information Top
-
News & update
European alliance partners include Slovalco (Slovakia) and Talum (Slovenia). y In 1998, Norsk Hydro sold 1.78 million tonnes of primary aluminum production, including 1.18 million tonnes of alloyed primary foundry productsforsemi- fabrication. y A long -term tolling agreement with Goldendale .... A new production line was opened in Michi- gan for bumper beams based on a Hydro design. .... press went into production in the last quarter of 1998. y A new rolling mill was approved…
-
Overseas technical literature introduction
* Electric A uto Lite C o. なつ in order that automotive pamper is the important conditions of styling but ENJIN becomes the high horsepower and the bumper is stressed the it objective of originally to run the performing 雑沓 road. .... Length 100 ft,6 step formula, 仕 rise are 7 microinch at made of company .
-
Measurement of inertia efficiency of car (research paper)
Certain case 吊 length はん of 際 of measurement is the spring lower mass: two 2. .... / like spring constant quantity inertia mho men TO of まわり axis is the 5th figure hangs through spring, accurately measured k g / m, and rotation makes front and rear bumper as support and the front makes the bumper with support .... A : Horizontal distance nx to support than center of gravity .
-
Present situation of automotive automatic driving system and problem
Also the experiment of communication between car cars of type between bumpers became recent and used the .... The infrared ray is used in communicative medium, uses the slotted ALOHA method performing the time division control to avoid the mutual interference between channels in communication system and there is a communicative frame length on account of 20m s to secure … is distant ほど in practical use on both sides of r e li a b il it .... (1) The special lane is used or runs at blending traffic.
-
Bus (yearbook)
The Mitsubishi automobile performs the cover of total length 7~9 m class. .... Bumper of projector headlamp embedding and NO the originality is being given at certain modeling of unity … grade of quality equipment of large tourism bass なみ is being prepared, 6) a ' and can .... (Figure showing the bass new possibility of this class at concept, called the running conference room performed…
-
Influence of car body front shape in pedestrian accident used the finite elemental analysis on thoracic injury (research paper)
(Eyebrow 5 0: prepared due to scaling from body length 175 cm, body weight 77 kg) 7). .... car (b) O n e - b o x vehicle Fig. 3 H e a d f o … BONNETSU promising car and 1B0 X car, the lower leg part contacted with bumper first and the .... After that, the pedestrian rotated in まわり front end of car and the pectoral part hit on…
-
Seizing a species : the story of the Great Salt Lake brine shrimp harvest
A small dinghy is dropped into the wa- ter and begins dragging the boom- a long , snake- like floating barrier-around the perimeter of the slick. .... A bumper sticker on a mini-fridge behind the bar reads, "Fuck yeah, I'm a Mormon.". .... any other peri- od of unoccupied time, really, Jensen and his crew would roll in, exhausted and…
-
Integral safety of motor vehicles
To it, raw bodies, assemblies like bumper with longitudinal carriers, become the steering device with porch and … triviality accidents, • static door pressing-attempts (Abb. 7.11) after FMVSS 214 a for insurance of … through Zeitraffung concerning different environmental influences like vibrations, temperature, sunlight, moisture and of other long time effects. .... static and lasting run-attempts on belts, attempts dynamic to attachment fittings and winding -automata as well…
-
Attend the 1977 SAE international automotive technical conference (material)
Length of route. .... The train was is running and 往 hotel and KO BO HO RU. .... Attend the 1977 S A E international automotive technical conference. .... of radio wave noise and electrostatic coating, in case of 6 0 %, bumper with side inn…
-
Aerodynamic and vehicle form design
Through, from under bumper in grill wind through drawing. .... side of door mirror etc they is important elements at around processing of A Pillar as well … of reafender, side taken the inclination of size of height of trailing EJJI, length , R, pack window .... The automobile moves the above ground and ignores while the pneumatic middle is being run , can't.
Indicates content that may require registration and/or purchase.