-
Description: position. Hydraulic Installation Kit: Utilizes existing loader hydraulics. Visibility: Designed for maximum visibility. Adjustable Stops: Allow for easy and precise adjustment of roll-back stops; ensure proper interface between the coupler and loader arms. Versatile:
- Features: Other
-
Supplier: Garage Equipment Supply
Description: and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6" x 6" x 3/8" welded steel tube is used for the main frame Commercial grade hydraulic cylinders-industrial cylinders
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: handles and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6" x 6" x 3/8" welded steel tube is used for the main frame Commercial grade hydraulic cylinders-industrial
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
-
Supplier: Garage Equipment Supply
Description: handles and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6" x 6" x 3/8" welded steel tube is used for the main frame Commercial grade hydraulic cylinders-industrial
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: power relief control valve-control valve features oversize handles and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6" x 6" x 3/8" welded steel tube is used for the main frame Commercial
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Manufacturers Supplies Co.
Description: to speed of advancement, cutting & receding sequence with precise & accurate repeatability. The CHIESA RH Series Full Beam Presses are engineered with two hydraulic cylinders coupled with a synchronization bar – the bar includes a crank gear to synchronize the movement of the two
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Die Cutters and Die Cutting Machines - CHIESA Automatic Full Beam Die Cutting System TTM Belt SeriesSupplier: Manufacturers Supplies Co.
Description: surfaces from 1,600mm x 800mm up to 2,200mm x 1,600mm. The CHIESA TTM Belt Series Automatic Full Beam Presses are engineered with two hydraulic cylinders coupled with a synchronization bar – the bar includes a crank gear to synchronize the movement of the two hydraulic
- Capacity / Operating Force: 88 to 330 tons
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Supplier: Greene, Tweed & Co.
Description: length. This seal eliminates two major sealing problems: 1) the G-T Ring sealing element is protected from extrusion so that it seals satisfactorily when clearances must be abnormally large or where pressures are high, 2) the unique G-T Ring configuration presents seal roll and spiral
- Axial Cross Section or Thickness: 0.07 to 0.275 inch
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
-
Supplier: Greene, Tweed & Co.
Description: non-extrusion back-up ring on the low pressure side of the assembly (See Fig. 2). The skive cut in the non-extrusion ring permits instantaneous radial movement into positive contact with the cylinder bore or rod being sealed, closing the clearance gap before any extrusion of the
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -70 to 450 F
- Seal Type: Composite Seals
- Action: Double Acting
-
Supplier: Greene, Tweed & Co.
Description: length. This seal eliminates two major sealing problems: 1) the G-T Ring sealing element is protected from extrusion so that it seals satisfactorily when clearances must be abnormally large or where pressures are high, 2) the unique G-T Ring configuration presents seal roll and spiral
- Axial Cross Section or Thickness: 0.07 to 0.275 inch
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
-
Supplier: Lift Products, Inc.
Description: Gear pump with check, relief, & solenoid valve Truck inactive while lift is raised Includes hydraulic oil and filter Pallet Truck Features: Static torque control AC traction control Electric brake release Anti-roll braking Lugged drive tires Programmable parameters Battery Discharge
- Type: Table Lift / Positioner
-
Supplier: Caterpillar Machines
Description: The new 313F L GC excavator is built for those who need dependable performance at a low cost per hour. The machine features an efficient C3.4B engine that’s light on fuel – with no need for diesel exhaust fluid to meet today’s emission standards. It also has a simple hydraulic system you can
- Horsepower: 70 HP
- Operating Weight: 29,200 to 29,300 lbs
- Travel Speed: 3.4000000000000004 miles/hr
- Type: Crawler Excavator
Find Suppliers by Category Top
Featured Products Top
-
cover, ensuring long service life and reducing maintenance downtime for construction, mining, and earthmoving machinery. Broad Compatibility & Versatility: Works with petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air; adapts to (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
. Reliable Supply – Standard pack length: 55 meters/roll. Backed by Ningbo TIP Fluid Technology Co., Ltd., a 90,000m² ISO-certified manufacturer. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
requiring higher spring back and a tighter seal, enhancing both pressure and leakage performance. Super C-Seals can directly replace existing C-Seals for superior (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
We offer medical-grade O-rings using FDA-approved materials that suit the particular needs of your application. Our O-rings are available with -85 °F to 400 °F standard compound temperature and 10 Shore A to 80 Shore A hardness. Our medical O-rings can be used for hydraulic (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Paper Industry – Dryer cylinders, calender rolls, Yankee dryers. Steel & Metal Processing – Cooling rolls in continuous casting (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
maintenance. Bulk & logistics efficiency – Standard 55?meter rolls reduce splicing waste, and lightweight construction (2.23 kg/m) lowers transport costs – ideal for large-scale fleet servicing. Trusted supply chain – Backed by a 90,000 m² ISO?certified facility with multi-standard capability (EN, DIN, ISO, SAE), ensuring on?time delivery and consistent batch?to?batch quality. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
entered the cylinders. If power units are flooded, they too must be drained and flushed with clean hydraulic fluid before being put back into service. Can the 3″ chase for the hydraulic lines be located other than shown on the pit diagram? (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Savage Wheel Presses, also known as Horizontal Forcing Presses, are used for mounting/demounting wheels, bearings, gears, sheaves, pulleys, etc., onto/off shafts, axles, rolls, or armatures. Style shown is inclined to allow overhead loading. Inserts are available for different shaft (read more)
Browse Datasheets for Savage Engineering, Inc. -
Savage Wheel Presses, also known as Horizontal forcing presses, are used for mounting/demounting wheels, bearings, gears, sheaves etc. onto/off shafts, axles, rolls or armatures. Model shown is inclined to allow overhead loading (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
) with 51.2 mm I.D. – Tight routing capability reduces hose clutter and prevents kinking, allowing cleaner hydraulic cabinet layouts and safer operator access during maintenance inspections. Standard 60-Meter Roll Length – Reduces (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
Reducing metal consumption and improving tube quality on the 140 tube-production unit at the Sinarskii Pipe Plant
The provision of a cover for the unit which can be thrown back by a hydraulic cylinder cuts roll -changing time and improves working conditions.
-
Mechatronics and Intelligent Materials III
At the same time, displacement sensor will feedback back signal of the hydraulic cylinder actual roll position.
-
Intelligent Robotics and Applications
The pressure oil flows into the lower part of the hydraulic cylinder and pushes the piston rod to roll back quickly.
-
An integrated control of strip casting process by decentralization and optimal supervision
positioning system equipped with hydraulic cylinder adjusts the roll gap by translating one roll back and forth which is mounted on a low friction linear bearing.
-
Compensation for the effect of cylinder friction in the pressure feedback control of the nip load on a paper center winder
The nip load control used in center winders is based on pressure control on the piston side of the hydraulic cylinder fitted to the roll transferring arm, with a constant back pressure maintained on the side of the piston rod.
-
Moving the Earth: The Workbook of Excavation, Fifth Edition > FRONT-END LOADERS
This connection includes hydraulic cylinders , whose lengthening dumps the bucket, and whose shortening rolls it back .
-
Observer-based robust control for systems with delayed output measurements and application to rolling mill
The HAGC system mainly consists of the servo valve, the hydraulic cylinder , the pipeline for oil supply and back to oil, the roll stack with two work rolls and two backup rolls, the mill instrumentation and the controller, whose framework outline is …
-
http://repository.up.ac.za/bitstream/handle/2263/29832/dissertation.pdf?sequence=1
This suspension system consisted of two anti‐ roll bars (one at the back and one at the front) actuated by two hydraulic cylinders .
-
Study on the brake operation of “Bridle Bellows”
It is composed of a main driving unit (pneumatic or hydraulic cylinder ) that extends with large output, and using wire rolling -up mechanisms that are non back drivable.
-
Modeling and simulation of hydraulic system for a wheel loader using AMESim
It is a two degrees of freedom (dump and roll back ) linkage consisting of four bodies (lifting arm, reversing lever, connecting link, and bucket) and two asymmetric hydraulic cylinders (lift and tilt), all connected together by nine revolute pin joints.
Indicates content that may require registration and/or purchase.