Products/Services for Roll Bond Evaporators

  • Evaporators-Image
    Evaporators - (303 companies)
    Evaporators convert materials from a liquid to a gaseous state. They consist of a heat exchanger or bath, valves, manifolds, and temperature controls. Evaporators vary in terms evaporation rate, system capacity, and feed tank capacity...
  • Adhesive Tapes-Image
    Adhesive Tapes - (933 companies)
    Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater. Adhesive tapes...
  • Primers and Adhesion Promoters-Image
    Primers and Adhesion Promoters - (317 companies)
    Primers and adhesion promoters are applied to a substrate to enhance the bond strength between a surface coating (e.g., clear coats, adhesives) and the substrate. Primers and adhesion promoters are applied to a substrate to enhance the bond strength...
  •  
    Evaporating Dishes - (34 companies)
    Evaporating dishes are laboratory dishes, usually with a lip for easy pouring, used to hold samples under high heat conditions. How to Select Evaporating Dishes. http://www.durhamgeo.com/images/G-385.jpg. Image Credit: Durham Geo-Enterprises, Inc...
  • Evaporative Coolers-Image
    Evaporative Coolers - (137 companies)
    Evaporative coolers are cooling devices that use the evaporation of water into the air to cool the air temperature. They are sometimes called air coolers, desert coolers or swamp coolers. Evaporative coolers are cooling devices that use...
  •  
    Die Bonders - (30 companies)
    Die bonders permanently attach a semiconductor die or chip to a package or substrate. Die bonders are specialized semi- or fully-automatic high-precision machine tools used in semiconductor device fabrications. Die bonders fix the semiconductor chip...
  •  
    Ground Bond Testers - (97 companies)
    Ground bond testers are electrical safety test devices that perform electrical compliance tests. Ground testing is mandated on all electrical and electronic devices by a variety of compliance standards bodies to ensure that persons coming in contact...
  •  
    Foam Bonding Tapes - (93 companies)
    Foam bonding tapes are specialized tapes designed for adhesive joining of foam materials. Foam bonding tapes are designed for the adhesive joining of foam materials. They use adhesives that are formulated for specific types of foams and substrates...
  •  
    Rolled Rings - (41 companies)
    Rolled rings (or seamless forged rings) are hollow metal cylinder shapes used as starting stock blanks for wheels or rail tires, housings, bearings, gears, valve seats, ring gaskets and couplings. Rolled rings (also known as seamless forged rings...
  •  
    Rubber Bonding Services - (31 companies)
    Rubber bonding services produce rubber-to-metal, rubber-to-rubber, and elastomer-to-metal bonded components using cold bonding, hot bonding, laminating, taping, molding, and adhesive technologies. Rubber bonding services produce rubber-to-metal...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire