-
Description: The CM Powerstar Electric Chain Hoist features a space saving alternative to wire rope hoists for high speed lifting. This heavy-duty hoist is built to maintain its strength and power year after year. Additional features and benefits include: H-4 or better rated duty
-
Description: The Chester Zephyr Clevis Type Hoists are steel framed hook suspended hoists built and tested to rigid specifications of quality and performance, to exceed industry standards. Offers headroom advantage, retains rock-and-swivel flexibility of standard trolley suspension. Additional
-
Description: The Chester Zephyr Hook Type Hoists are steel framed hook suspended hoists built and tested to rigid specifications of quality and performance, to exceed industry standards. The Chester Zephyr is a thoroughly engineered hoist from every standpoint. Its simplicity of design makes
-
-
Supplier: Accuris
Description: Roller Load Chains for Overhead Hoists
-
Supplier: Accuris
Description: ROLLER LOAD CHAINS FOR OVERHEAD HOISTS
-
Description: The Chester Zephyr Army Type Plain Trolley Hoist consists of the standard Zephyr Hoist mechanism for heavy duty strength and an integral trolley which minimizes headroom when compared to a hoist suspended from a standard trolley. Additional features and benefits include: The 1/2
-
Supplier: ASME
Description: Standard For Air Wire Rope Hoists, replaces the requirements of MIL-H-28538B for Hoists, WireRope or Chain, Air Motor Powered With Trolley and MIL-H-2813 for Hoists, Chain and Wire Rope, Pneumatic. This Standard is not applicable to: (1) damaged of malfunctioning
-
Supplier: ASME Standards and Certification
Description: Standard For Air Wire Rope Hoists, replaces the requirements of MIL-H-28538B for Hoists, WireRope or Chain, Air Motor Powered With Trolley and MIL-H-2813 for Hoists, Chain and Wire Rope, Pneumatic. This Standard is not applicable to: (1) damaged of malfunctioning
-
Standards and Technical Documents - B29.24 - Roller Load Chains for Overhead Hoists -- B29.24 - 2002Supplier: ASME Standards and Certification
Description: This Standard contains information for specialized roller chains that are designed specifically as load chains for use in overhead hoists. The main topics are Roller load chain (a) General proportions; (b) Numbering system; (c) Minimum ultimate tensile
-
Standards and Technical Documents - B29.24 - Roller Load Chains for Overhead Hoists -- B29.24 - 2002Supplier: ASME
Description: This Standard contains information for specialized roller chains that are designed specifically as load chains for use in overhead hoists. The main topics are Roller load chain (a) General proportions; (b) Numbering system; (c) Minimum ultimate tensile
-
Supplier: ASME
Description: qualified person; (4) hoists used for lifting or supporting people; (5) hoists used for the purpose of drawing both the load and hoist up or down the hoist's own load chain(s); and (6) hoists used for marine and other applications as required by the
-
Supplier: ASME Standards and Certification
Description: qualified person; (4) hoists used for lifting or supporting people; (5) hoists used for the purpose of drawing both the load and hoist up or down the hoist's own load chain(s); and (6) hoists used for marine and other applications as required by the
-
Supplier: Columbus McKinnon Corporation
Description: Coffing G Series ratchet lever hoists are efficient and durable, featuring malleable iron roller chain. Roller chain, often referred to as bicycle chain, can be spliced to create longer lifts and can handle higher capacities than coil chain. G Series
- Line Type: Chain
-
Supplier: Technic, Inc.
Description: The hoist’s vertical lift utilizes a roller chain and sprocket operation or optional belt lifting system for a steady and even vertical motion. The affordability and compact design of this series makes it an ideal choice for retrofits and upgrades on existing lines. MAC 100:
- Load Capacity: 100 to 1,000 lbs
- Maximum Lift Speed: 200 ft/min
- Line Type: Chain
- Type: Electric
-
Supplier: Milwaukee Electric Tool Corporation
Description: LEVER TYPE 3/4 TON LOAD RATING .75 LOAD RATING IN TON HARDENED ALLOY STEEL CHAIN MATERIAL CHAIN HOISTING ELEMENT 5 FT STANDARD LIFT 5 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE AUTOMATIC BRAKE MOUNTING TYPE HOOK CHAIN GUIDE ROLLER, FRAME, GEAR CASE, COVER MATERIAL
- Load Capacity: 1,500 lbs
- Line Type: Chain
- Type: Lever
-
Supplier: Ace Crane
Description: Standard Features: Trolley Speed 36 FPM (1&2 Ton) Trolley Speed 33 FPM (3 & 5 Ton) Simple adjustment of the trolley flange width Universal trolley wheels for all common steel beams Upper and Lower Limit Switch Side Guide Rollers Dual Brake System equipped with electro-magnetic brake and
- Load Capacity: 2,000 to 10,000 lbs
- Lift: 20 ft
- Maximum Lift Speed: 27 ft/min
- Line Type: Chain
-
Supplier: Southland Equipment Service
Description: Features free wheeling chain in neutral position to quickly take up chain slack. Completely enclosed Weston-Type brake. Deformation indicators on throat opening of both hooks for increased safety. Drop forged hooks have durable latches and swivel 360°. Alloy steel chain for
- Load Capacity: 1,500 lbs
- Lift: 5 ft
- Type: Lever
-
Supplier: Southland Equipment Service
Description: with heavy cast steel latches. Two chain guide rollers for positive chain engagement. Simple, one handed, free chaining for fast load attachment. Rubber handle grip for greater comfort. Hardened steel chain for strength and long wear life. Weston type braking system for
- Lift: 10 ft
- Type: Lever
-
Supplier: C & C Lift Truck, Inc.
Description: with heavy cast steel latches. Two chain guide rollers for positive chain engagement. Simple, one handed, free chaining for fast load attachment. Rubber handle grip for greater comfort. Hardened steel chain for strength and long wear life. Weston type braking system for
- Load Capacity: 3,000 lbs
- Lift: 15 ft
-
Supplier: Certex UK
Description: design of the chain block for the prevention of overload damage. Unfortunately it is all too common practise to extend the leverage by adding either a longer pipe to the lever hoist handle or using additional personnel to increase the manual effort on the hand chain when the
- Load Capacity: 13,227.72 lbs
-
Supplier: Certex UK
Description: design of the chain block for the prevention of overload damage. Unfortunately it is all too common practise to extend the leverage by adding either a longer pipe to the lever hoist handle or using additional personnel to increase the manual effort on the hand chain when the
- Load Capacity: 6,613.86 lbs
-
Supplier: Certex UK
Description: design of the chain block for the prevention of overload damage. Unfortunately it is all too common practise to extend the leverage by adding either a longer pipe to the lever hoist handle or using additional personnel to increase the manual effort on the hand chain when the
- Load Capacity: 3,306.93 lbs
-
Supplier: Certex UK
Description: design of the chain block for the prevention of overload damage. Unfortunately it is all too common practise to extend the leverage by adding either a longer pipe to the lever hoist handle or using additional personnel to increase the manual effort on the hand chain when the
- Load Capacity: 1,653.465 lbs
-
Supplier: ASME Standards and Certification
Description: ratchet and pawl operation with: (a) roller-type load chain lifting medium (b) welded link-type load chain lifting medium (c) web strap type lifting medium (d) wire rope type lifting medium friction brake operation with: (a) roller-type load chain (b) welded
-
Supplier: ASME
Description: ratchet and pawl operation with: (a) roller-type load chain lifting medium (b) welded link-type load chain lifting medium (c) web strap type lifting medium (d) wire rope type lifting medium friction brake operation with: (a) roller-type load chain (b) welded
-
Description: 10.1 Bottom Car Clearances 29 10.2 Bottom Runby for Counterweighted Hoists 29 10.3 Bottom Runby for Uncounterweighted Hoists 29 10.4 Maximum Bottom Runby 29 10.5 Top Car Clearances for Counterweighted Hoists 30 10.6 Top Car Clearance 30 10.7 Top Counterweight Clearances 30 10.8
-
Supplier: Conductix-Wampfler
Description: chain hoists, e.g., on swiveling cranes Travelling hoists Standard cranes Transport systems Electricity and air supply for machinery
- Load Capacity: 0.02205 tons
- Connection: Lug
- Type: Push Trolley
-
Supplier: Henkel Corporation - Industrial
Description: Solvent-based, oily lubricant spray that foams up when applied. Typically used on chain-driven equipment. LOCTITE® LB 8421 is a pale yellow, clear, solvent-based, oily lubricant spray that foams up when applied. Typically used on chain-driven equipment - chain, pin,
- Type: Fluid / Oil
- Industry Applications: Machine / Gears
- Features: Specialty
-
Supplier: Boston Gear
Description: belts, wire and rope increases purchasing and maintenance convenience. Sample Applications Conveyor rollers Low speed gear trains Machine tools Packaging equipment Hoists and pulleys
- Features: Double Seal, Double Shield
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Trimac Industrial Systems, LLC
Description: rimac Industries' success is built on creating customized solutions using our almost 20 years of in house expertise in cleaning, curing and drying. We offer our customers the unique advantage of purchasing reliable, long lasting and cost effective solutions all from ONE manufacturer. We also are
- Coatings Applied: Adhesives / Sealants, Conversion, Decorative Coating, Functional / Protective, Glaze / Inorganic, Hot Melt, Lacquer, Metallic Paint, Paint / Organic Liquid, Polymer Film / Resin Powder, Solvent Base, Stain / Dye / Ink, Sugar / Food, Varnish, Water Base
- Automation & Control: Automatic, None - Manual, PLC, Windows / PC Control
- Products & Material Coated: Automotive Body, Composites / Prepregs, Containers / Packaging, Electronic / Electrical Components, Extrusions / Stock Forms, Glass, Metal - Aluminum, Metal - Other, Metal - Steel, Paper / Paperboard, Pharmaceutical / Food, Plastic, Porcelain / Ceramic, Textiles / Fabrics, Wood
- Part Loading: Barrel / Tumbler, Conveyor - Chain-on-edge / Spindle, Conveyor - Overhead Monorail, Conveyor - Power & Free, Conveyor - Belt / Roller, Hoist / Rack System, Offhand / Manual Feed, Omega Loop / Rotary Turn
Find Suppliers by Category Top
More Information Top
-
Materials Handling Handbook 2nd Edition Complete Document
Many variations of hoists are available, including wire rope, link chain, and roller chain hoists .
-
GMLS Mk 13
This open-end, roller chain hoist is also used for loading.
-
AirStar Chain Hoist Manual
4) Check anchor end of chain at side of hoist frame for damage to last link, also connecting link on roller chain hoists .
Indicates content that may require registration and/or purchase.