-
Supplier: Econo Lift Limited
Description: Capacity 1,000/2,000/4,000/6,000 lbs. Platform Sizes 32” wide x 48” long to 72” wide x 72” long Base Sizes Standard 32” and 48” wide x 48” Long travel 24”vertical travel Lowered height 9” Safety Flip over maintenance stop Captured rollers Power Supply Air Bag Pedestal Mounted Hand Control
- Capacity: 2,000 lbs
- Stroke: 24 inch
- Length: 48 inch
- Width: 48 inch
-
Supplier: Superlift Material Handling Inc.
Description: Superlift stainless steel lift table can be used for applications that require sanitary washdown for constant cleanliness. Superlift Stainless steel lift tables are being used throughout the world in pharmaceutical, food processing, dairy, bakery plants, laboratories,
- Capacity: 2,000 to 8,000 lbs
- Length: 44 to 46 inch
- Width: 48 inch
- Actuation: Electric Motor
-
Supplier: Lift Products, Inc.
Description: The best value in lift tables with unparalleled features! Reduces awkward bending and lifting since the work load is always at the correct level. The possibility of back injuries is also reduced and productivity is increased. The MAX-Lift is a superior scissors lift
- Mechanism: Scissor Lift
- Features: Table Lift / Positioner
-
-
Supplier: Superlift Material Handling Inc.
Description: Superlift stainless steel lift table can be used for applications that require sanitary washdown for constant cleanliness. Superlift Stainless steel lift tables are being used throughout the world in pharmaceutical, food processing, dairy, bakery plants, laboratories,
- Capacity: 500 to 4,000 lbs
- Length: 24 to 36 inch
- Width: 36 to 48 inch
- Actuation: Air / Pneumatic
-
Supplier: Superlift Material Handling Inc.
Description: Superlift stainless steel lift table can be used for applications that require sanitary washdown for constant cleanliness. Superlift Stainless steel lift tables are being used throughout the world in pharmaceutical, food processing, dairy, bakery plants, laboratories,
- Capacity: 2,000 to 4,000 lbs
- Length: 36 to 48 inch
- Width: 48 inch
- Actuation: Air / Pneumatic
-
Supplier: Lift Products, Inc.
Description: With the same key features of the standard Max-Lift Table, The Double High Max-Lift Table offers a solution to those material handling applications with high lift requirements. Additional applications are those in which the platform size must be smaller than what
- Mechanism: Scissor Lift
- Features: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: longer than lifetime lubricated bearings. Easily serviced. 15 Min. Motor Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications. Trapped Rollers Captured 'Lift-Lok' secures top and base leg rollers and allows for easy
- Mechanism: Scissor Lift
- Features: Table Lift / Positioner
-
Supplier: Southworth Products Corp.
Description: This 550 pound capacity lift table is built for years of trouble free service. It is an economical alternative for manual lifting and positioning. It features: Low pressure hydraulics Fast raising and lowering Fully adjustable down speed Heavy-duty torque tubes to minimize deflection
- Capacity: 550 lbs
- Features: Table Lift / Positioner
-
Supplier: Autoquip Corporation
Description: TorkLift T1 Scissor Lift Tables – Premium Lift Quality & Durability The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized
- Capacity: 6,000 lbs
- Stroke: 36 inch
- Length: 47 to 68 inch
- Width: 23.5 to 44 inch
-
Supplier: Lift Products, Inc.
Description: Motor Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications. Trapped Rollers Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance access when lowered. Teflon Seals Extends cylinder life by
- Mechanism: Scissor Lift
- Features: Table Lift / Positioner
-
Supplier: Superlift Material Handling Inc.
Description: Superlift stainless steel lift table can be used for applications that require sanitary washdown for constant cleanliness. Superlift Stainless steel lift tables are being used throughout the world in pharmaceutical, food processing, dairy, bakery plants, laboratories,
- Capacity: 1,800 to 3,800 lbs
- Length: 30 to 54 inch
- Width: 60 to 108 inch
- Mechanism: Scissor Lift
-
Supplier: Econo Lift Limited
Description: polyurethane seals Horn in control head Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated bronze bushings on all wear points Easy removable cover Lift table options Oversized platforms Rotating tops - spring detents - manual detents
- Capacity: 6,000 lbs
- Stroke: 36 inch
- Length: 48 inch
- Width: 24 inch
-
Supplier: Southworth Products Corp.
Description: This 4,000 pound capacity hydraulic lift table is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features Low pressure hydraulics Fast raising and lowering
- Capacity: 4,000 lbs
- Actuation: Hydraulic
- Features: Table Lift / Positioner
-
Supplier: Omni Metalcraft Corp.
Description: Omni Metalcraft Corp.'s Lift / Rotate, also known as an Iron Cross, is used in applications where product leading edge orientation needs to be changed. This can be achieved within the conveying width without having to rotate the entire conveyor. Common applications involve roller
-
Supplier: C & C Lift Truck, Inc.
Description: Designed and Manufactured in the USA for over 30 years. Designed for High-Cycle Durability. Every Compact Scissors Lift comes standard with captured rollers, two piece self-aligning cylinder, and high impact spiral wound bearings, giving our customers the most reliable, robust, and
- Capacity: 3,000 lbs
- Stroke: 60 inch
- Mechanism: Scissor Lift
-
Supplier: Southland Equipment Service
Description: Designed and Manufactured in the USA for over 30 years. Designed for High-Cycle Durability. Every Compact Scissors Lift comes standard with captured rollers, two piece self-aligning cylinder, and high impact spiral wound bearings, giving our customers the most reliable, robust, and
- Capacity: 500 lbs
- Mechanism: Scissor Lift
-
Supplier: Autoquip Corporation
Description: improved ergonomics, increased worker productivity, and greater factory throughput. Originally developed and built by American Lifts, the TiltLift series has been made in the USA for over 20 years. Since Autoquip's acquisition of the American Lift company, the TiltLift series has been
- Load Capacity: 6,000 lbs
- Maximum Dimension / Diameter: 4 ft
- Length: 4 ft
- Tilt Angle: 45 degrees
-
Supplier: Optimal Handling Solutions
Description: Capacity: -1,000/2,000/4,000/6,000 lbs. Platform Sizes: -32" wide x 48" long to 72" wide x 72" long Base Sizes: -Standard 32" and 48" wide x 48" long Safety: -Flip over maintenance stop -Captured rollers Power Supply: -Air Bag *Pedestal Mounted Hand Control (standard) *Covered Foot Control
-
Supplier: Optimal Handling Solutions
Description: Capacity: -1,000/2,000/4,000/6,000 lbs. Platform Sizes: -32" wide x 48" long to 72" wide x 72" long Base Sizes: -Standard 32" and 48" wide x 48" long Safety: -Flip over maintenance stop -Captured rollers Power Supply: -Air Bag *Pedestal Mounted Hand Control (standard) *Covered Foot Control
-
Supplier: Links-Japan, LLC
Description: Compressed Air Actuated Planeveyor lifter is a labor saving device that can move 360 degrees in any direction by lifting the work piece from the table with the built-in air cylinder. If it is a 1 ton conveyed object, it can be moved with a starting frictional resistance of around 20 kgf.
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This test method is intended for testing roller-compacted concrete specimens and covers determination of the relative bond between layers of roller-compacted concrete or other hardened concrete in multiple-lift forms of construction. It is applicable to all types of layered
-
Supplier: Precision Automation Co., Inc.
Description: your needs. We manage the entire project with thorough analysis, all the way through installation and training; the result is a complete solution that will meet & surpass your expectations! A Few Highlights of what we are Proud to Offer: Tabletop Chain & Accumulation Tables Motorized Drive
-
Supplier: ASME
Description: Volume B30.1 includes provisions that apply to the construction, operation, inspection, testing, and maintenance of mechanical ratchet jacks, hand- or power-operated mechanical screw jacks, hand- or power-operated hydraulic jacks, air lifting bags, industrial rollers, air casters, telescopic
-
Supplier: ASME Standards and Certification
Description: Volume B30.1 includes provisions that apply to the construction, operation, inspection, testing, and maintenance of mechanical ratchet jacks, hand- or power-operated mechanical screw jacks, hand- or power-operated hydraulic jacks, air lifting bags, industrial rollers, air casters, telescopic
-
Supplier: Koike Aronson/Ransome, Inc.
Description: direct coupled to table, motor requires internal brake.) TABLE RT24M 24" diameter x 1" thick, Machined Surface, 2.000 ID x 1/2" deep Pilot Hole. Spindle has preloaded tapered roller bearings for 1,000 amps ground current conduction. CHASSIS Fixed Height, Rotation axis 33" above
- Type: Manipulator / Lifter
-
Supplier: ASTM International
Description: 1.1 This engine lubricant test method is commonly referred to as the Roller Follower Wear Test. Its primary result, roller follower shaft wear in the hydraulic valve lifter assembly, has been correlated with vehicles used in stop-and-go delivery service prior to 1993. It is one of the
-
Supplier: TÜNKERS Maschinenbau GmbH
Description: The TÜNKERS Automated Cart TACT 1610 is made particularly flexible by its omnidirectional driving mode. Similar to the TACT 1208, it can be expanded with by adding lifting table, gripper system, roller conveyor, or accumulating-conveyor system modules.
- Load Capacity: 1,000 kg
- Features: Mobile
-
Supplier: Autoquip Corporation
Description: rollers, two piece self-aligning cylinder, and high-impact spiral wound bearings. They have also proven to be a more cost-effect work station solution than stacked conventional lifts and tilters. Tilt ranges to 45 degrees and loading capacity ranges from 2,000 to 6,000. Common
- Load Capacity: 2,200 lbs
- Maximum Dimension / Diameter: 4.166666666666667 ft
- Length: 5 ft
- Tilt Angle: 45 degrees
-
Supplier: Garage Equipment Supply
Description: Steel roller bearings are included underneath the table and on the ends of the adjustment screw to minimize friction and allow for effortless table adjustment even when loaded Fully adjustable universal saddle adapts to passenger car and light truck automatic transmissions and
-
Supplier: Mile-X Equipment, Inc.
Description: for longer service life Heavy-duty chain anchors keep loads secure Steel roller bearings are included underneath the table and on the ends of the adjustment screw to minimize friction and allow for effortless table adjustment even when loaded Fully adjustable universal saddle
-
Supplier: Garage Equipment Supply
Description: contamination Double-sealed hydraulics for longer service life Heavy-duty chain anchors keep loads secure Steel roller bearings are included underneath the table and on the ends of the adjustment screw to minimize friction and allow for effortless table adjustment even when
-
Supplier: ASME Standards and Certification
Description: ratchet and pawl operation with: (a) roller-type load chain lifting medium (b) welded link-type load chain lifting medium (c) web strap type lifting medium (d) wire rope type lifting medium friction brake operation with: (a) roller-type load chain (b) welded link-type load chain (c)
-
Supplier: Southland Equipment Service
Description: Job specific conveyor sections for easier material transfers. Provides smooth easy flow. Recommended for hydraulic elevating carts and post tables. Comes standard with retractable stops at both ends of conveyors. Handles loads up to 800 lbs. Roller spacing on 3" centers. Platform size
-
Supplier: ASME
Description: This Standard covers roller chains that are specifically designed to withstand occasional high shock loads, or high starting loads, that are encountered in certain construction equipment and other severe-duty applications. WARNING: Chains covered in this Standard shall not be used as the
-
Supplier: ASME Standards and Certification
Description: This Standard covers roller chains that are specifically designed to withstand occasional high shock loads, or high starting loads, that are encountered in certain construction equipment and other severe-duty applications. WARNING: Chains covered in this Standard shall not be used as the
Find Suppliers by Category Top
Featured Products Top
-
; they require 8″ bevel toe guards which are standard on all of our pit mounted dock lifts. Where additional personnel protection is desired, we recommend use of our electric toe guards. Fabric roller shades and accordion bellows skirting are not durable and because they do not provide (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
located under the platform. – Platforms are supported by inverted casters with tapered roller bearings or cam followers Custom Lift Capabilities WE DO THE HARD (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
since it has a shorter full tonnage bed with extension tables on each side to support the work for indication. The accessories include as follows: Fixed gantry, Automatic bar lift (spring load), Manual rotation rollers, and manual positioning of the accessories with spring loaded wheels to assist. The (read more)
Browse Straighteners Datasheets for Savage Engineering, Inc. -
. The building in Philadelphia, MS has 150,000 square feet of indoor space, and 100,000 paved square feet of outdoor storage. The outdoor storage space will serve KDS especially well as they assemble kiln components prior to shipment. The building includes significant overhead lifting capacity (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
and dropped off automatically. Material Transportation: The DC-20L is suitable for many material transportation applications, including use in manufacturing, distribution, commercial, hospitals, clean rooms, etc. It can be configured with powered roller deck, powered lift/lower deck (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
More Information Top
-
Transport and storage logistics
Roller conveyor RH: roller stroke table S: .
-
Grading and distributing systems
Abb. 3.37 Ausprägungen of the roller transfer. a roller stroke table , b friction roller, c roller carpet, d roller strip.
-
CsIX/TRU Grout Feasibility Study
NWCF Conveyor Self powered rollers Lift Table .
-
Conveying technique
a pallet b roller conveyors as in or outplacement web c roller stroke table for transfer of roller conveyor on the transverse chain conveyor d of chain conveyors e stroke table for pallet receiving f shelf conveying gear g pallet shelf .
-
Pocket lexicon logistics
Roller stroke table (closely!
-
Material flow technique
a pallet b roller conveyors as in or outplacement web c roller stroke table for transfer of roller conveyor on the transverse chain conveyor d of chain conveyors e stroke table for pallet receiving f shelf conveying gear g pallet shelf .
-
Logistic-dictionary
stick [web] rolling stock rolling stick [web] roller conveying web f of rollers conveyor roller-Handling n reel handling roller stroke table m roller elevating platform roller-stroke car m roll lifting cart of roller grate pl. roll bar grizzlies roller m…
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
#473360 Econo Lift SL 42-20 Roller Lift Table .
-
Method for graphically evaluating the workpiece’s contour error in non-circular grinding process
The contour of non-circular workpiece is normally defined in the form of roller lift table , which consists of a series of polar points Fk(lk,αk) along the roller’s center, as shown in Fig. 3.
-
Material flow in logistic systems
…shelf control unit and converting bridge legend: (1) Paletten-Auf- and delivery, (2) pallet testing device, (3) identification point, (4) Lkw-Be- and discharge, storage places for lorry-charge, outward transfer error pallets, pallet task, roller stroke table , roller conveyor, load-bearing…
Indicates content that may require registration and/or purchase.