Products/Services for Roller Steady Rests

  • Steady Rests and Follower Rests-Image
    Steady Rests and Follower Rests - (17 companies)
    ...to steady rests and follower rests are the jaws. The jaws have posts called quills that the work rotates on. Quills can be fixed posts or rolling elements. There are two main arrangements for the positioning of quills. Roller steady rests do not have...
  • Tapered Roller Bearings-Image
    Tapered Roller Bearings - (359 companies)
    ...as well as in gearboxes, axle systems, and engines. Agricultural machinery shafts and lineshafts. As steady rest rollers, strip levelers, or in combination with a rail element. Helicopter transmissions. Aircraft fuel pumps. Standards. Tapered roller...
  • Rest Buttons and Rest Pads-Image
    Rest Buttons and Rest Pads - (23 companies)
    Rest buttons and rest pads are used to provide a surface to locate or support a component in a jig or fixture. They are usually made of low-carbon or stainless steel and heat-treated or case-hardened. Types. There are many different types of rest...
  •  
    Support Stands - (162 companies)
    ...of a solid base, single column or strut, and an upper mounting or support platform. Typically, pedestals are fixed or bolted to a floor to provide a steady, stable support for a power tool, grinder, control panel, or navigation instruments. Grinder...
  •  
    Roller Screws - (27 companies)
    Roller screws convert rotary to precise linear motion in a similar manner to ball screws or lead screws. Due to the greater number of contact points of the rollers compared to balls or thread on thread contact, a roller screw provides higher...
  •  
    Roller Bearings - (593 companies)
    Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered. Roller bearings are used to replace sliding movement...
  •  
    Roller Chain - (322 companies)
    Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes. Roller chain is used in power transmission applications. Specialty applications for roller chain include oil-field chain, bindery...
  •  
    Needle Roller Bearings - (298 companies)
    ...roller elements. This includes applications in which the bearing rotates at less than 10 rpm, has slow oscillations, or may experience points of rest. Operating temperature is the temperature range in which the bearing may be used. In low-temperature...
  •  
    Drive Rollers and Idler Rollers - (434 companies)
    Drive rollers and idler rollers convey materials along a belt or within an assembly. Drive rollers are powered by electric motors, while idler rollers are linked in a transmission or unpowered. Drive rollers and idler rollers...
  •  
    Roller Dollies - (182 companies)
    Roller dollies are high capacity, low profile dollies used for moving, shifting, and positioning extremely heavy loads. Roller dollies are used as machinery dollies, load skates, slides, low profile wheels, casters, guides, linear bearings...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Suntech Applied Materials (Hefei) Co.,Ltd
Fountyl Technologies Pte. Ltd.
Paxton Products, an ITW company
Paxton Products, an ITW company