-
Supplier: Demag Cranes & Components
Description: SAFE AND RELIABLE TRANSPORT Single-girder suspension cranes from our KBK modular crane system enable customers to quickly and reliablly handle and precisely position a variety of goods. KBK single-girder suspension cranes feature: Modular system design Smooth and reliable
- Load Capacity: 0.0875 to 2.2 tons
- Horizontal Available Span: 2.85 to 14 ft
- Type: Jib Crane - Wall Mount
- Features: Motorized Motion
-
Supplier: Demag Cranes & Components
Description: RELIABLE TRANSPORT FOR LARGE SPANS AND HIGH LOAD CAPACITIES Double-girder suspension cranes from our KBK modular crane system enable goods to be easily transported. KBK double-girder suspension cranes provide fast, reliable and precise positioning for all loads, including heavy
- Load Capacity: 0.303 to 7.716 tons
- Horizontal Available Span: 3.6 to 14 ft
- Type: Jib Crane - Wall Mount
- Features: Motorized Motion
-
Supplier: Spanco, Inc.
Description: SPANCO Ceiling Mounted Workstation Bridge Cranes are designed to accommodate limited work space situations by hanging from overhead building steel such as roof beams or trusses. Permanent installation is required.
- Load Capacity: 0.25 tons
- Horizontal Available Span: 10 ft
- Type: Bridge / Overhead Crane
- Features: Motorized Motion, Other
-
-
Supplier: Ace Crane
Description: Lightweight and easily portable, Aluminum Gantry Cranes by Spanco are easy to assemble or disassemble. Popular for HVAC work or on service trucks, Aluminum Gantry Cranes will not weigh down workers on the job who need to maneuver stairways or access roofs. Because aluminum is
- Type: Gantry Crane
-
Supplier: Layher, Inc.
Description: quick and easy assembly. When used as a support girder for a scaffolding structure, podium or roof structure, the Allround bridging system is connected to the structure above it by using Allround standards integrated into the top. Using the wedge head welded onto the sides, even suspended
- Material: Aluminum
- Type: Frame Scaffolding
-
Supplier: David Round
Description: Space-saving wire rope hoist products expand overhead work space Requiring as little as 16" of beam-to-hook clearance (headroom), these wire rope hoists create additional overhead lifting space. Maximize usable workspace under bridge, jib and gantry cranes. Increase load clearance over
- Load Capacity: 1,000 lbs
- Maximum Lift Speed: 35 ft/min
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Electric
-
Supplier: Filter 1 Clean Air Consultants
Description: booths may be equipped with the Regain Air, "Push/Pull" technology pioneered by Filter 1 to increase capture velocity, up to 800 FPM in the "breathing zone." Options Regain Air, "Push/Pull" air system with adjustable louvers to increase capture velocity from 400 to 800 FPM Slotted roofs for
- Airflow: 28,500 SCFM
- Collector Type: Collection Booth
- Applications: General Cleaning, Metalworking Chips / Fluids
- Features: HEPA / ULPA Filters
-
Supplier: Filter 1 Clean Air Consultants
Description: booths may be equipped with the Regain Air, "Push/Pull" technology pioneered by Filter 1 to increase capture velocity, up to 800 FPM in the "breathing zone." Options Regain Air, "Push/Pull" air system with adjustable louvers to increase capture velocity from 400 to 800 FPM Slotted roofs for
- Airflow: 3,500 SCFM
- Collector Type: Downdraft Table
- Features: Dust Collection System, HEPA / ULPA Filters
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: Caterpillar Machines
Description: Easy Transportation Compact in size and weighing just 1380 kg (3,042 lb) in standard configuration with canopy the Cat 301.4C is easy to transport on a conventional trailer behind a pickup truck or transit van. Two threaded bosses mounted in the roof allow fitting of crane lugs and
- Horsepower: 17.7 HP
- Operating Weight: 3,241 to 3,435 lbs
- Travel Speed: 1.55 miles/hr
- Type: Crawler Excavator
-
Supplier: ASTM International
Description: cameras (black- and-white and color), lenses, camera housings and positioners, periscopes, through wall/roof viewing, remotely deployable cameras, crane/robot mounted cameras, endoscope cameras, borescopes, video probes, flexible probes, mirrors, lighting, fiber lighting, and support
Find Suppliers by Category Top
Featured Products Top
-
Offers burr-free application to meet stringent cleanliness requirements and are used in door hinges, convertible roof mechanisms, steering and seating systems. Industrial TriboShield® coatings are versatile enough to provide tribological solutions in a wide variety of applications (read more)
Browse Industrial Coatings Datasheets for GGB
More Information Top
-
http://theses.ucalgary.ca/bitstream/11023/827/2/ucalgary_2013_serpassiguenza_jose.pdf
Matsumoto, Suboptimal control of the roof crane by using the microcomputer, 1983) .
-
The application of fuzzy theory for a rotary crane control
And an automatic control of roof crane system has been studied by many authors.
-
Hierarchical Sliding Mode Control for Under-actuated Cranes
1983) Suboptimal control of the roof crane by using the microcomputer.
-
Process Plant Design
… maintenance equipment: compressed air and flushing water connections with hose couplings • binary measuring instruments (e.g. leakage detector) • local measurement instruments (e.g. on-site manometer or thermometer) • other equipment accessories: horns, sirens, roof cranes , pump sump, ground inlets …
-
Mechanizing repairs to the linings of soaking pits at the West Siberian Metallurgical Plant
After the repairs are completed, the overhead crane is moved to the next pit and the cover and floor-to- roof crane are emplaced.
-
Discussion on ¿Some design features of the semi-outdoor power station at Ince¿
The point about roof cranes made in the paper is only a marginal one to demonstrate that complete weather protection to the boiler erection is not always possible; as a matter of interest, no such crane was used at Ince.
-
On the robustness of fuzzy control of an overhead crane
[I] Nowacki Z., P Adamczyk "Modelling and Simula- tion of The Roof Crane with Time Varying Pendu- lum Oscillation Period", System Modelling Con- trol, 1-5 May 1995, Zakopane, Poland.
-
MATS and LaSpec: High-precision experiments using ion traps and lasers at FAIR
The access with the roof crane is needed (see the upper part of Fig. 12).
-
Turbopumps and Pumping Systems
For this reason and also for installation and maintenance purposes, a suitable roof crane must be provided in the station.
-
Pendulation Reduction in Boom Cranes Using Cable Length Manipulation
Yamada, S., Fujikawa, H., and Matsumoto, K., ‘Suboptimal control of the roof crane by using the microcom- puter’, in Proceedings of the Conference on Industrial Electronics: IECON’83, San Francisco, CA, IEEE, New York, 1983, pp. 323–328.
Indicates content that may require registration and/or purchase.