Products/Services for Roof Drain Float Check Valves

  • Check Valves-Image
    Check Valves - (1955 companies)
    Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Fluid flow in the desired direction opens...
    Valve Type
    Severe Service Rated
    Back Flow Preventer Assembly
  • Drains and Drain Systems-Image
    Drains and Drain Systems - (373 companies)
    Products and components include: Screens. Strainers. Grease traps. Wet waste interceptors. Grease gutters. Grease absorbent materials. Grates. Grate guards. Passive skimmers. Grate lifters. Drain pipes. Check valves. Pressure relief valves. Types...
  • Drain Valves-Image
    Drain Valves - (197 companies)
    Drain valves are designed to automatically remove liquids from process lines as necessary. Drain valves remove media from process lines and process or storage tanks. They are used in applications such as compressed air systems where liquid, gas...
  •  
    Float Collars - (12 companies)
    Float collars are short sections of casing with a backpressure valve that prevents fluid flow back during cementing and case running operations. Float collars are a cementing component installed near the bottom of the casing string. Their primary...
  •  
    Buoys and Floats - (70 companies)
    Buoys and floats are designed to float on the surface of a body of water, or are supported below the water 's surface to mark a location. They are used in marine navigation, boat mooring, nautical communications, and weather observation applications...
  •  
    Hydraulic Valves - (685 companies)
    ...of Hydraulic Valves. Hydraulic valves can be almost any valve, i.e., check valve, drain valve, control valve, and many more, as long as the valve restricts hydraulic fluid they can be classified as hydraulic valves. For a full description on types...
  •  
    Gas Valves - (538 companies)
    ...requirements. Gas valves are available in most of the basic valve technologies such as ball, butterfly, plug, needle, and various check valve designs. They are used in many industrial, commercial and residential applications for on/off, modulating, and control...
  •  
    Ball Valves - (2119 companies)
    ...for chemical or non-sterile applications. See GlobalSpec's Valve Application and Valve Standards pages for more information. Features. Ball valve manufacturers have ball valves available with several different features to fit an application. Swing check...
  •  
    Liquid Level Floats - (58 companies)
    Liquid level floats, sometimes known as float balls, are spherical, cylindrical and similarly-shaped objects - made from either rigid or non-rigid material - that are engineered for buoyancy in water and other liquids. They are used for surface...
  •  
    Butterfly Valves - (1275 companies)
    ...4.0. Design Tip: When replacing a wafer body style, the conveying lines need to be drained because there is nothing to seal material either upstream or downstream from the removal point. Valve seat- Most butterfly valves use an elastomeric seat...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • ASTM MNL58 - Petroleum Refining and Natural Gas Processing
    Main drain including sump and nrv/emergency drains are checked and conditions are okay. roof drain valve was found opened. condition of rim vents/Pv valves/ breather valves was satisfactory. sample/dip hatch pipe condition and rollers/brass sleeves are in satisfactory condition. rolling ladder and … • Between floating roof and ladder • Between rolling ladder and shell • Between shell and earth …