Products/Services for Roof Vent Pipe Flanges

  • Pipe Flanges-Image
    Pipe Flanges - (478 companies)
    How to Select Pipe Flanges Image...
  •  
    Flashing (weatherproofing) - (40 companies)
    ...protects the valleys where two roof planes meet. Vent pipe flashing fits over flues and pipes. It is cone-shaped with a flange at the base. Window flashing - This is the basic thin sheet of metal that can be easily bent and molded to fit a space. Tape...
  •  
    Roof Vents and Ventilators - (70 companies)
    Roof vents and ventilators are devices used to exhaust unwanted humidity or heat from below a building's roof. Roof vents and ventilators are used to ventilate the attic or crawlspace of a building, circulating air for cooling, and moisture...
  • Gaskets and Gasketing-Image
    Gaskets and Gasketing - (1427 companies)
    ...systems for the food, dairy, beverage, pharmaceutical and biotech industries. Sanitary gaskets are available in many different configurations, such as clamp, bevel seat, flanged, PTFE envelope, schedule 5, proprietary sanitary fittings (Cherry-Burrell...
  • Pipe Fittings-Image
    Pipe Fittings - (1972 companies)
    ...to the connection. Plain ends are fittings which allow pipes to be connected by adhesive, solder, welding, or other means. Flange Fittings. Flange fittings are rims, edges, ribs, or collars with flush surfaces perpendicular to the attached pipe...
  •  
    Fans and Blowers (industrial) - (1542 companies)
    ...the location in which they are to be placed or mounted. These include duct fans and blowers, roof and ceiling ventilators, wall and panel mount fans, pressure and volume blowers, freestanding fans, and plenum fans. Duct fans and blowers are designed...
  •  
    Flange Protectors - (18 companies)
    ...with caps, closures, grips, inserts, plugs, stoppers, and other devices for piping and tubing. Other suppliers list their products separately, and designate them as suitable for either pipe flange protection or tube flange protection. Product...
  •  
    Plugs, Stoppers, and Inserts - (417 companies)
    ...to remove should the tube be returned to service after repairs. Image credit: Conoco Systems. Inflatable. Inflatable plugs are inserted into a pipe, tube, or other hollow object and then inflated with air to completely seal the hole. Inflatable plugs...
  •  
    Dampers and Louvers - (302 companies)
    Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate.
  •  
    Check Valves - (1955 companies)
    ...polyvinylidene fluoride (PVDF), rubber, steel, or stainless steel. Connections for check valves can use threads, compression fittings, tube fittings, bolt flanges, clamp flanges, butt welds, socket welds, and union connections. In terms of media, check...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Beswick Engineering Co., Inc.