Products/Services for Rope Brake Dynamometers
-
Dynamometers - (90 companies)Motor and engine testing dynamometers apply braking or drag resistance to motor rotation and measure torque at various speeds and power input levels. These devices measure the output torque of motors, engines, gearboxes, transmissions, and other... -
Traction and Tension Dynamometers - (25 companies)Traction dynamometers and tension dynamometers are used to measure force in tension, traction and weighing applications with cables, guy wires and chain. Traction dynamometers and tension dynamometers are used to measure traction or tension in many... -
Electric Brakes - (216 companies)...reverse rotation. These brakes have a flexible band of leather, rope, or steel with a friction lining that is wound around a rotating drum. One end of the band passes through the fulcrum of the actuating lever and frictional torque is then generated... -
Mechanical Brakes - (172 companies)Mechanical Engineer's Data Handbook --2.8 Brakes, clutches and dynamometers (via Google Books). Thomason Linear --Selecting a Wrap Spring Clutch/Brake (PDF). Machine Design --Getting up to speed with wrap-spring clutch/brakes;. Wikipedia --Band... -
Wire Rope and Mechanical Cable - (396 companies)Wire rope and mechanical cable is wound from high-strength metal strands for structural, mechanical actuation and motion control applications. Wire rope and mechanical cable is wound from high-strength metal strands for structural, mechanical... -
Cordage, Rope, and Webbing - (378 companies)Cordage, rope and webbing are made of many natural and/or synthetic fibers that are twisted and/or braided or woven into a length. Image Credit: Daburn Electronics & Cable | Mid-Mountain Materials, Inc. | BRIM Electronics, Inc. Cordage, rope...
-
Hydraulic Brakes - (145 companies)How to Select Hydraulic Brakes. Hydraulic brakes use a fluid to transfer pressure and actuate the braking mechanism. Product types differ in terms of engagement, operation, and performance. Performance specifications include power, speed, torque...
-
Linear Brakes - (15 companies)Linear brakes are used to slow or stop linear motion in conveyors, web systems, and vehicles. Technologies include friction, eddy current braking, and hysteresis. Linear brakes are used to slow or stop linear motion in conveyors, web systems...
-
Pneumatic Brakes - (121 companies)Pneumatic brakes are assemblies consisting of elements for the slowing or stopping of shafts in equipment drives. Air is required to activate the brake. Pneumatic brakes, or air brakes or compressed air brakes, use compressed air generated...
-
Wire Rope Fittings and Cable Fittings - (248 companies)Wire rope fittings includes clips, sleeves, stud ends, eyes, forks and other hardware used to construct mechanical cable assemblies. Wire rope and control cable fittings include clips, sleeves, stud ends, eyes, forks, and other hardware used...
Product News
-
Columbus McKinnon Corporation
SH Wire Rope Hoist wear, long service life according to FEM/ISO standards. Standard series with two lifting and two travel speeds. Particularly soft starting and braking. Standard series with high-quality safety components for improved work safety. Optionally available in explosion-proof design according to ATEX and IECEx. Learn more about Stahl's SH Wire Rope Hoist brochure to learn more. Follow us on: Facebook. YouTube. LinkedIn. twitter. our blog. About Columbus McKinnon. With a history spanning almost 150... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
Columbus McKinnon Corporation
Heavy Duty Electric Wire Rope Hoists Yale Y80 Manual Test. Yale Y80 Brochure. Yale Y80 Wire Rope Hoist. Electric Wire Rope Hoists. The heavy-duty Y80 hoist is available as a single- or double-reeved unit and features a powerful drive motor and reliable dual braking. Yale Y80 Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
Columbus McKinnon Corporation
Stahl AS 7 Ex Wire Rope Hoist with monodisc spring-loaded brake. Stationary version or double rail crab for systems and crane building. Compact construction and low approach dimensions. Higher load capacity, hoisting speed and lifting height as twin hoist. Largely maintenance-free, low wear and long service life according to FEM/ISO standards. Optionally available in explosion-protected design in compliance with ATEX/IECEx, NEC, CEC, INMETRO and TC RU certifications. Download the AS 7 Ex Wire Rope Hoist brochure to learn more. Follow us... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
PCE Instruments / PCE Americas Inc.
Tension Dynamometer PCE-DFG 0K5 XF The Tension Dynamometer with an external pressure load cell is designed for measuring compressive forces at measuring locations that are difficult to access. The Tension Dynamometer or rather the pressure load cell has several threaded holes at the bottom that allow it to be mounted securely. The load cell is connected to the Tension Dynamometer via an approx. 3 m long sensor cable and, thanks to the compact cell dimensions, it can be used for a wide range of applications. The internal memory... (read more) -
Certex UK
Magnetic Rope Testing Certex UK's Magnetic Rope Testing (MRT) service offers state-of-the-art inspection for wire ropes, ensuring optimal safety and compliance. Using advanced magnetic technology, MRT accurately detects internal and external flaws, providing a comprehensive assessment of rope integrity. This non-destructive testing method enhances reliability and extends the lifespan of wire ropes. Ideal for various industries, MRT ensures that your lifting equipment meets the highest standards of safety... (read more)Browse Wire Rope and Mechanical Cable Datasheets for Certex UK -
Certex UK
Wire Rope Sling The working load limits of slings made from general engineering ropes to BS EN 12385-4 should conform to BS EN 13414-1: 2003. Note that the working load limits shown are based on the assumption that soft-eyes of single-part slings are used over bearing points of not less than twice the normal diameter of the rope. All sling ropes must be ordinary lay. The Safe Working Load will normally be equal to the Working Load Limit but in some circumstances it may be less e.g. If the sling is used... (read more)Browse Wire Rope and Mechanical Cable Datasheets for Certex UK -
Certex UK
Case Study - Magnetic Rope Testing Our latest case study highlights how Certex UK partnered with a major Aberdeen?based oil and gas supplier to guarantee the integrity of steel wire ropes destined for North Sea operations. Faced with extreme offshore conditions, the client turned to Magnetic Rope Testing (MRT) --a non?destructive, contactless technique capable of uncovering hidden flaws such as broken wires, internal corrosion, and distortions. What You 'll Discover: Why MRT matters: A vital addition to standard visual checks... (read more)Browse Wire Rope and Mechanical Cable Datasheets for Certex UK -
Altech Corp.
Altech Safety Rope Pull Switches Altech 's rope pull switches ensure emergency shutdown and line monitoring with IP67 protection, 10 A thermal current, and a wide -30 C to +80 C temperature range. Voltage Ratings. Rated insulation voltage Ui = 250 V AC; operational voltage Ue = 50 V AC or 120 V DC. Current Ratings. Thermal current Ithe = 10 A. Rated for AC 15 at 50 V / 6 A and DC 13 at 120 V / 0.55 A. Durability and Reach. Mechanical life up to 1 million cycles. Supports cable spans up to 37.5 m, depending on conditions... (read more)Browse Safety Sensor Switches Datasheets for Altech Corp. -
Placid Industries, Inc.
Magnetic Particle Brakes Placid magnetic particle brakes, also called powder brakes and mag particle brakes, provide smooth and repeatable torque control. Torque is proportional to input current, and independent of shaft speed, thereby allowing for precise control. These self-contained magnetic particle brakes are ideal for tension control, load simulation, and soft stops. Some large units are available with fan or pneumatic cooling. Torque rating from 1 oz.-in to 300 lb.-ft. (read more) -
Running Industry Co., Ltd
Air/Spring brake actuator The spring brake chamber is a part of the automotive braking system. It is usually installed on the drive axle of a car, and its function is to provide braking torque for the car. The brake chamber is a device composed of an intake port, a cover, a diaphragm, a support plate, a return spring, a housing, a push rod, a connecting fork, clamps, and bolts, also known as a cylinder. there are following type: S-cam brake chamber. air disc brake chamber. wedge brake chamber. special brake chamber... (read more)
-
Innovative Design, Analysis and Development Practices in Aerospace and Automotive Engineering
The experiments was conducted by changing the injection pressure from 200 to 300 bar with an interval of 50 bar by applying the minimum load to maximum load of 17.8 kg on rope brake dynamometer .
-
Combine Effect of Exhaust Gas Recirculation (EGR) and Varying
Inlet Air Pressure on Performance and Emission of Diesel Engine
The engine is coupled with a rope brake dynamometer through a load cell.
-
Detection of Bearing Faults of Induction Motor
Using Park’s Vector Approach
It consists of an electrical machine coupled with rope brake dynamometer , transformer, NI data acquisition card PCI-6251, data acquisition board ELVIS and Pentium-IV Personnel Computer with software Lab VIEW 8.2.
-
Proceedings of International Conference on Advances in Tribology and Engineering Systems
Load is varied by rope brake dynamometer .
-
Effect of Injection Pressure and Ethyl Acetate Additive on Performance and Emissions of Water Diesel Emulsion Fueled DI Diesel Engine
Figure 2 Schematic diagram of the experimental set up The engine was loaded by a rope brake dynamometer .
-
Experimental Analysis of Performance of Diesel Engine Using
Kusum Methyl Ester With Diethyl Ether as Additive
Engine was directly coupled to a dynamome- ter. exhaust gas temperatures measured by thermo- couple which indicates reading on digital display, loads are applied by rope brake dynamometer at con- stant rpm 1500 which is measured by contact type tachometer.
-
Experimental Investigation on Performance Characteristic of
Diesel Engine by Using Methyl Ester of Linseed and Neem oil
Rope brake Dynamometer .
-
Experimental Investigation of Performanec of Single Cylinder 4s
Diesel Engine Using Dual Vegetable Oil Blended
Rope Brake Dynamometer : A rope brake dynamometer is supplied with the engine coupled with the flywheel of engine.
-
Effect of Oxygenated Fuel Additive on Diesel Engine Performance
and Emission: A Review
The engine is coupled to a rope brake dynamometer through a load cell.
-
Experimental investigation on D.I. diesel engine fuelled by ethanol diesel blend with varying inlet air temperature
The rope brake dynamometer used to load the engine.
Indicates content that may require registration and/or purchase.