-
Supplier: US Digital
Description: The HD25A is a rugged absolute encoder designed for heavy duty industrial use. This absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 range. The HD25A can be used for automation, motion control and robotic applications. As
- Diameter or Width: 2.65 inch
- Maximum Mechanical Shaft Speed: 6,000 to 15,000 rpm
- Rotor Inertia: 0.00028 oz-in-sec²
- Operating Temperature: -13 to 158 F
-
Supplier: Allied Electronics, Inc.
Description: clockwise (CW). Closed Circuit Resistance: 5 Ohms max. Electrical Travel and Mechanical Angle: Continuous. Contact Bounce (15 RPM): 5 ms Max. RPM (Operating): 120 Max. Rotational Life: 200K shaft revolutions. Weight: Approx. 0.75 Oz. Features: Permits Direct Entry of Digitized Analog Data
-
Supplier: US Digital
Description: The A2 absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 deg. range. As opposed to incremental encoders, the A2 reports the absolute position rather than the change in position. When powered up, it does not require a home
- Diameter or Width: 2.5 inch
- Maximum Mechanical Shaft Speed: 100 to 10,000 rpm
- Operating Temperature: -13 to 158 F
- Vibration Rating: 20 g
-
-
Supplier: US Digital
Description: The A2K absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 deg. range. As opposed to incremental encoders, the A2K reports the absolute position rather than the change in position. When powered up, it does not require a home
- Diameter or Width: 2.5 inch
- Rotor Inertia: 0.0001 oz-in-sec²
- Operating Temperature: -13 to 158 F
- Vibration Rating: 20 g
-
Supplier: Visual Sound, Inc.
Description: 1200 IPS (In-plane Panel Switching) LCD Panel offers wide viewing angle of 178°/178° with minimal color change from different viewing angles. Panel provides 1:1 monitoring of 1920 x 1080 signals while providing metering and status above or be Ultra High Resolution Waveform Monitor with
- Features: Flat Panel Monitor, LCD Display
-
Supplier: US Digital
Description: The A2T is a single axis, digital gravity angle sensor. The A2T serves as a full 360 range absolute tilt sensing programmable level with either digital or analog output. Internally, a rotary bar coded disk is mounted to a weighted gravity driven wheel. A micro-controller strobes an LED
- Tilt Angle: 360 degrees
- Number of Axes: 1
- Accuracy: 0.18 to 0.25 degrees
- Supply Voltage: 5.5 to 16 volts
Find Suppliers by Category Top
More Information Top
-
Calibration of a soft x-ray projection system
To reduce influences coming from the rotational axis a high precision air mounted rotary table is used with an angle decoder that has a resolution within one second of an angle (1/3600°) and allows a maximum of guiding and positioning accuracy.
-
MEMS: A Practical Guide to Design, Analysis, and Applications
… detection • Rotation and direction of rotation, e.g., for tachometry • Collectorless DC motor control • Keyboards and proximity switches • Microphones • Angular displacement detection and angle decoders and syn- chro resolvers • Linear and rotary potentiometers, and crankshaft position …
-
A new servo motor using shape memory alloy
determined considering the rotary angle e which is detected by the incremental rotary encoder through the decoder and PPI.
-
Artificial Neural Network-based error compensation procedure for
low-cost encoders
Since using a single resolver with two different decoder units indicated that for the same resolver angle (as measured by the Rotary Table) there can be a mismatch of ∼2 arc-min between the two decoders, we have treated a particular resolver …
-
Artificial neural network-based error compensation procedure for low-cost encoders
Since using a single resolver with two different decoder units indicated that for the same resolver angle (as measured by the rotary table) there can be a mismatch of ∼2 arc-min between the two decoders, we have treated a particular resolver …
-
Research on rotating encoder zero-position location based on missile steering gear
System rotor position using rotary variable decoding circuit including decoder chip AU6082, buffer circuit, in order to provide excitement Resolver … … and in accordance with the size and location signal of rotary transformers in the two-output to output motor angle position signal.
-
The bases of the TV technology
Röntgen radiation at picture tubes 567 transformer Rotating to roentgen provision 568 rotation viscosity 578 635 rear channel (cable) 404 reflux condenser 618 rear projection 598 return voltage 621 broadcast satellites 432 … 166 black value attitude 97 Scrambled NRZ 638 scrambling 266, 400 SDH 460 SDI 250 SECAM 217 SECAM Coder 219 six-pole field 557 optical pigment 20 visual angle 17,80 secondary spiegel … … Flumbicon 514 Simple- PAL decoders 216 slice (MPEG) 262 …
-
3X-100 blade field test.
The decoder card converted the DC signal voltage to an angle signal. The signal for rotary position ranged from 0 to 5 during a revolution of the blades.
-
Application of the Magnetic Encoder in Actuator Servo System
Magnetic encoder based on the magneto-resistance effect can transfer rotary physical quantities such as speed and angle of rotation to electrical signals, so it is widely applied in servo-actuator control occasions such as in [2] [3]. Compared to other position sensors, the magnetic decoder has a series of advantages, as described in [4 …
-
LIST/BMI Turbines Instrumentation and Infrastructure
The decoder card converts the angle signals from DC signal voltage. The signal for rotary position ranges from 0 to 5 during a revolution of the blades.
Indicates content that may require registration and/or purchase.