-
Supplier: ZwickRoell LP
Description: The rotary bending machine can be used for rotating bar bending fatigue tests in various industries including rail transport, energy, automobile, aerospace, and academia.
- Force / Load Capacity: 26,976 lbs
- Mechanical Test: Fatigue / Cyclic
-
Supplier: Peridot Corporation
Description: Need some .016 inch OD .010 ID Hypotubing rotary swaged to a closed pencil point with a series of .005 inch holes EDM machined through only one wall of the tube? Need those bent three at a time and soldered into a drive tube and flow tested? Peridot can help. We have produced bent needles
- Industry Served: Aerospace, Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, Medical / Pharmaceutical, Oil / Fuel, Vacuum
- Materials: Aluminum, Brass, Copper, Inconel®, Nickel Alloy, Plastic, Stainless Steel, Superalloy, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Piercing & Punching, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: SAE International
Description: resistant steel, Nimonic, titanium and aluminum alloy hydraulic tube for use on commercial and military aircraft. A mean stress is applied by holding system pressure in the specimens and then flexing in a rotary bending test machine. This test method conforms with ARP 1185 for
-
-
Supplier: CSA Group
Description: resistant steel, Nimonic?[1], titanium and aluminium alloy hydraulic tube for use on commercial and military aircraft. A mean stress is applied by holding system pressure in the specimens and then flexing in a rotary bending test machine. [1] Nimonic? is the trademark of a
-
Supplier: SAE International
Description: displacement (for flexion and extension) and vertical motion (for tension and compression), while a third DC motor connected to a threaded rod was employed to control the horizontal displacement (for anterior and posterior shear) of the rigid platen. The testing machine is driven in
-
Supplier: BLM GROUP USA Corporation
Description: Fully electric bending machine, with right and left bending in process and 3D graphic visual programming (VGP3D) Some features of E-TURN fully electric machine: No mechanical adjustment is needed In-process right and left bending, with fixed and variable radius
- Max. Round Size: 0.2362206 to 2.0472452 inch
- Power: Electric
- Type: Rotary Draw / Mandrel
- Shape: Round
-
Supplier: SAE International
Description: steel, or 3Al-2.5V titanium. A mean stress is applied by holding system pressure in the specimens and flexing in a rotary or planar bending test machine.
-
Supplier: SAE International
Description: AMS 5561 (21Cr-6Ni-9Mn) steel or AMS 4944 (3AL-2.5V) titanium. A mean stress is applied by holding system pressure in the specimens and flexing in a rotary or planar bending test machine.
-
Supplier: Newport MKS
Description: bearing slides to provide excellent payload capabilities and long life; FEM-optimized extruded aluminum body to avoid bending effects or deflection under load. The preloaded, backlash-free ballscrew provides rapid motion with fast, step and settling times. Position is read with a 4000
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 7.8740157480315 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: bearing slides to provide excellent payload capabilities and long life; FEM-optimized extruded aluminum body to avoid bending effects or deflection under load. The preloaded, backlash-free ballscrew provides rapid motion with fast, step and settling times. Position is read with a 4000
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 7.8740157480315 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: bearing slides to provide excellent payload capabilities and long life; FEM-optimized extruded aluminum body to avoid bending effects or deflection under load. The preloaded, backlash-free ballscrew provides rapid motion with fast, step and settling times. Position is read with a 4000
- Stroke or X-Axis Travel: 15.74804 inch
- Rated Speed: 7.8740157480315 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: bearing slides to provide excellent payload capabilities and long life; FEM-optimized extruded aluminum body to avoid bending effects or deflection under load. The preloaded, backlash-free ballscrew provides rapid motion with fast, step and settling times. Position is read with a 4000
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Speed: 7.8740157480315 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: 3X Ceramic Parts Company Limited
Description: Working principle of ceramic filling metering pump: (1) the port of the rotary valve is aligned with the liquid inlet and the downward linear movement of the ceramic column to generate negative pressure and suck in liquid; (2) the port of the rotary valve is aligned with the liquid
- Media Temperature: 50 to 104 F
- Pump Type: Metering Pumps, Positive Displacement Pumps
Find Suppliers by Category Top
Featured Products Top
-
. It is designed for very precise positioning of rotary tables on machine tools, coordinate measuring machines, dividing apparatus, antennas, test equipment and similar devices. (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
Bearing® performs all aspects of such projects from design to finish including the machining process, applications of special coatings and plating, assembling and testing of the final product. Extensive experience in our engineering department allows Smith Bearing® to work closely with (read more)
Browse Specialty Rotary Bearings Datasheets for Accurate Bushing Company, Inc. -
High-Performance Single-Channel RF Rotary Joint for Reliable Rotational Signal Transmission in Mission-Critical Applications (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
viscosity liquid Operation Type 360° continuous unlimited rotation Feature Large through bore, anti-leakage, low torque, corrosion resistance Application Winding machines, rotary automation equipment (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Test and inspection systems Specialized Industrial Applications Rotary torque machines (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
& civilian vehicle?mounted communication systems Radar antenna, microwave detection equipment Satellite ground?based receiving & transmitting antennas Microwave signal test benches & rotating test equipment Industrial cable drum, packaging machine (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-
, and the rotary encoder has passed respective tests with excellence. The ESC17 mini remains unimpressed in case of EMC disturbances, e.g. acc. DIN EN 12895, and ensures constant operation without any negative influence. Thanks to the two independent HALL sensors, the rotary and tactile signal is (read more)
Browse Absolute Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
Product: Rotary sensor P6501 Among other things, the wheel vector sensors are used for studying camber angle variations (e.g. when cornering), measuring wheel position variations and recording positions while driving on test courses and racing tracks for (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
More Information Top
-
Untersuchung zur Schwingungsrißkorrosion an unlegierten und niedrig legierten Stählen
Investigation into corrosion fatigue of unalloyed and lowalloy steels Six commercial steels – three fine‐grain normalized steels, one aged steel, one heat‐resistant steel and one aged high‐strength steel – were tested in rotary bending test machine equipped with a corrosion test cabinet.
-
Fatigue Life Analysis of Crankshaft at Various Surface Treatments
Fig. 1 illustrates a schematic of rotary bending test machine (a) and a picture of magnetic resonance rig tester (b).
-
Effect of grain size on the cyclic fatigue behaviour of sintered Al2 O3 under rotary bending
A static bending test was also performed using an Ono rotary bending testing machine .
-
Cyclic fatigue behaviour of high-strength sintered Si3 N4 under rotary bending
A static bending test for bar specimens was also performed using an Ono rotary bending testing machine .
-
Size effect on fatigue strength of sintered Si3 N4 under rotary bending
A static bending test was performed using an Ono rotary bending testing machine .
-
Cyclic fatigue behaviour of sintered Al2 O3 under rotary bending
This test was performed with an Ono's rotary bending testing machine .
-
Fatigue strength of sintered Si3 N4 under rotary bending
This test was also performed using an Ono's rotary bending testing machine .
-
Effect of gas oxynitrocarburising on properties of medium carbon railway axle steel
Rotating fatigue tests were carried out on a four-axle cantilever type rotary bending test machine (RB4-3150- V1, Horkos Corp., Hiroshima, Japan), at a frequency of 52?5 Hz (3150 rev min21 ) in laboratory air atmosphere.
-
Ferrous metals
fine-grain normalized steels. one aged steel. one heat-resistant steel. and one aged high-strength steal-were tested in a rotary bending test machine equipped with a corrosion test cabinet.
-
Evaluation of Tensile Strength And Fatigue Strength of SUS304 Stainless Steel Friction Welded Joints
The tensile test and the fatigue test were carried out using an instron- type universal testing machine and a cantilever rotary bending testing machine , respectively.
Indicates content that may require registration and/or purchase.