-
Supplier: Associated Pacific Machine Corp.
Description: Strong construction, heavy duty weldments on chassis of machine. Low shock, noise and impact level on cutting of material. Low consumption of electricity on optimum and efficient design of hydraulic system. Simplified and user friendly machine for achieving high productivity. High precision
- Capacity / Operating Force: 12 tons
- Daylight / Open Height: 6.1023655 inch
- Sheet / Working Length (R to L): 13.779535 inch
- Sheet Width / Working Depth (F to B): 13.779535 inch
-
Supplier: DCM Tech Inc.
Description: DCM Tech's IG 140 SD rotary surface grinding machine fills some big shoes but with a small footprint. It has a 32" x 26" footprint and a 56" x 26" operating envelope. This rotary surface grinding equipment uses minimal shop space. Operating parameters are fully programmable for
- Power: 5 HP
- Current: 30 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Applications / Materials Abraded: Aerospace, Automotive, Bearing, Biotech / Medical Devices, Brakes / Clutches, Castings, Ceramics / Glass, Cleaning / Surface Preparation, Cutters / Blades, MRO / Resurfacing, Metals / Metalworking, Ophthalmic / Optical, Semiconductors / Electronics, Wet Grinding / Finishing
-
Supplier: Associated Pacific Machine Corp.
Description: Two axis computer numerical control traveling head die units cutting machines with three sets of servo motor positioning Motorized four post mechanical stops for accurate bottom position control P.P. cutting pad with pad shifter Punch slug box under head to automatically collect scrap
- Capacity / Operating Force: 40 tons
- Daylight / Open Height: 8.267721 inch
- Operation: Blanking
- Frame & Head Type: Column (4 Post) / Straight-Side, Sliding Bed / Roll Frame
-
-
Supplier: Baker Hughes Incorporated
Description: for improved cutter protection and stability. Added protection on the gauge pad prevents hole spiraling and potential hole problems, allowing the bit to continue drilling a smoother, uniform borehole for more effective completions. Maximize flow Hydraulic efficiency is imperative to
Find Suppliers by Category Top
Featured Products Top
-
matched gear set to rotate. One of the gears is connected to the motor output shaft so producing the rotary mechanical power. Hydraulic gear motors can be supplied in single or bi-rotational formats and units are available (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
the motor from pumpage, extending life and reducing downtime. Hydraulic motor is mounted to an oil filled bearing housing. The bearing housing supports double row thrust bearings and a silicon carbide mechanical seal to isolate the motor from the pumpage. As with all Vaughan Pumps, the (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
in site) to energized a set of gears, operating any type of valve. Pneumatic or hydraulic actuators: using either a rack & pinion or a scotch yoke device for moving a rotary valve. They are other types of valve and damper actuators that use a combination of (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
availability in site) to energized a set of gears, operating any type of valve. Pneumatic or hydraulic actuators: using either a rack & pinion or a scotch yoke device for moving a rotary valve. They are other types of valve and damper actuators that use a combination of (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
any type of valve. Pneumatic or hydraulic actuators: using either a rack & pinion or a scotch yoke device for moving a rotary valve. They are other types of valve and damper actuators that use a combination of existing motors and gears, but most applications are (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine engineering, plastics, medical equipment, hydraulic, pneumatic, medical (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Product: Rotary sensor P6501 Among other things, the wheel vector sensors are used for studying camber angle variations (e.g. when cornering), measuring wheel position variations and recording positions while driving on test courses and racing tracks for (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
flight control actuator system. These motors serve as the critical interface between pilot commands and the hydraulic actuators, enabling precise control of flight surfaces and smooth aircraft maneuverability. Designed to meet the rigorous demands of rotary (read more)
Browse Brushless Motors Datasheets for Portescap -
can be supplied with explosion-proof motors and controls, ceramic-coated rolls, hydraulic roll pressure indicating devices at each handwheel, rotary pressure joints for tighter temperature control, custom safety covers, and other optional features. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
millions of vehicles. They are used for measuring steering angle, accelerator pedal, throttle position and other motor management applications. Follow us on: (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc.
More Information Top
-
USA Practice Slurry Wall Specifications 10 Years Later
These machines utilize hydraulic motors to drive rotary drum cutters which excavate the soil or rock, and the cuttings are removed through reverse circulation pumps~ .
-
Technical progress in hydraulicking
Dredge of the new generation: I) hull of dredge; 2) superstructure of ma- chine room; 3) superstructure of submers- iblemud pump; 4) deckhouse; 5) mud in- takeframe; 6) rotary mudlntake device with hydraulic motor or cutter with sub- mersibledrive; 7) submersible low…
-
Urgent hydraulicking technologies
Their drive is realized by means of submersible elect tots, hydraulic drive, or shafting from ordinary electric motors : the latter variant structuraUy hinders the arrangement traditional rotary cutter .
-
Benefits of Steckel mills in rolling
…4) slab extraction system; (5) supply (transport) roller conveyer; (6) hydraulic scale remover; (7) vertical … primary clutch; (10) electric motors ; (11) intermediate roller conveyer … heated coiling units; (14) cutters ; (15) four high two … units; (18) transporter; (19) rotary unit; (20) system for…
-
Retained Gas Sampler Calibration and Simulant Tests
…Data Acquisition Control Unit, DACU Mercury Positive Displacement Pump Pressure Transducers and Display Panels Motor control lers Computer Power … Turbo-Molecular Vacuum Pump Rotary Vane Vacuum Pump Extruder Hydraulic Pump Temperature Controlled Water … 2-85441-8) Wire/cable cutters Wrench t o remove…
-
Dubbel
…active rudder R 45 -, Azimuthing Podded drive R 45 -, towing vehicle R 45 -, wing adjustment R 44 -, hydraulic servo motor R 44 -, Kort nozzle … propellers R 44 -, Voith cutter -propellers R 45 -, cycloid … 90 loops, loops with rotating tool S 51 abrasive…
-
Dubbel
…active rudder R 50 -, Azimuthing Podded drive R 50 -, towing vehicle R 50 -, wing adjustment R 49 -, hydraulic servo motor R 49 -, Kort nozzle … propellers R 49 -, Voith cutter -propellers R 50 -, cycloid … S 57 -, loops with rotating tool S 55 abrasive…
-
Energy from biomass
The cutting or refractive tools are located on one or more oppositely rotating circular rollers that are driven over toothed wheels, over chains or by means of hydraulic motors . .... Working tools are often curved finger-shaped bit or tearing hook.
-
Mechatronics and Industrial Informatics
This test platform adopts two independent hydraulic circuits to realize the vital movement respectively. .... The main propulsion cylinder promotes the disc cutter to press into rock, and the rotary motor drives the plate with experimental material to do rotational motion, then the disc cutter completes rotary cutting.
-
Manual Low Geothermie
The • Rotary drilling method features a low mechanical and a high hydraulic power on the operating .... The advantage in the Rotary drilling method is further a permanent further development of the components, e.g., the rotary movement of the drilling strand with a top drive-system or an additional drilling motor directly over the bit .
Indicates content that may require registration and/or purchase.