-
Supplier: Alfa Laval Inc.
Description: adjusted to suit particular sludge thickening needs. The most efficient thickening is found by varying the feed rate, the polymer type and dosage, flocculation mixer speed (if fitted), drum speed, angle of the drum, and the spraying interval. A variety of different filter cloths
-
Supplier: Komline
Description: Continuous rotary drum vacuum filters for the separation of liquids from solids Komline-Sanderson continuous rotary drum vacuum filters for the separation of liquids from solids offer great flexibility in meeting the needs of many industries. Our experience
-
Supplier: Peterson Filters Corporation
Description: A continuous drum type vacuum filter specifically designed for mounting "pre-coats", usually of diatomaceous earth, which are then shaved off in very thin layers during a batch run of pre-filter slurry. This results in a clean filtering surface being presented to the
- Features: All Vacuum Filters
- Equipment Type: Rotary Drum Filter
-
-
Supplier: Peterson Filters Corporation
Description: We provide either disc or drum type "platform units". These units feature the filter and all auxiliary equipment mounted on an integral platform. The unit is basically ready to "plug in" and operate. Peterson Filters Corporation introduces a new continuous vacuum pilot disc
- Features: All Vacuum Filters
- Equipment Type: Disc Filter
-
Supplier: Komline
Description: closures and edge seals are available for all types of continuous vacuum filters, including Rotary Drum Vacuum Filters and Horizontal Vacuum Filters. Heavy duty envelope material with a stainless steel coilspring to provide a resilient end member is available for
- Features: Bulk Filter Media, Filter Element / Cartridge
- Application / Industry: Municipal Water Supply, Waste Treatment
- Filter Medium Material: Synthetic Fiber
- Filtration Product: Water
-
Supplier: Hebeler LLC.
Description: Description Highly effective for low temperature drying of materials that permit agitation Solvents released during drying can be recovered Used for drying of press cake, filter cake, and materials that require agitation and recovery of solvents Conventional vacuum rotary dryer
- Applications / Materials Handled: Fibers / Flakes, Free Flowing Powders / Granules
- Heat Source: Indirect / Contact / Conduction, Steam
- Equipment Type: Paddle / Agitator Dryer, Rotary Dryer (Internal Drum), Vacuum Dryer
-
Supplier: Industrial Magnetics, Inc.
Description: Cylindrical grinding machines Centerless grinding machines Surface grinding machines Rotary grinding machines Washing machine Hardening machines The CFW magnetic coolant filter utilizes a stationary magnet with a continuous rotating outer drum shell similar to our magnetic
-
Supplier: Industrial Magnetics, Inc.
Description: Cylindrical grinding machines Centerless grinding machines Surface grinding machines Rotary grinding machines Washing machine Hardening machines The CFW magnetic coolant filter utilizes a stationary magnet with a continuous rotating outer drum shell similar to our magnetic
- Features: Other
-
Supplier: Hilliard Corporation (The)
Description: Purpose: Economical solution for removing water and particulate from oils, fuel and other fluids Features: Filter housing: Heavy-duty aluminum construction, houses one HILCO o- ring sealed filter element; SAE inlet and outlet ports; vent cock and drain valve included. Pumps: Positive
- Features: All Vacuum Filters, Other
- Equipment Type: Disc Filter, Horizontal Belt Filter, Rotary Drum Filter, Rotary Drum Precoat Filter, Table Filter, Tilting Pan Filter, Tray Filter, Vacuum Nutsche
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paper and Pulp
-
Supplier: Alar Engineering Corp.
Description: No Description Provided
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Oil / Fuel, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Vacuum Filters, Other
- Equipment Type: Rotary Drum Filter
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: rotary joint, high-temperature rotary joint, single channel rotary joint, special rotary joint, led special rotary joint, excavator special rotary joint, machine tool special rotary joint, etc. The products are widely used in metallurgy, machine
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: type, it can be divided into: hydraulic rotary joint, high-pressure rotary joint, multi-channel rotary joint, high-speed rotary joint, high-temperature rotary joint, single channel rotary joint, special rotary joint, led special rotary joint,
-
Supplier: Macnaught USA, Inc.
Description: well suited for Diesel, Kerosene, ATF, Coolant and Oils up to 85W. This pump is a self-priming unit and dispenses approximately 33 oz. per rotation. Macnaught Rotary Hand Operated Oil Pump Specifications Part # PN# FPM-001 Pump Type: Rotary Vane Twin Impeller Wetted MOC: Aluminum /
- Maximum Discharge Flow: 25 GPM
- Media Temperature: 140 F
- Pump Type: Hand / Foot Pumps, Rotary Vane Pumps, Self-Priming Pump
- Power Source: Manual
-
Supplier: Alar Engineering Corp.
Description: No Description Provided
- Features: All Vacuum Filters
- Application / Industry: Food and Beverage, Paint / Coating, Waste / Sludge
- Equipment Type: Rotary Drum Filter
-
Supplier: Filter 1 Clean Air Consultants
Description: Heavy-Gauge Steel Construction with Industrial Blue Enamel Coating Direct Drive Backward Inclined Blower Options Safety After Filters: Bags Fitted for 55-Gallon Drums Removable Galvenized Panels for Weather Exposure Drop Out Bins Built to Your Specifications Rotary Valves Spark
- Airflow: 1,500 to 2,500 SCFM
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: Scientific Dust Collectors
Description: 55-gallon drums, rotary air locks, or 5-gallon pail.
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Applications: Metalworking Chips / Fluids, Welding Fumes
-
Supplier: Macnaught USA, Inc.
Description: 12V CSA Certified C1D1 20 GPM Rotary Vane Fuel Pump Premium Grade Auto Shut-Off Nozzle Suitable for: Gas, Diesel, Kerosene, Mineral Spirits Nozzle Holder with Locking Option 14 ft x 1 inch Fuel Rated Anti Static Hose 2 inch Tank Adapter with expandable to 36 inch net length Steel Suction Pipe
- Dispensed From: Can / Pail / Drum, Gun Handle
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
-
Supplier: Macnaught USA, Inc.
Description: 120V CSA Certified C1D1 15 GPM Rotary Vane Fuel Pump Premium Grade Auto Shut-Off Nozzle Suitable for: Gas, Diesel, Kerosene, Mineral Spirits Nozzle Holder with Locking Option 14 ft x 3/4 inch Fuel Rated Anti Static Hose 2 inch Tank Adapter with expandable to 36-inch net length Steel Suction
- Dispensed From: Can / Pail / Drum, Gun Handle
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
-
Supplier: N.R. Murphy Ltd.
Description: entrance. Hinged door on hopper entrance. Various cleaning methods. Flexible and simple design. Various filter medias. Options: Various hopper outlets to suit customer's requirements, i.e. rotary air locks, screw conveyors, "T" outlet fittings, or special adaptors. Cleaning methods -
- Features: Continuous Duty
-
Supplier: Scientific Dust Collectors
Description: door for filter removal using a spring-loaded handle, NO TOOLS REQUIRED! The unique and patented inlet baffle allows air to evenly disperse throughout the entire bin. It also reduces the "dead zone" area at the top of the horizontal cartridge filters. As with some of our other
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Applications: Welding Fumes
-
Supplier: N.R. Murphy Ltd.
Description: new filtration technology Using a pleated non woven filter media in a cylindrical style cartridge gives three to four times the filter surface area in the same physical size, as that of a conventional tube style dust collector. Each cylindrical cartridge is 22" long featuring 150 sq.
- Airflow: 500 to 50,000 SCFM
- Separation / Filtration System: Cartridge-type Units
- Features: Continuous Duty
- Process: Dry
Find Suppliers by Category Top
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
with the. specific products they build, sell and stand behind. EQUIPMENT ADVANCES. Over the past few decades, the refrigeration industry has. transitioned from reciprocating compressors to rotary. screws in most applications. Screw compressors used on. ammonia maintain much lower discharge temperatures. than
More Information Top
-
Correlation of radioactive waste treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle for use in establishing ''as low as ...
Batching tank, 90,000 gal Centrifugal pump, 150 gpm Rotary drum filter , l/2 ft^ Liquid waste pipeline, 12-in. diam, PV Batching tank, 10,000 gal Centrifugal pump, 12 gpm Sump pump, 15 gpm Sampling tanks (2), 25,000 gal Centrifugal pump …
-
Correlation of radioactive waste treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle: fabrication of high-temperature ga...
HF scrubber, 1 ft diam x 12 ft, Monel Rotary drum filter , 1/2 ft' Centrifugal pump, 5 gpm KOH tanks, 750 gal (2) Liquid waste line, 1 ^n., SS .
-
Analysis of a continuous rotary‐drum filtration system
where V2 and A2 are the filtrate volume and area of the rotary drum filter , and V1 and A1 are the filtrate volume and area of the test-leaf filter for a run of time tf.
-
Technoeconomic Boundary Analysis of Biological Pathways to Hydrogen Production
This is envisioned as a rotary drum filter .
-
Molten-Caustic-Leaching (Gravimelt) System Integration Project, Phase 2
The first rotary drum filter , F-201,was dressed with a 100 mesh cloth.
-
Biosolids Treatment Processes
Menardi, Rotary Drum Filters , http://www.menardifilters.com/rotary_drum_filters.htm (2003).
-
Engineering development of selective agglomeration. Final report
The rotary drum filter blower air intake filter was .
-
Hanford Supplemental Treatment: Literature and Modeling Review of SRS HLW Salt Dissolution and Fractional Crystallization
75 6.2.11 Rotary Drum Filters ............................................................................
-
The future is in plastics
One of the early entrants into the market for disposables is Steadfast Equipment Inc., Seattle, which introduced its disposable rotary drum filter in Fall 2001.
-
Models of rotary vacuum drum and disc filters for flocculated suspensions
Rushton A. Pressure variation effects in rotary drum filtration with incompressible cakes.
Indicates content that may require registration and/or purchase.