Products/Services for Rotary Paint Stripper
-
Cleaning Agents and Surface Treatments - (1897 companies)...include liquid cleaners, degreasers, strippers, passivators, etchants, solutions, and additives for cleaning and surface preparation. They are used to clean contaminants such as grease or oil off of surfaces such as industrial equipment or mechanical...TypeAqueous / Water-basedSolvent / Solvent-based -
Wire and Cable Strippers - (305 companies)Cable and wire strippers are devices used to remove sections of insulation from electrical wire, allowing access to the conductor for terminating and splicing. This guide includes handheld, benchtop, powered, and chemical stripping processes. Cable... -
Industrial Parts Washers and Cleaning Systems - (661 companies)...equipment is suitable for preparing surfaces to meet various finishing requirements. Descalers remove heat-treat scale, weld scale, surface discoloration, oxides, rust, and corrosion. Strippers remove protective coatings or paint layers to facilitate... -
Industrial Brushes - (440 companies)Industrial brushes are used for metal deburring; removing rust, paint or coatings; welding or surface preparation; painting and coat application; thread cleaning; and surface finishing on a variety of materials. Brushes consist of a bristles mounted... -
Resurfacing, Recoating, and Refinishing Services - (275 companies)...of different materials. Abrasive blasting services removes all visible rust, mill scale, paint and contaminants from a substrate's surface by the use of power spraying or tumble chamber. Sandblasting is a type of abrasive blasting used to create... -
Sprayers and Spray Coating Equipment - (401 companies)...powders or atomize paint. Rotary cup or bell rotary applicators produce a fan pattern, which is closer to a nozzle spray gun. A rotating head that is shaped to deliver paint forward in a circular pattern. The bell may be directed at any angle...
-
Paint Brushes and Applicators - (83 companies)Paint brushes and applicators are used to apply paints, adhesives, sealants, oils, cleaners, acids or etchants, mortar or cement treatments, and other coating products to surfaces. There are many different types of paint brushes and paint rollers...
-
Air Strippers - (44 companies)Air strippers are used to remove volatile organic compounds (VOCs), ammonia, hydrogen sulfide, and other contaminants from groundwater and wastewater. The Air stripping is a technology that uses an air stripper for VOC removal from ground water...
-
Spray Painting Equipment (Paint Sprayers) - (251 companies)...tip geometry. Rotary cup/disc: Rotary spray guns or applicators use a rapidly spinning cup/bell or flat disc to project powders or atomize paint. Rotary cup or bell rotary applicators produce a fan pattern, which is closer to a nozzle spray gun...
-
Abrasive Blast Machines and Sandblasters - (286 companies)...or spinner. They can also be held by hand or placed on a gantry or rotary table. CNC controllers and PC interfaces can be used in conjunction with abrasive blast machines and sandblasters to automate and regulate the delivery of the abrasive. Abrasive Blast...
Product News
-
Continental Products Corp.
Mixing Powder Paint & Pigment Blends Watch > > >Mixing Powder Paint and Pigment Blends in the Rollo-Mixer. Industrial Mixer - Mixing Powder Paint and Pigment Blends in the Continental Rollo-Mixer (R) Industrial Mixer. Continental's Technical Dir. explains Continental's Technical Dir. explains how, why and where the Rollo-Mixer (R), is used in the powder paint and pigment industries for accurate blends to meet spectrometer levels. Pigment & Colorant Samples made with Rollo-Mixers (R). Pigments and paints made in the Rollo-Mixer... (read more)Browse Industrial Mixers Datasheets for Continental Products Corp. -
FORREST Technical Coatings
Industrial paint tailored to the needs of... FORREST's industrial paint and coatings service center in Kent, Washington provides paint to original equipment manufacturers (OEMs), paint and powder application job shops, and other industrial coatings in Seattle, Puget Sound, Western Washington, Western Canada and beyond. For over 40 years, the Kent, Washington service center has supplied high temperature paint to heating appliance manufacturers like wood and gas stoves, industrial coatings for metal fabricators, and OEM manufacturers... (read more)Browse Industrial Paints Datasheets for FORREST Technical Coatings -
Sames North American Corporation
Robotic solvent-based paint sprayer PPH 707 SB-2K Robotic Sprayer for two-component solvent-based paints equipped with high speed rotary bell. Low material loss. High reliability. Easy to maintain. PPH 707 SB-2K is a sprayer dedicated to the electrostatic application with internal charge of 2 components liquid paints. It's equipped with the static mixer located just before the bellcup injector, which helps to reduce the mixed paing folume to only 2cc. PPH 707 SB-2K can be built into any type of multi-axis robot. Download catalog (reference... (read more)Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Vortec
Cooling Vest keeps Paint Booth Workers Safe & Cool a potentially dangerous workplace for Nutter and his employees. Excessive heat can cause dehydration, heat exhaustion, and in the most severe cases, heatstroke. At worst, the working environment can hospitalize employees if not monitored carefully, but heat can also cause fatigue, slow down productivity, and cloud judgment. Cadillac of South Charlotte is a stand-alone Cadillac dealer with a 9,300-square foot collision center. They have two paint booths, which keep Nutter and his two assistants plenty busy... (read more)Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
FORREST Technical Coatings
INFERNEX® High Temperature Paint Aerosols INFERNEX (R) High Temperature Paint Aerosols are designed to be used as touch up on INFERNEX (R) High Temp Liquid Paint or Powder Coatings used in manufacturing lines. Can also be used for facility maintenance on high-temperature equipment. Matched in formulation and color to the main INFERNEX (R) lines. (read more)Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
Sames North American Corporation
Reduce Paint Waste with the Sames 30C25 Every gallon of coating that becomes overspray increases material costs, waste disposal expenses, and overall finishing costs. For metal fabricators, OEMs, agricultural equipment manufacturers, transportation suppliers, and other industrial finishers, reducing paint consumption while maintaining superior finish quality is a constant challenge. As coating prices continue to rise and manufacturers seek greater operating efficiencies, choosing the right fluid delivery system can have a significant... (read more)Browse Piston Pumps and Plunger Pumps Datasheets for Sames North American Corporation -
Sames North American Corporation
A new benchmark in automated paint preparation Step into Marwood Design and experience the precision of the Cyclomix (R) Evo mixing and dosing system in action. Engineered for accuracy, consistency, and efficiency, the Cyclomix (R) Evo ensures perfectly balanced mixes, optimized material use, and a flawless finish every time, setting a new benchmark in automated paint preparation. Every component works seamlessly to deliver flawless finishes, streamline workflows, and reduce material waste. Don 't just take their word for it, test... (read more)Browse Sprayers and Spray Coating Equipment Datasheets for Sames North American Corporation -
Sames North American Corporation
Reduce Paint Waste with the Sames 35C50 Every gallon of coating that becomes overspray increases material costs, waste disposal expenses, and overall finishing costs. For metal fabricators, OEMs, agricultural equipment manufacturers, transportation suppliers, and other industrial finishers, reducing paint consumption while maintaining superior finish quality is a constant challenge. As coating prices continue to rise and manufacturers seek greater operating efficiencies, choosing the right fluid delivery system can have a significant... (read more)Browse Piston Pumps and Plunger Pumps Datasheets for Sames North American Corporation -
MP Metal Products
S-101 Painted Fence Rail 0.8" Diameter S-101 Painted Fence Rail - 26-Gauge Roll Formed Tube. Engineered for strength and built to last, our 0.8" diameter S-101 fence rail is the ideal solution for reliable top rail performance in fencing systems. Crafted from galvanized steel for superior corrosion resistance and finished with a durable pre-painted coating, it stands up to the toughest outdoor conditions. Whether you're outfitting an agricultural fence, securing a hobby farm, or building for industrial or construction... (read more)Browse Metal Tubes Datasheets for MP Metal Products -
Links-Japan, LLC
Vibration-Damping Paint / Spray Damping Material NonBuren Coat - Vibration-Damping Paint / Spray-Type Damping Material. Paint-Type Damping Material Mixed with Base Agent and Hardener. NonBuren Coat is a paint-type damping material made by mixing a base agent and a hardener. It can be applied like a coating to cover the source of noise or vibration. ?Made to order. (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC
-
Recycling technique
These surfaces are formed as rotating discs, rotating cylinder or rotating bands that are provided with a lacquer stripper .
-
States > Wisconsin > State > Regulations > Health Services > Appendices to Chapter 163 > [WI AC dhs 163appi] Appendix I
Two workers used rotary power sanders, hand sanders, scrapers, torches, heat guns, and chemical paint strippers .
-
Patty's Industrial Hygiene 4-Volume Set 6th Edition
Examples of Material Replacement from EPA WRITE Programa Original Material Chromic acid anodizing, hexavalent chromium exposure Methylene chloride-based paint stripper Application of alcohol-based ink labels Vapor degreasing and … … exposure Water-based inks eliminate vapor exposure Automatic aqueous rotary washer.
-
Gerthsen physics
Set Stokes-law 113 for rotation of 805 32-atomic to 137 Stokes-rule 694 Stokes-friction 41 Stokes-displacement 472 disturbing therme 924, 938 disorder account 57 shock 33-more central second of 108 type 698 shock excitation 227 pushing frequency … … 172, operator 728, of the α- particles 701-of X-rays 867 scattering losses 416 scattering shaft 172, 527 scattering angle 33 scattering centers 923 110 strings 1029 strippers 996 Stroboskopeffekt 61 current … … substitution balance 84 subtractive color mixture 583 sum convention …
-
Life Cycle Assessments for Waste, Part III: The Case of Paint Packaging Separation and General Conclusions
The shredded fraction is subsequently stripped with paint sludge, organic materials and water. The waste flows from the strippers are sent into a recirculation process, resulting in a water and solvent fraction which is again used for stripping, and in a stable emulsion usually inciner- ated in a rotary kiln.
-
Bibliographical Abstracts 1842–1951
… are 20 types of cleaning or sani- tizing compounds consisting of chlorinated solvents, several types of carbon removers, quaternary ammonium deodorants, solvent emulsion cleaners, potassium oleate, brightener, metal polishes, alkaUne cleaner, acid brighteners, oil tank cleaners, paint stripper , and exhaust and carbon … … manufacturers and military, maintenance, and overhaul bases, scheduled air carriers, aircraft manufacturers, and rotary wing aircraft and …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 06:00::'). sk(104549407,3,'wampumpeag%1:06:00::'). sk(104549629,1,'wand%1:06:00::'). sk(104549721,1,'wankel_engine%1:06:00::'). sk(104549721,2,'wankel_ rotary _engine%1:06:00::' … … sk(104552097,1,'war_ paint %1:06:00::' … … 00::'). sk(104595501,1,'wire_recorder%1:06:00::'). sk(104595611,1,'wire_ stripper %1:06:00 …
-
item_indices_1997.csv (item-indices-1997.zip)
… TEA,1,1,99.846,99.831,99.831 199702,630516,MOWER ELECTRIC ROTARY ,2,1,100 … … 100,100 199703,410512,GAS - SERVICE CHARGE,0,0,100,100,100 199703,410514,DECORATOR-HANGING WALLPAPER,2,1,100.204,100.195,100.195 199703,410515,DECORATOR- PAINT EXT HOUSEFRONT,2,1 … … HIRE DOM STEAM WLPAPR STRIPPER ,1,1,99.953 …
-
item_indices_1998.csv (item-indices-1998.zip)
… TEA,1,1,108.318,104.69,104.69 199802,630516,MOWER ELECTRIC ROTARY ,2,1,102 … … 100,100 199803,410512,GAS - SERVICE CHARGE,0,0,100,100,100 199803,410514,DECORATOR-HANGING WALLPAPER,2,1,100.238,100.23,100.23 199803,410515,DECORATOR- PAINT EXT HOUSEFRONT,2,1 … … HIRE DOM STEAM WLPAPR STRIPPER ,1,1,100.097 …
-
item_indices_1999.csv (item-indices-1999.zip)
… TEA,1,1,98.954,98.552,98.552 199902,630516,MOWER ELECTRIC ROTARY ,2,1,99 … … 100,100 199903,410512,GAS - SERVICE CHARGE,0,0,100,100,100 199903,410514,DECORATOR-HANGING WALLPAPER,2,1,100.608,100.574,100.574 199903,410515,DECORATOR- PAINT EXT HOUSEFRONT,2,1 … … HIRE DOM STEAM WLPAPR STRIPPER ,1,1,100.532 …
Indicates content that may require registration and/or purchase.