Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Centricity
Description: AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products. Drive systems can vary from electric to pneumatic to hydraulic.
- Work Table Diameter: 600 inch
- Thru Hole Diameter: 480 inch
- Maximum Axial load: 1,000,000 lbs
- Maximum Radial Load: 30,000 lbs
-
Supplier: IntelLiDrives, Inc.
Description: configuration. Large area air bearings provide sufficient payload stiffness and maximizes performance in respect to wobble and run-out. Radially distributed RotoLinear motoring modules provide high positioning stiffness during rotary indexing and when installed on moving XY tables.
-
Supplier: IntelLiDrives, Inc.
Description: indexing and when installed on moving XY tables. These tables provide unlimited rotation capability and are compatible with standard micro-stepping drives and indexers. Can also be equipped with IntelLiCoder feedback and driven as a commutated brushless motor. RTH rotary stage
-
-
Supplier: IntelLiDrives, Inc.
Description: indexing and when installed on moving XY tables. These tables provide unlimited rotation capability and are compatible with standard micro-stepping drives and indexers. Can also be equipped with IntelLiCoder feedback and driven as a commutated brushless motor. RTH rotary stage
-
Supplier: ABTech, Inc.
Description: operator error. All rotary tables can be customized with a variety of options and accessories including motor drives, vacuum worktable (AT Series), high-resolution optical encoders, digital readout (DRO) displays, inspection-grade granite surface plates and gage stands. If our
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive
- Mounting Capability: Horizontal, Vertical
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: ABTech, Inc.
Description: requirements, we provide configura¬tion flexibility as an integral part to our design philosophy. All rotary tables can be customized with a variety of options and accessories. This includes motor drives, vacuum worktables, high-resolution optical encoders, digital readout (DRO)
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive, Manual Drive
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: ABTech, Inc.
Description: accuracy, and design flexibility are the reasons our hydrostatic bearings are meeting the ultra-precision motion demands. All rotary tables can be customized with a variety of options and accessories. This includes motor drives, hydrostatic pump units (HPU), vacuum worktable,
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive
- Features: Position Encoder
-
Supplier: ABTech, Inc.
Description: operator error. All rotary tables can be customized with a variety of options and accessories including motor drives, vacuum worktable (AT Series), high-resolution optical encoders, digital readout (DRO) displays, inspection-grade granite surface plates and gage stands. If our
- Load Capacity: 300 to 5,000 lbs
- Shape: Cylindrical / Bushing
- Design: English, Metric
-
Supplier: PI (Physik Instrumente) L.P.
Description: Brushless Slotless Low cogging torque Accessories and options Incremental or absolute encoder Vacuum feedthrough Self-locking at rest by magnetic preload Clear aperture on request PIglide filter and air preparation kit Single or multi-axis motion controllers and servo drives
- Load Capacity: 8.992 to 269.76 lbs
- Shape: Flat, Rectangular / Square
- Design: Metric
-
Supplier: Denton Vacuum
Description: The Bench Top Turbo high vacuum thin film deposition system that achieves an ultimate base vacuum in the 3x10-6 torr range. And the the system fits on your countertop. Get More for Less Cost The Bench Top Turbo IV features a large baseplate that accommodates more feedthroughs, more
-
Supplier: IntelLiDrives, Inc.
Description: Vacuum compatible rotary stages RTHM-174 and RTHM-190 are avaibale to operate at 10-6 Torr vacuum.
-
Supplier: DCM Tech Inc.
Description: IG 180 SD blanchard grinder style Rotary Table Surface Grinder DCM Tech's IG 180 SD blanchard grinder style Rotary Table Surface Grinder provides a fully enclosed, close tolerance package within a 3' x 5' footprint. The full enclosure provides a heightened level of
- Rotary Speed: 0 to 3,600 rpm
- Power: 10 HP
- Current: 60 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: DCM Tech Inc.
Description: The IG 480 SD is our largest capacity and most powerful DCM style rotary surface grinder. It features a 48” diameter electromagnetic chuck with configuration features of through table vacuum, air or hydraulic clamping. The variable speed 50HP grinding spindle provides
- Rotary Speed: 200 to 1,180 rpm
- Power: 50 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
- Automation: Automatic / Indexing, PLC
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: Hydraulic rotary joint: 4-channel multi-function fluid rotary joint LHS098-4Y series hydraulic rotary joint is 4 channels rotary joint ,out diameter 98mm, Interface size G3/8″, transmission hydraulic oil. Hydraulic rotary joint is
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: LHS156 Hydraulic Rotary Joint Description Ingiant LHS156 Series outer diameter 156mm ,it consists of 1 way with RC-1/2'' Interface ,professional sealing technology, suitable for vacuum and bidirectional pressure as well as independent flow channels.lightweight, corrosion-resistant,
- Features: Bi-directional Rotation
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: LHS115 Hydraulic Rotary Joint Description Ingiant DHS115 Series outer diameter 115mm support 2, 3, 4, 6, 8, 10 and 12 channels ,it uses special sealing technology for multi-channel rotary joints, suitable for vacuum and bidirectional pressure and independent flow channels. and
- Features: Bi-directional Rotation
-
Supplier: Leybold USA Inc.
Description: Single-stage, oil-sealed Rotary Vane Vacuum Pumps The SOGEVAC range of rotary vane vacuum pumps offers following major characteristics: ■ Compact design and small footprint ■ Very low and constant noise level in any working condition ■ Integrated functions, no external
- Ultimate Operating Vacuum: 0.375141912236537 torr
- Mechanical: Rotary Vane
-
Supplier: Leybold USA Inc.
Description: Single-stage, oil-sealed Rotary Vane Vacuum Pumps The SOGEVAC range of rotary vane vacuum pumps offers following major characteristics: ■ Compact design and small footprint ■ Very low and constant noise level in any working condition ■ Integrated functions, no external
- Ultimate Operating Vacuum: 0.375141912236537 torr
- Mechanical: Rotary Vane
-
Supplier: PI (Physik Instrumente) L.P.
Description: deformation have no influence on position measuring. Valid patents US patent no. 6,765,335B2 European patent no. 1267425B1 Fields of application Micromanipulation, automation, biotechnology, sample manipulation, sample positioning, applications with limited space, optical metrology, vacuum
- Load Capacity: 1.124 lbs
- Maximum Torque: 0.22123893805309733 In-lbs
- Rotary Velocity / Speed: 720 deg/sec
- Platter Diameter: 1.90944985 inch
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: pass are: compressed air, nitrogen, chemical mixed gases, cooling water, hot water, beverages, etc. Typical applications: Automatic machines, cable reels, robots, rotary sensors, emergency lighting equipment, exhibition/display equipment, packaging machinery, rotary tables,
- Number of Circuits: 30
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
-
Supplier: PI (Physik Instrumente) L.P.
Description: deformation have no influence on position measuring. Valid patents US patent no. 6,765,335B2 European patent no. 1267425B1 Fields of application Micromanipulation, automation, biotechnology, sample manipulation, sample positioning, applications with limited space, vacuum applications to 10-6
- Load Capacity: 4.496 lbs
- Maximum Torque: 0.08849557522123894 In-lbs
- Rotary Velocity / Speed: 720 deg/sec
- Platter Diameter: 1.12204785 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: and reduces generation of heat Central aperture for more fields of application Vacuum versions available Precision-class rotation stage PILine® stages are particularly suitable for applications that require fast precision positioning. When switched off, the self-locking drive holds the
- Load Capacity: 4.496 lbs
- Maximum Torque: 2.654867256637168 In-lbs
- Rotary Velocity / Speed: 540 deg/sec
- Platter Diameter: 4.2519708 inch
-
Supplier: PAC Machinery Group
Description: The SLB 1500 Series is a rotary tray sealer designed for modified atmosphere packaging (gas flush). It is a step up from the 1000 Series, and can obtain a residual oxygen of less than 0.1% without the use of a vacuum pump! The main advantage of the 1500 Series tray sealer is its
- Rate: 15 Pieces / Min
- Features: Aseptic / Sanitary, Other, Stainless Steel Construction
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
-
Supplier: Hilliard Corporation (The)
Description: Purpose: Economical solution for removing water and particulate from oils, fuel and other fluids Features: Filter housing: Heavy-duty aluminum construction, houses one HILCO o- ring sealed filter element; SAE inlet and outlet ports; vent cock and drain valve included. Pumps: Positive displacement
- Features: All Vacuum Filters, Other
- Equipment Type: Disc Filter, Horizontal Belt Filter, Rotary Drum Filter, Rotary Drum Precoat Filter, Table Filter, Tilting Pan Filter, Tray Filter, Vacuum Nutsche
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paper and Pulp
-
Supplier: Aerotech, Inc.
Description: vacuum preparation to 10-6 torr that includes a vacuum-rated connector. An optional mounting plate provides direct mounting to both English and metric optical breadboard tables. The inherent mounting compatibility of all MPS stages allows for simple mounting in multi-axis
- Z-Axis Travel: 5 inch
- Rated Speed: 0.00393700787401575 to 0.031496062992126 in/sec
- Carriage Load: 13.23 lbs
- Positioning Accuracy: 0.001 to 0.0029999999999999996 inch/inch
-
Supplier: DCM Tech Inc.
Description: an internal memory for repeatable process automation. This machine is the first DCM style rotary surface grinder to feature a precision servo drive cross slide motor which allows this machine to grind tight tolerances along both the Z and X axis. Perform precise step grinds in materials such
- Rotary Speed: 200 to 1,800 rpm
- Power: 30 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
- Automation: Automatic / Indexing, PLC
-
Supplier: Agilent Technologies - Vacuum Products
Description: touch screen interface and menu structure that quickly connect users to powerful leak detection capabilities. Built-in application setups shorten test cycles, and setups can be saved to assure repeatability. It fits easily on a table, bench, or cart. The enclosed primary vacuum pump is
- Output Options: Analog Voltage
- Local Interface: Digital Front Panel
- Leak Test Method: Mass Spectrometer (Helium Leak Detector)
- Features: Self-calibrating
-
Supplier: CSA Group
Description: mowers of the reel and rotary walking types, edgers, trimmers, edger trimmers, grass shears, cultivators, shredder baggers, gardening appliances with a blower, leaf blower/vacuums, snow movers, chain saws, and similar equipment including electric starter motors for gardening
-
Supplier: Agilent Technologies - Vacuum Products
Description: interface and menu structure that quickly connect users to powerful leak detection capabilities. Built-in application setups shorten test cycles, and setups can be saved to assure repeatability. It fits easily on a table or bench, and includes an Agilent DS-602 Rotary Vane Pump
- Output Options: Analog Voltage
- Local Interface: Digital Front Panel
- Leak Test Method: Mass Spectrometer (Helium Leak Detector)
- Features: Self-calibrating
-
Supplier: Agilent Technologies - Vacuum Products
Description: interface and menu structure that quickly connect users to powerful leak detection capabilities. Built-in application setups shorten test cycles, and setups can be saved to assure repeatability. This flexible workstation fits easily on a table or bench, and includes an Agilent DS-302
- Output Options: Analog Voltage
- Local Interface: Digital Front Panel
- Leak Test Method: Mass Spectrometer (Helium Leak Detector)
- Features: Self-calibrating
-
Supplier: Aerotech, Inc.
Description: Design Features Improved second-generation design High-performance in a cost-effective package Rugged mechanical construction Optional linear encoder 18 models with travels from 50 mm to 600 mm Vacuum and cleanroom versions available The PRO115SL and PRO115SLE are Aerotech’s second-generation
- Stroke or X-Axis Travel: 1.968505 to 23.62206 inch
- Positioning Accuracy: 0.001 to 0.0155 inch/inch
- Drive Type: Ball Screw
- Motor Type: DC Brushless Servo
-
Supplier: Aerotech, Inc.
Description: controller resolution setting, resolution to 0.008 arc second is achievable with the AOM130M. Some commonly specified resolutions and corresponding mount resolutions are listed in the specifications table. For mount resolutions other than those listed in the specifications table,
-
Supplier: GN Solids control Co., Ltd.
Description: control equipment, with a decanting centrifuge as the subsequent processing unit. Desander are preceded by gas busters, gumbo removal equipment (if utilized), shale shakers, mud cleaners (if utilized) and vacuum degassers. Desanders are widely used in oilfield drilling. Construction Bored
Find Suppliers by Category Top
Featured Products Top
-
NEW RTMC ROTARY TABLE ETEL is proud to introduce the RTMC, the next generation of high precision indexing tables dedicated to Turret Testing handler applications. it features the highest torque density on the market. (read more)
Browse Rotary Tables Datasheets for ETEL S.A. -
The RTMC series is a new family of high performance rotary indexing tables. Available in two active lengths, it features the highest torque density on the market for applications requiring high repeatability and short indexing times.
(read more)
Browse Rotary Indexing Tables Datasheets for ETEL S.A. -
The RTMB+ is a family of high precision indexing tables and is the ideal standard solution for all applications where high repeatability and short indexing times are required. Learn More (read more)
Browse Rotary Indexing Tables Datasheets for ETEL S.A. -
. It is designed for very precise positioning of rotary tables on machine tools, coordinate measuring machines, dividing apparatus, antennas, test equipment and similar devices. (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
– Seaming, gluing, cut-to-length systems Backstop Gauging – Extrusion machinery, cut-to-length systems X-Y Positioning – Cutting tables, gluing equipment (read more)
Browse Rotary Encoders Datasheets for Encoder Products Company -
Timing – Pick-and-place robots, rotary tables for filling, bottle labeling X-Y Positioning – Pick-and-place robots (read more)
Browse Absolute Rotary Encoders Datasheets for Encoder Products Company -
. It is designed for very precise positioning of rotary tables on machine tools, coordinate measuring machines, dividing apparatus, antennas, test equipment and similar devices. The 9480H incorporates an internal ASIC (application-specifi c integrated circuit) to generate quadrature square (read more)
Browse Rotary Encoders Datasheets for Gurley Precision Instruments -
Torrance, CA – Oriental Motor USA is pleased to announce the expansion of its DGII Series Hollow Rotary Actuators, featuring the AZ Series Hybrid Step-Servo Motor with absolute encoder technology. The new models enhance installation flexibility and simplify wiring, while delivering the (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
-
Torrance, CA – Oriental Motor USA is pleased to announce the release of new IP65 rated rotary encoders, designed to deliver high-resolution performance and reliable feedback in washdown or dusty environments—without the need for additional (read more)
Browse Rotary Encoders Datasheets for Oriental Motor USA
Conduct Research Top
-
How to Select a Pump for Rotary Evaporation
Evaporation is one of the most common tasks performed in a chemistry laboratory. But, how do you go about selecting the correct vacuum pump for your rotary evaporator? Or, if you already have a vacuum pump, how do you know whether it is well-suited for this application? This is important due
More Information Top
-
Multichannel euv spectroscopy of high temperature plasmas
PARC 1412 20//s tlon Pump (2) Interchangeable Gratings On Rotary Table Vacuum Isolation Slit .
-
cnc engraving machine - offers from cnc engraving machine manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : router cnc, japanese cnc router, cnc router + rotary , vacuum table cnc router ] .
-
mdf acrylic panel - offers from mdf acrylic panel manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : router cnc, japanese cnc router, cnc router + rotary , vacuum table cnc router ] .
-
slot milling machine exporter ( Page 3 ) - slot milling machine manufacturers, exporters, factories, suppliers, China slot milling machine
[ Related Keywords : router cnc, japanese cnc router, cnc router + rotary , vacuum table cnc router ] .
-
An optimized teflon bonding process for solar cell assemblies using Pilkington CMZ and CMG coverglasses
The teflon is held onto the rotary table by vacuum suction and the required dimensions can simply be programmed into the computer to suit whichever size cell is to be bonded.
-
Improvement of metrological characteristics of laser image generators with circular scanning
… and laser-interferometer converter included into the control system feedback); — Spindle unit (aerostatic spindle, built-in sensor of the turning angle, system of spatial orientation of the spindle rotation axis, rotation motor, and rotary table with vacuum suction); — Vibration protection …
-
Cutting Tool Engineering: Vacuum assist
You can machine five out of the six sides of complex parts, so shops are, for example, mounting vacuum tables on rotary trunnions,” he said.
-
Ronningen-Petter announces the acquisition of Groupe Aoustin
Groupe Aoustin products include vacuum belt, rotary drum, vacuum table , and vacuum disc filters; bag, cartridge, leaf, and backwash type pressure filters; and sigma or twin-blade mixers-extruders.
-
COMPRESSIBILITY OF DEHYDRATED MEAT
… comparison, a study was made of “low-fat” (27 per cent ether extract) and “high-fat” (36 per cent ether extract) pork samples, both of 0.25 inch (6.35 mm.) particle size and dehydrated by the vacuum - rotary method ( Table 1).
-
Adanced Recovery and Integrated Extraction System (ARIES). Preconceptual design report
It will differ, however, in that the cutter platform will be horizontaland will remain stationary,while the pit will be rotated by means of an electrically powered rotary table with a vacuum chuck that will securelyhold the pit on the table.
Indicates content that may require registration and/or purchase.