-
Supplier: Steinmeyer, Inc.
Description: Rotating nut with external ball return, Flange single nut with 4-point-contact with standard wipers on both ends.
- O.D Screw Diameter: 0.9842525 to 2.4803163 inch
- Component Type: Nut Only
-
Supplier: THK America, Inc.
Description: The Ball Screw/Spline is a linear-rotary unit that contains Ball Screw grooves and Ball Spline grooves crossing with each other on a single shaft. The nuts of the Ball Screw and the Ball Spline have dedicated support bearings directly
- Length: 0.4724412 inch
- O.D Screw Diameter: 0.3149608 inch
- Design Features: Lubrication Port, Right Hand Thread
-
Supplier: HIWIN Corporation
Description: Ballscrews consist of a screw spindle and a nut integrated with rolling elements that cycle through a return mechanism. Ballscrews convert rotary motion into linear motion, and are most commonly used in industrial machinery and precision machines. Hiwin Corporation provides a wide
-
-
Supplier: Nook Industries, Inc.
Description: This unit consists of an aluminium extrusion body with integral, parallel ground and hardened steel guide rods. The carriage has play-adjustable ball-bearing rollers which ride on the guide rods. The rotating screw causes linear motion of the nut, which is connected to
- Rated Speed: 39.37007874015748 in/sec
- Rated Force: 134.88 lbs
- Material: Aluminum
- Drive Type: Ball Screw
-
Supplier: Ewellix
Description: also offers a range of rotating nut solutions to minimize the inertia phenomenon associated with long rotating shafts. The long lead screw shaft is rigidly fixed to the machine frame while the ball nut, rotating inside a bearing housing and driven via
- Dynamic Load Rating: 2,832.48 to 20,883.92 lbs
- Maximum Static Load Capacity: 6,699.04 to 52,850.48 lbs
-
Supplier: Timken Company (The)
Description: Our broad line of Timken® Fafnir® ball screw support bearings includes single- and double-row designs with a variety of mounting configurations. We offer flanged and non-flanged series for both standard and rotating nut mountings. Housed cartridge and pillow block units
- Features: ABEC 9 / RBEC 9 / Class 2 / P2
- Application: Ball Screw Support, Spindle / Super Precision
-
Supplier: Nook Industries, Inc.
Description: This unit consists of an aluminium extrusion body with integral, parallel ground and hardened steel guide rods. The carriage has play-adjustable ball-bearing rollers which ride on the guide rods. The rotating screw causes linear motion of the nut, which is connected to
- Rated Speed: 19.68503937007874 in/sec
- Rated Force: 269.76 lbs
- Material: Aluminum
- Actuation Type: Electrical
-
Supplier: Yamaha Corporation
Description: model offers a high-speed transfer even with a long stroke, as the ball screw nut is linked to the hollow motor, and the ball screw does not rotate, thus not restricting the critical speed. This model also allows for a double carrier to be arranged coaxially,
- Stroke or X-Axis Travel: 98.42525 inch
- Rated Force: 176.4 lbs
-
Supplier: PHD, Inc.
Description: cylinder mounting interface for easy interchange. Precision rolled ball screw with fully guided ball nut and angular contact ball bearing provides long life, exceptional thrust and speed capability in addition to superb repeatability.
- Stroke or X-Axis Travel: 15.74804 to 39.3701 inch
- Rated Speed: 0.590551181102362 to 78.740157480315 in/sec
- Lead: 0.05905511811023634 to 0.7874015748031497 inches per
- Material: Aluminum
-
Supplier: Newport MKS
Description: The UMR12.80 Precision Single-Row Ball Bearing Linear Stage features steel construction for high stability and rigidity. The ball bearings and precision-ground bearing surfaces provide exceptional linear travel, with an angular deviation <200 µrad. UMR12 Series Stages have single-row
- Stroke or X-Axis Travel: 3.149608 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: The UMR12.40 Precision Single-Row Ball Bearing Linear Stage features steel construction for high stability and rigidity. The ball bearings and precision-ground bearing surfaces provide exceptional linear travel, with an angular deviation <200 µrad. UMR12 Series Stages have single-row
- Stroke or X-Axis Travel: 1.574804 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: The M-UMR12.80 Precision Single-Row Ball Bearing Linear Stage features steel construction for high stability and rigidity. The ball bearings and precision-ground bearing surfaces provide exceptional linear travel, with an angular deviation <200 μrad. UMR12 Series Stages have single-row
- Stroke or X-Axis Travel: 3.149608 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: The M-UMR12.40 Precision Single-Row Ball Bearing Metric Linear Stage features steel construction for high stability and rigidity. The ball bearings and precision-ground bearing surfaces provide exceptional linear travel, with an angular deviation <200 μrad. UMR12 Series Stages have
- Stroke or X-Axis Travel: 1.574804 inch
- Axis Configuration: X Axis Only
-
Supplier: ATLANTA Drive Systems, Inc.
Description: lubricated with an automatic lubrication system. These actuators also include safety devices to track the spindle travel position and any wear of the supporting nut. Additional safety can be realized with an internal safety nut in case of failure of the supporting nut. The
- Rated Speed: 9.84 in/sec
- Rated Force: 11,200 lbs
- Motor Type: AC
- Drive Type: Ball Screw
Find Suppliers by Category Top
Featured Products Top
-
Free Wheeling Ball Screws At Rockford Ball Screw, our free wheeling ball screws deliver smart, seamless linear motion without the extra hardware. Using a ball cage (retainer) inside the nut, they eliminate the need (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Custom Solutions In addition to our standard catalog items, Rockford Ball Screw’s experienced team can work with you to create a unique solution for your specific application. With 50 years of making ball screws, we have (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Assembly includes: Ball screw shaft (finished ends for standard THK support units) Nut bracket Support units Housings Coupling (read more)
Browse Ball Screws Datasheets for THK America, Inc. -
The Ball Screw is a high-efficiency feed screw with the ball making a rolling motion between the screw axis and the nut. Compared with a conventional sliding screw, this product has drive torque of one-third or less, making it most suitable for saving drive motor power. (read more)
Browse Ball Screws Datasheets for THK America, Inc. -
minimum internal friction. They are made to close tolerances and are therefore suitable for use in situations in which high precision is necessary. The ball assembly acts as the nut while the threaded shaft is the screw. In contrast to conventional leadscrews, ballscrews tend to be rather bulky, due (read more)
Browse Ball Screw Support Bearings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
products (Lenco, Bennett Marine, Linear Devices, etc.). We do this by utilizing a free-wheeling ball screw. The screw is actuated by a small motor with a gear box reducer. The ball nut on this device can travel the length of (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
, components, sub-assemblies, assemblies, and finished products. If you are looking for a legacy ball nut assembly check with us first as there is a good possibility, we have it. Our ball screw technology is an (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
accuracy of ±0.01 mm, making it ideal for semiconductor and inspection equipment. The Rolled Ball Screw Type combines a ball screw and iron nut into a compact, easy-to-install linear motion mechanism that mounts directly to Oriental Motor stepper motors—no coupling required. Available (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
Eliminate cumbersome nut-and-bolt assembly for Fast Changeover. Stripped threads. Misaligned plates. Missing tools. Operator fatigue. Old nut-and-bolt assembly is cumbersome and slow (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
ball screws In the event the screw/nut/bearing support assembly cannot be repaired, RBS has the ability to reverse engineer the unit and send our customer a new model (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw
More Information Top
-
Design and Kinematics of a Lower Limb Rehabilitation Robot
The driving part of the crank rocker mechanism is a rotating nut ball screw .
-
Gemini near-infrared imager on-instrument wavefront sensor gimbal tilt stage
The finalspur gear in the 100:1 reduction (Section 4.3) is pressed onto this hub, so that the gear, the hub, and the ball screw nut rotate as one unit, causing the lead screw to translate.
-
Advanced Information and Computer Technology in Engineering and Manufacturing, Environmental Engineering
Motor provided the rotation torque, through the coupling and reducer, driven precision nut ball screw rotation , which would converted rotary motion to linear motion of the nut, then produced a linear direction push or pull force.
-
Applied Research and Engineering Solutions in Industry
High-speed rotation the ball screw nut pair noise is the source of the ball and the guide ball tube collision, the ball groove surface roughness, groove surface shape and the ball collision, these factors depends on the ball screw nutpair's processing …
-
The Shock Absorber Handbook 2nd Edition Complete Document
Actuation of the EM damper rotates the ball screw nut which drives an electrical generator through a planetary gearbox.
-
Analysis of Elastohydrodynamic Lubrication of Ball Screw with Rotating Nut
• Analysis of Elastohydrodynamic Lubrication of Ball Screw with Rotating Nut p.3132 .
-
Scientific.Net: Materials Science
Analysis of Elastohydrodynamic Lubrication of Ball Screw with Rotating Nut .
-
Scientific.Net: Materials Science
Analysis of Elastohydrodynamic Lubrication of Ball Screw with Rotating Nut .
-
Scientific.Net: Materials Science
Analysis of Elastohydrodynamic Lubrication of Ball Screw with Rotating Nut .
-
Optimized Designing for Structure of Ball Screw Recycling Tunel
Analysis of Elastohydrodynamic Lubrication of Ball Screw with Rotating Nut .
Indicates content that may require registration and/or purchase.