-
Supplier: Cincinnati Sub-Zero Products
Description: provides the highest interior volume with the smallest footprint. Thanks to iE3 motors, improved insulation and the reliable door-sealing concept, the ovens operate with maximum energy efficiency. Our industrial ovens are equipped as standard with the digital SiMPAC® measurement and
- Temperature Range: 752 F
- Capacity: 8 to 284.99999999999994 cubic feet
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
-
Supplier: Guangdong Atmars Industry Co., Limited
Description: The precision oven is a floor-type hot air circulation drying oven equipment selection with a digital display temperature control system and over temperature controller, which can perform intelligent temperature control. Large flow rotor and fan ensure uniform distribution of
- Temperature Range: 50 to 572 F
- Application: Drying
- Heat Source: Electric / Resistance
- Features: Shelving / Racks / Carts, Timers
-
Supplier: Weiss Technik North America, Inc.
Description: highest interior volume with the smallest footprint. Thanks to iE3 motors, improved insulation and the reliable door-sealing concept, the ovens operate with maximum energy efficiency. Our industrial ovens are equipped as standard with the digital SiMPAC® measurement and control system
- Temperature Range: 752 F
- Capacity: 8 to 284.99999999999994 cubic feet
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
-
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 850°F / 454°C TRENT COFM Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load
- Temperature Range: 850 F
- Capacity: 79.99991444445038 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: L&L Kiln Mfg. Inc.
Description: Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs
- Temperature Range: 2,350 F
- Capacity: 6.8 cubic feet
- Application: Aging, Annealing, Brazing / Soldering, Burn-off, Curing, Firing / Sintering, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: BMT USA, LLC
Description: Breakthrough in Class 100 Technology Lytzen Class 100 Dry Heat Sterilizers offer dramatically reduced cycle times with specially designed HEPA filters able to withstand temperatures up to 280°C. Lytzen’s patented filters, filter suspension system and air shaft seal preclude the introduction of
- Temperature Range: 536 F
- Capacity: 147.2 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Cooling System, Dry Heat, Front Panel & Display, Industrial, Laboratory, Shelving / Racks / Carts, Timers
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1200°F / 649°C TRENT HTOF Vertical Air Recirculation Batch Ovens are provided with a recirculating fan located at the top of the oven behind a baffle. The fan draws air around and through the work load vertically with circulation from bottom to top. The air is then
- Temperature Range: 1,200 F
- Capacity: 18.74997994791806 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: BMT USA, LLC
Description: Built to cGMP requirements Industry standard non-proprietary components 12” thick intake and exhaust HEPA filters for maximum air flow Semi-automatic and manual doors available All-welded construction – no particles can enter Fully automatic cycle controlled by Allen-Bradley PLC control systems
- Temperature Range: 122 to 752 F
- Capacity: 89 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Cooling System, Dry Heat, Front Panel & Display, Industrial, Laboratory, Shelving / Racks / Carts, Timers
-
Supplier: L&L Kiln Mfg. Inc.
Description: Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs
- Temperature Range: 2,350 F
- Capacity: 7.8 cubic feet
- Application: Aging, Annealing, Brazing / Soldering, Burn-off, Curing, Firing / Sintering, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: BMT USA, LLC
Description: The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher
- Temperature Range: 41 to 572 F
- Capacity: 7.84 cubic feet
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
-
Supplier: Despatch - ITW EAE
Description: Shelves Standard shelves handle up to 50 lbs.; reinforced shelves handle up to 200 lbs. All shelves are nickel plated for maximum durability and easy clean up. Built-in shelf supports make it easy to change shelf locations.
- Temperature Range: 104 to 399.2 F
- Capacity: 27 cubic feet
- Atmosphere: Air / Oxidizing
- Application: Annealing, Curing, Drying
-
Supplier: Despatch - ITW EAE
Description: temperatures throughout the oven. A high-volume fan circulates air through perforated, stainless steel walls to create a constant horizontal airflow across all sections of the oven. The result is proven reliability in demanding production and laboratory applications such as curing,
- Temperature Range: 104 to 500 F
- Capacity: 11.999999999999998 cubic feet
- Application: Aging, Curing, Drying
- Atmosphere: Air / Oxidizing
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 650°F / 343°C TRENT M2-WO Series Ovens are for those applications where temperature uniformity is not a critical criteria of the process. The heating elements are mounted on the inner casing of the oven and covered with a heat shield or baffle that is open at the
- Temperature Range: 650 F
- Capacity: 47.99994866667023 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: L&L Kiln Mfg. Inc.
Description: Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs
- Temperature Range: 2,350 F
- Capacity: 3.74 cubic feet
- Application: Aging, Annealing, Brazing / Soldering, Burn-off, Curing, Firing / Sintering, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: Despatch - ITW EAE
Description: solvents or large amounts of moisture removal. These Class A ovens are complete with a pressure relief panel, purge timer, and exhaust fan. The RFD1-42 Class A Benchtop Oven is a popular oven due to it’s size and capabilities. With its benchtop design and small footprint, it is
- Temperature Range: 650 F
- Capacity: 35 cubic feet
- Application: Aging, Curing, Drying, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: BMT USA, LLC
Description: The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows
- Temperature Range: 41 to 572 F
- Capacity: 1.94 cubic feet
- Features: Alarms, Industrial, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: L&L Kiln Mfg. Inc.
Description: The Easy-Load Professional-Grade Front-Loading Kiln meets the needs of schools, studios and potters who need a well-built easy-to-load cone 10 kiln. The proven technology of the Dyna-Trol Program Control automates the firing process. The even element spacing and built in standard zone control
- Temperature Range: 2,350 F
- Capacity: 25 cubic feet
- Application: Aging, Annealing, Brazing / Soldering, Burn-off, Curing, Firing / Sintering, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: Despatch - ITW EAE
Description: Series benchtop ovens offer the highest standards in HEPA filtration. Re-circulated airflow is 100% HEPA filtered for operation at ISO Class 5 (Class 100) or better within the oven chamber. Also available in a non-HEPA filter option. Typical applications for these ovens include
- Temperature Range: 104 to 500 F
- Capacity: 1.6 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Alarms, Cooling System, Front Panel & Display, Industrial, Laboratory, Logging / Recorder Options, Shelving / Racks / Carts, Timers
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 400°F / 204°C TRENT Utility Ovens are designed for low temperature applications where the uniformity of heat within the work chamber is not critical. Air circulation in the form of turbulence in the work chamber is created by a fan located in the rear of the oven.
- Temperature Range: 400 F
- Capacity: 15.624983289931714 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Carbolite Gero Limited
Description: resistant to corrosion. Long-life high efficiency mineral insulated metal sheathed heating elements. Oven chamber incorporates adjustable ventilation and exhaust vent. Oven door is fitted with resilient woven glass fiber seal. Positive latch door closure provides effective thermal seal
- Temperature Range: 572 F
- Capacity: 7.7692245993594025 cubic feet
- Application: Aging, Curing, Drying, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: Wisconsin Oven Corporation
Description: Standard or High Capacity Units 52 SIZES • GAS OR ELECTRIC HEAT Over 100 standard models! Wisconsin Oven Corporation manufactures Electric, Gas Fired and Indirect Gas Fired Age Ovens. 52 standard sizes offered in 2 different capacities. Our Age Ovens Offer These Advantages HEAT
- Temperature Range: 500 to 1,000 F
- Capacity: 1,152 cubic feet
- Atmosphere: Air / Oxidizing
- Heat Source: Electric / Resistance, Indirect / Contact / Conduction
-
Supplier: Carbolite Gero Limited
Description: resistant to corrosion. Long-life high efficiency mineral insulated metal sheathed heating elements. Oven chamber incorporates adjustable ventilation and exhaust vent. Oven door is fitted with resilient woven glass fiber seal. Positive latch door closure provides effective thermal seal
- Temperature Range: 572 F
- Capacity: 11.653836899039105 cubic feet
- Application: Aging, Curing, Drying, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: Intek Corporation
Description: Maximum operating temperature of 450°F Welded structural steel frame Single door with gas charged dampers Two (2) 72" x 28" shelves
- Temperature Range: 450 F
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
- Application: Curing, Drying, Heat Treating
-
Supplier: Wisconsin Oven Corporation
Description: the bottom, are closed. The oven then proceeds with the heat treat of the load. At a prescribed time, the doors open, and the load is lowered at a near free fall rate into a waiting quench tank. Wisconsin Oven manufactures Drop Bottom Furnaces, Quench Tanks, Aluminum Age Ovens
- Temperature Range: 1,200 F
- Capacity: 504 cubic feet
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane
-
Supplier: Carbolite Gero Limited
Description: mineral insulated metal sheathed heating elements. Each oven is provided with perforated stainless steel shelves for convenient loading and unloading. An adjustable 1.5 inch diameter chamber exhaust vent is located on top of oven. Efficient fibrous insulation provides safe outer case
- Temperature Range: 932 F
- Capacity: 7.7692245993594025 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Other, Shelving / Racks / Carts
Find Suppliers by Category Top
More Information Top
-
Federal Register > Tuesday, January 16, 2001 > [66 FR 3527] Federal Motor Vehicle Safety Standards-Motor Vehicle Brake Fluids
The SAE committee developed a draft procedure that uses a rotating shelf oven , defines shelf placement, and includes temperature monitoring.
-
Factors Affecting the Reproducibility of Oven Heat Tests for Paving Asphalts
Both require about 50 g of the asphalt be exposed to air in a standard rotating shelf oven at 163 C (325 F) for 5 hr.
-
Federal Register > Friday, November 19, 2004 > [69 FR 67654] Federal Motor Vehicle Safety Standards-Motor Vehicle Brake Fluids
The SAE committee developed a draft procedure that uses a rotating shelf oven , defines shelf placement, and includes temperature monitoring.
-
Economic part And club messages
A newer Typus is the so-called plate furnace rotating hotplate of which through a SandverschluB is sealed off from the fixed Gewolbe.
Indicates content that may require registration and/or purchase.