Products/Services for Roto Bore Drills

  • Hand Drills-Image
    Hand Drills - (179 companies)
    ...combustion engine. Drills with a percussive action are typically used in hard materials, such as masonry units or rocks. Drilling rigs are used to bore holes in the earth to obtain oil or water. Oil wells, water wells, or holes for geothermal heating...
  • Drill Bits-Image
    Drill Bits - (1151 companies)
    ...drills, spade drills, step drills, silver and Deming drills, forstner drills, taper drills, high helix drills, masonry drills, surgical or dental drills, hole saw, wood bit, combination drill and countersink, combination drill and counter bore...
  • Augers-Image
    Augers - (84 companies)
    Augers are large diameter, drill-like devices that are used for drilling holes into the earth, stone and pavement as well as moving grain and water in certain applications. Augers are handheld or machine-powered tools and devices used for boring...
  •  
    Earth Drilling and Boring Services - (240 companies)
    Earth drilling and boring services provide well drilling, quarry drilling and blasting, large site excavation, and related services. Earth drililng and boring services provide well drilling, quarry drilling and blasting, large site excavation...
  • Boring Machines-Image
    Boring Machines - (195 companies)
    ...machines. Applications. A line boring machine bores holes in heavy construction equipment, such as cranes and endloaders, and is a very economical piece of equipment. A tunnel boring machine is capable of drilling a bore in everything from hard rock...
  •  
    Boring Tools - (286 companies)
    Boring tools are used to cut or finish the inner diameter of holes. How to Select Boring Tools. Boring tools. Horizontal Boring Machine. Drill Bits. Image Credit: MEPT Image Credit: Traderscity Image Credit: Metalworkingmachines.net. Boring...
  •  
    Bore and ID Gages - (192 companies)
    Bore and ID gages are designed for internal diameter dimensional measurement or assessment. Bore gages and ID gages are designed for dimensional measurement or assessment of the internal diameter of components.  Bore gages and ID gages are available...
  •  
    Drill Collars - (57 companies)
    ...be slightly rounded or rolled to give a smooth round exterior surface and may be described as slick drill collars. They are also offered with exterior helical grooves, referred to as spiral grooves, which help minimize differential sticking to the well bore...
  •  
    Drill Pipe - (90 companies)
    The drill string is made up of several sections of drill pipe. The term "stand" refers to two or three sections of drill pipe that are fed into the well bore to complete 60 to 90 feet of drilling. Each segment of pipe, referred to as a "single...
  •  
    Drilling and Tapping Machines - (514 companies)
    Drilling machines and tapping machines are used to drill or thread holes in a surface. Drilling machines and tapping machines vary from the tiny bench machine used in the finest jeweler 's operation to the huge, heavy-duty machines that bore large...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire