-
Supplier: Munters DH
Description: Munters Zeolite rotor concentrator is fully integrated with a recuperative thermal oxidizer for VOC destruction. Solvent laden air is drawn through the zeolite rotor concentrator where the VOCs are removed by adsorption. The rotor turns continuously
- Oxidation Technology: Catalytic, Recuperative Thermal, Rotor Concentrator
-
Supplier: Spooner Industries Ltd.
Description: Designed to adsorb Volatile Organic Compounds (VOCs) from a high volume, low concentration airstream and to oxidise the VOCs in a reduced volume, high concentration process stream. The high volume airstream is passed through a rotor concentrator wheel where the VOCs are adsorbed in the
-
Supplier: Munters DH
Description: Typically a Regenerative Thermal Oxidizer (RTO) is used,however a recuperative thermal oxidizer with a primary heat exchanger can also be used. Customers looking to gain additional capacity from an existing oxidizer may want to consider this option. Munters can
- Oxidation Technology: Catalytic, Direct Flame, Regenerative Thermal, Rotor Concentrator
-
-
Supplier: Munters DH
Description: Zeolite Rotors are available in a variety of sizes to treat various flow rates and VOC loading. - 1.5m Rotor - 5,000 to 7,000 cfm - 2.1m Rotor - 7,000 to 15,000 cfm - 2.4m Rotor - 15,000 to 20,000 cfm - 2.9m Rotor - 20,000 to 32,000 cfm - 3.5m Rotor - 32,000
- Required Airflow: 5,000 to 70,000 SCFM
- Oxidation Technology: Catalytic, Rotor Concentrator
-
Supplier: Munters DH
Description: For large process exhaust flows, Munters manufactures concentrator equipment with zeolite rotors arranged in parallel. Single concentrator boxes can be shipped to treat exhaust streams as large as 100,000 cfm (160,000 m3/hr). The concentrated air from each rotor is
- Required Airflow: 100,000 SCFM
- Oxidation Technology: Catalytic, Rotor Concentrator
Find Suppliers by Category Top
More Information Top
-
Overview of Emission Control Technologies
Rotor Concentrator with Thermal Oxidizer .
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Emission Inventory Improvement Program - Techni...
Zeolite rotor concentrators with recuperative thermal oxidizers VOCs .
-
Paint Spray
Anguil recommended a Rotor Concentrator coupled with a Thermal Oxidizer System to effectively process the 120,000 SCFM/190,000 Nm3/h of plant exhaust.
-
Coating Emission Control
Industry:Coating Products:Regenerative Thermal Oxidizer (RTO) Rotor Concentrator /Oxidizer .
-
Anguil Environmental Systems, Inc. Acquires Smith Environmental Corporation
Anguil designs, manufactures and installs modular thermal and catalytic oxidizers and rotor concentrators for the chemical, printing, converting, electronics, composites, coating, food processing, and pharmaceutical industries.
-
Plastic Components Painting
• Rotor Concentrator Coupled with a Regenerative Thermal Oxidizer .
-
Engine Cell Exhaust: RTO
Anguil Environmental Systems, Inc. had already planned to equip this plant with pollution control equipment for its paint processing operation using a new Anguil rotor concentrator coupled with a 17,000 SCFM Regenerative Thermal Oxidizer (RTO) the company inherited with the plant …
-
10.27.2009 -- Development Of A System For The Early Diagnosis Of Breast Cancer
The Munters Zeolite Rotor Concentrator is fully integrated with a recuperative thermal oxidizer for VOC destruction.
-
VOC Abatement For Semiconductor Fabrication
The rotor concentrator system concentrates the initial flow of 45,000 cfm (28,600 Nm3/hr) down to only 3,000 scfm (1,900 Nm3/hr) and destroys the VOC solvents in a small integrated thermal oxidizer .
-
FEASIBILITY STUDY REPORT FOR THE 200-ZP-1 GROUNDWATER OPERABLE UNIT
Rotary Concentrator with Thermal Oxidation A rotary concentrator system would involve passing the air stripper effluent vapor through an adsorption rotor that collects and concentrates VOCs. The concentrated contaminants are then destroyed through a subsequent thermal oxidizer , which is typically a regenerative-type …
Indicates content that may require registration and/or purchase.