-
Supplier: Clark Solutions
Description: CFR0 flow transmitters combine visual confirmation of flow with a pulse or conditioned 0-10 V output proportional to flow rate. As liquid passes through the meter body, a magnetic rotor spins at a rate proportional to flow. This causes a series of magnetic fields
- Pipe Diameter: 1 inch
- Media Temperature Range: 20 to 212 F
- Liquid Volumetric Flow Rate: 8 to 60 GPM
- Operating Pressure: 200 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Transparent Glass Cylinder For Liquids Maximum Pressure 230 PSIG Self-cleaning Mechanism for the Glass Cylinder Universal Mountablity KOBOLD's new DAA visual flow indicator features a self-cleaning mechanism to insure full visibility of the rotor at all times.
- Thread Size: 0.25 to 1.5 inch
- Operating Pressure Range: 230 psi
- Material Temperature Range: 212 F
- Body Materials: Brass, Steel - Stainless
-
Supplier: DME Company
Description: Visual Flow indicators provide simple, effective confirmation of coolant flow in mold systems. Prevent dangerous and costly blocked pipe situations. Bright, visual orange spinning rotor Operating temperature 212ºF (100ºC) max. Pressure 100psi max. 1⁄4" or 1⁄2" ports
- Thread Size: 0.25 to 0.5 inch
- Operating Pressure Range: 100 psi
- Material Temperature Range: 212 F
- Operating Temperature: 212 F
-
-
Supplier: LJ Star
Description: view-through models may be equipped with a rotor, flapper or drip-tube. For added safety, flow indicators may be ordered with Metaglas® lenses.
- Flange Size: 0.5 to 8 inch
- Operating Pressure Range: 150 to 300 psi
- Flow Indicator Style:: Drip Tube, Flapper, Plain, Rotor
- Connection Type: Flanged
-
Supplier: Clark Solutions
Description: DG11 sight glasses are used to visually monitor the flow of liquids in pipe systems. Depending on the type of liquid and flow volume, these devices are used with a fully clear bore or with a flap or rotor (for transparent liquids). DG11 sight flow indicator permits
- Flange Size: 0.5 to 10 inch
- Face to Face Dimensions or Overall Length: 5.12 to 28.74 inch
- Operating Pressure Range: 145 to 232 psi
- Material Temperature Range: 300 to 546 F
-
Supplier: Gems Sensors & Controls
Description: cannot be deceived into indicating a positive flow situation when no flow actually exists. Once set to a desired actuation point, RotorFlow® will switch to a “no-flow” condition should the rotor stop for any reason. Applications: Semiconductor Processing Equipment Lasers
- Thread Size: 0.25 to 1 inch
- Face to Face Dimensions or Overall Length: 2.32 to 2.95 inch
- Operating Pressure Range: 40 to 200 psi
- Material Temperature Range: -20 to 212 F
-
Supplier: Clark Solutions
Description: The DG02 mechanical flow indicator is used for visual verification of liquid flow. The rotational speed of the rotor is proportional to the liquid flow rate. The domed sight glass allows the rotor to be easily seen at any time. These devices are made of
- Thread Size: 0.25 to 1 inch
- Face to Face Dimensions or Overall Length: 3 to 3.5 inch
- Operating Pressure Range: 0 to 232 psi
- Material Temperature Range: 392 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Clearly Visible Flow Indication Low Minimum Indicated Flow Rotatable Even in Operation Applicable with a Large Variety of Media KOBOLD'S DAF paddle wheel flow indicator is recommended whenever optical flow indication (no flow measurement) is
- Thread Size: 0.125 to 1.75 inch
- Operating Pressure Range: 145 to 235 psi
- Material Temperature Range: 140 to 230 F
- Body Materials: Brass, Steel - Stainless
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features No Features Available
- Operating Pressure Range: 230 psi
- Material Temperature Range: 176 F
- Body Materials: Bronze, Steel - Stainless
- Flow Indicator Style:: Rotor
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features No Features Available
- Operating Pressure Range: 230 psi
- Material Temperature Range: 176 F
- Body Materials: Brass, Steel - Stainless
- Flow Indicator Style:: Rotor
-
Supplier: OPW Engineered Systems
Description: OPW's 1600 Series Sight Flow Indicators are manufactured of quality materials and safety tested to assure long, dependable service at economical prices. Good for monitoring critical fluid flow, lubricant, coolant lines and sprinkler systems. Standard Features Brass construction
- Thread Size: 0.125 to 2 inch
- Operating Pressure Range: 125 psi
- Material Temperature Range: 200 F
- Body Materials: Bronze
-
Supplier: Cole-Parmer
Description: Without Rotor
- Operating Temperature: 210.02 F
-
Supplier: Cole-Parmer
Description: Without Rotor
- Operating Temperature: 210.02 F
-
Supplier: Cole-Parmer
Description: Without Rotor
- Operating Temperature: 210.02 F
-
Supplier: Cole-Parmer
Description: Without Rotor
- Operating Temperature: 210.02 F
-
Supplier: Flow Technology, Inc.
Description: fuel consumption per Nautical Mile Exportable data file for off-board analysis Temperature/viscosity compensated flow sensors Programmable for multiple fuel types Stainless steel sensor construction Full flow in the event of rotor seizure for uncompromised vessel safety Robust
- Accuracy: 0.25 ±% FS
- Form Factor: DIN Rail, Panel / Chassis Mount
- Interface: Digital Front Panel
- Media: Liquid
-
Supplier: Prater
Description: features including a split packing gland for easy packing seal changeovers without rotor dismantling and the addition of a proprietary shaft seal Indicator, eliminating seal replacement guesswork. Additionally, the new and easy “Dual Cleaning Zone” design provides access for drive side
- Material Characteristics: Dry / Free Flowing
- Material Type: Food Processing, Sanitary / Pharmaceutical
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
-
Supplier: U.S. Plastic Corporation
Description: The Portable Peristaltic Pump is powered by its own internal battery or a 120 Volt AC connection. The pump can transfer 250 Liters of water from a single charge and takes just 35 minutes to recharge the battery. Circuitry senses a fully charged battery and the control panel has an indicator
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
Find Suppliers by Category Top
Featured Products Top
-
. As the rollout of hydrogen as an energy source becomes more widespread, the economy for transporting, storing and trading it as a resource will rapidly and necessarily grow. Accurate flow measurement is therefore crucial in custody transfer. Minor errors can potentially create high financial (read more)
Browse Flow Computers, Totalizers, and Indicators Datasheets for ABB Measurement & Analytics -
oil and gas operations The next evolution in smart remote I/O, the ABB XIO series is an extended range of all-in-one devices to monitor, control and manage oil and gas flow applications. The ABB XIO-08, ABB XIO-04 and ABB XIO (read more)
Browse Flow Computers, Totalizers, and Indicators Datasheets for ABB Measurement & Analytics -
What, how, where & why of the chemical pipeline Sight Glass Sight glasses offer a safe and economical means of indicating flow, clarity, turbulence, etc. of corrosive and (read more)
Browse Sight Flow Indicators Datasheets for Plast-O-Matic Valves, Inc. -
What, how, where & why of the chemical pipeline Sight Glass Sight glasses offer a safe and economical means of indicating flow, clarity, turbulence, etc. of corrosive and (read more)
Browse Sight Flow Indicators Datasheets for Plast-O-Matic Valves, Inc.