-
Supplier: Accuris
Description: Standard Test Method for Rubber - Measurement of Unvulcanized Rheological Properties Using Rotorless Shear Rheometers
-
Supplier: Accuris
Description: Rubber - Determination of viscosity and stress relaxation using a rotorless sealed shear rheometer
-
Supplier: Accuris
Description: Standard Test Method for Rubber-Measurement of Unvulcanized Rheological Properties Using Rotorless Shear Rheometers
-
-
Supplier: ASTM International
Description: 1.1 This test method covers the use of a rotorless oscillating shear rheometer for the measurement of the flow properties of raw rubber and unvulcanized rubber compounds. These flow properties are related to facory processing. 1.2 The values stated in SI units are to be regarded
-
Supplier: Accuris
Description: Standard Test Method for Rubber\x97Measurement of Unvulcanized Rheological Properties Using Rotorless Shear Rheometers
-
Description: shear modulus can be determined. The determination of stress relaxation consists of a constant static strain and temperature test in which the torque decrease can be determined.
-
Supplier: CSA Group
Description: shear modulus can be determined. The determination of stress relaxation consists of a constant static strain and temperature test in which the torque decrease can be determined.
-
Supplier: ASTM International
Description: 1.1 This test method covers the use of a rotorless oscillating shear rheometer for the measurement of the flow properties of raw rubber and unvulcanized rubber compounds. These flow properties are related to factory processing. 1.2 The values stated in SI units are to be
-
Supplier: ASTM International
Description: 1.1 This test method covers the use of a rotorless oscillating shear rheometer for measuring after cure dynamic properties at predetermined temperature(s) below the cure temperature. 1.2 Specified cure conditions that approximate a "static cure" also are covered to minimize
-
Supplier: ASTM International
Description: 1.1 This test method covers the use of a rotorless oscillating shear rheometer for the measurement of the flow properties of polymer melts and their respective congealed dynamic properties for thermoplastic elastomers (TPE) which includes thermoplastic vulcanizates (TPV). These
Find Suppliers by Category Top
More Information Top
-
Appendix: ASTM Test Methods
D5289-95 (2001) D6601-02 Test Method for Rubber--Measurement of Unvul- canized Rheological Properties Using Rotorless Shear Rheometers Test Method for Rubber Property--Vulcanization Using Rotorless Cure Meters Test Method for Rubber Properties-Measurement of Cure and After-Cure Dynamic Properties …
-
Chapter 2 General Test Methods
Some of these tests include: (1) the Mooney viscometer, (2) the rotorless shear rheometer , (3) the oscillating disc curemeter, (4) the ro- torless curemeter, and (5) stress-strain tensile testing.
-
Physical Testing of Rubber
Measurement of cure and after cure dynamic properties using a rotorless shear rheometer .
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
… capillary rheometry-piston type (ASTM D 5099) capillary rheometry-screw extrusion type (ASTM D 5099) dynamic testing using servohydraulic, mechanical and electrodynamic exciters (ASTM D 5992) • compression between parallel plates (ASTM D 6049) • rotorless shear rheometers (ASTM D 6204) The …
Indicates content that may require registration and/or purchase.